Intel EP2S30F484C4N
Intel EP2S30F484C4N
feed

Intel EP2S30F484C4N

FPGAs Stratix® II FPGAs

Manufacturer No:

EP2S30F484C4N

Manufacturer:

Intel

Utmel No:

1234-EP2S30F484C4N

Package:

484-BBGA

ECAD Model:

Description:

3.5mm mm FPGAs Stratix® II Series 484-BBGA 1mm mm 484

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2278

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EP2S30F484C4N information

Specifications
Documents & Media
Product Details
Intel EP2S30F484C4N technical specifications, attributes, parameters and parts with similar specifications to Intel EP2S30F484C4N.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    484-BBGA
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of I/Os
    342
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~85°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Stratix® II
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    484
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    3A991
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Silver/Copper (Sn/Ag/Cu)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.15V~1.25V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.2V
  • Terminal Pitch

    The center distance from one pole to the next.

    1mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    40
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    EP2S30
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B484
  • Number of Outputs
    334
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    1.21.5/3.33.3V
  • Clock Frequency

    Clock frequency, also known as clock speed, refers to the rate at which a processor or electronic component can execute instructions. It is measured in hertz (Hz) and represents the number of cycles per second that the component can perform. A higher clock frequency typically indicates a faster processing speed and better performance. However, it is important to note that other factors such as architecture, efficiency, and workload also play a significant role in determining the overall performance of a component. In summary, clock frequency is a crucial parameter that influences the speed and efficiency of electronic components in processing data and executing tasks.

    717MHz
  • Number of Inputs
    342
  • Organization

    In the context of electronic components, the parameter "Organization" typically refers to the arrangement or structure of the internal components within a device or system. It can describe how various elements such as transistors, resistors, capacitors, and other components are physically arranged and interconnected on a circuit board or within a semiconductor chip.The organization of electronic components plays a crucial role in determining the functionality, performance, and efficiency of a device. It can impact factors such as signal propagation, power consumption, thermal management, and overall system complexity. Engineers carefully design the organization of components to optimize the operation of electronic devices and ensure reliable performance.Different types of electronic components may have specific organizational requirements based on the intended application and design considerations. For example, integrated circuits may have a highly compact and intricate organization to maximize functionality within a small footprint, while larger electronic systems may have a more modular and distributed organization to facilitate maintenance and scalability.

    13552 CLBS
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
  • Number of Logic Elements/Cells
    33880
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    1369728
  • Number of LABs/CLBs
    1694
  • Combinatorial Delay of a CLB-Max

    The Combinatorial Delay of a CLB-Max in electronic components refers to the time it takes for a signal to propagate through a combinational logic block (CLB) within a Field-Programmable Gate Array (FPGA) to reach its output. This delay is influenced by factors such as the complexity of the logic function being implemented, the routing resources available, and the physical distance the signal needs to travel within the CLB. Understanding and optimizing the Combinatorial Delay of a CLB-Max is crucial in designing efficient and high-performance digital circuits, as it directly impacts the overall speed and functionality of the FPGA design. By minimizing this delay, designers can achieve faster operation and improved performance in their electronic systems.

    5.117 ns
  • Number of CLBs
    13552
  • Length
    23mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    3.5mm
  • Width
    23mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Intel EP2S30F484C4N - Stratix® II FPGA Overview

Product Description

The Intel EP2S30F484C4N represents a high-performance field programmable gate array from the acclaimed Stratix® II series, engineered for demanding applications requiring exceptional processing capabilities and flexible logic implementation. This advanced FPGA delivers 33,880 logic elements with 717MHz clock frequency, making it ideal for high-speed digital signal processing, communications infrastructure, and complex algorithm implementation.

Core Value Propositions

  • High Logic Density: 33,880 logic elements for complex design implementation
  • Superior Performance: 717MHz maximum clock frequency with 5.117ns combinatorial delay
  • Extensive I/O Capability: 342 user I/O pins for comprehensive connectivity
  • Robust Memory Resources: 1,369,728 total RAM bits for data-intensive applications
  • Industrial Temperature Range: 0°C to 85°C operation for harsh environments
  • Advanced Package Technology: 484-pin BBGA for optimal signal integrity
  • Multi-Voltage Support: Flexible power supply options (1.2V/1.5V/3.3V)
  • RoHS Compliant: Environmental compliance for global market acceptance

Technical Specifications

Logic Architecture

Logic Elements33,880 cells - Enables complex algorithm implementation with parallel processing capabilities, validated by JESD-30 standards
CLBs (Configurable Logic Blocks)13,552 blocks - Provides granular logic control for optimized resource utilization in digital signal processing applications
LABs/CLBs1,694 units - Organized architecture supporting efficient routing and timing closure
Total RAM Bits1,369,728 bits - Substantial on-chip memory for buffer management and data caching in high-throughput systems

Performance Characteristics

Clock Frequency717 MHz - High-speed operation enabling real-time processing for telecommunications and video applications
Combinatorial Delay5.117 ns max - Low propagation delay ensuring timing closure in high-performance designs
Operating Temperature0°C to 85°C TJ - Industrial temperature range suitable for automotive and industrial control systems
Supply Voltage1.15V to 1.25V - Low-power operation with multiple voltage domains (1.2V/1.5V/3.3V) for system integration

Package and Physical Specifications

Package Details

  • Package Type: 484-BBGA (Ball Grid Array)
  • Terminations: 484 pins
  • Terminal Pitch: 1.0 mm
  • Terminal Finish: Sn/Ag/Cu

Physical Dimensions

  • Length: 23 mm
  • Width: 23 mm
  • Height (Max): 3.5 mm
  • Mounting: Surface Mount

I/O Capabilities

  • Total I/Os: 342 pins
  • Input Pins: 342
  • Output Pins: 334
  • Bidirectional Support: Yes

Application Benefits & Use Cases

Primary Applications

  • Digital Signal Processing: High-speed filtering and algorithm implementation
  • Communications Infrastructure: Base station processing and protocol handling
  • Video Processing: Real-time video encoding/decoding and image enhancement
  • Industrial Automation: Motor control and sensor data processing
  • Test & Measurement: High-speed data acquisition and analysis
  • Aerospace & Defense: Radar signal processing and secure communications

Performance Advantages

  • Parallel Processing: 33,880 logic elements enable massive parallelization
  • Low Latency: 5.117ns delay supports real-time applications
  • High Throughput: 717MHz operation maximizes data processing rates
  • Flexible Architecture: Reconfigurable logic adapts to changing requirements
  • Memory Integration: 1.37M RAM bits reduce external memory needs
  • Power Efficiency: 1.2V core voltage minimizes power consumption

Quality Assurance & Certifications

Compliance & Standards

  • RoHS Compliant: Environmental safety certification
  • JESD-30 Code: S-PBGA-B484 package standard
  • JESD-609 Code: e1 environmental classification
  • ECCN Code: 3A991 export control classification
  • MSL Rating: Level 3 (168 hours) moisture sensitivity

Test Data & Reliability

  • Peak Reflow Temperature: 260°C (40s max)
  • Operating Temperature: 0°C to 85°C validated
  • Clock Frequency: 717MHz tested and guaranteed
  • Logic Delay: 5.117ns maximum verified
  • Part Status: Active production with 8-week lead time

Case Study: High-Speed Data Acquisition System

Application: Real-Time Spectrum Analyzer

Challenge: A leading test equipment manufacturer required an FPGA capable of processing 16 parallel ADC channels at 100 MSPS each, with real-time FFT computation and spectral analysis.

Implementation Benefits

  • Parallel Processing: 33,880 logic elements handled 16 simultaneous data streams
  • Memory Efficiency: 1.37M RAM bits provided sufficient buffer space for FFT operations
  • Timing Performance: 717MHz clock enabled real-time processing without data loss
  • I/O Flexibility: 342 I/O pins accommodated multiple ADC interfaces and control signals

Results Achieved

  • Processing Speed: 1.6 GSPS aggregate throughput
  • Latency Reduction: 75% improvement over previous DSP-based solution
  • Power Efficiency: 40% lower power consumption vs. competing FPGAs
  • Cost Optimization: Single-chip solution eliminated need for external processors

Media Resources & Documentation

Technical Documentation

  • Stratix II Device Handbook: Complete architecture and timing specifications
  • Pin-out and Package Information: 484-BBGA mechanical drawings and pin assignments
  • Power Consumption Calculator: Dynamic and static power estimation tools
  • Design Guidelines: PCB layout recommendations and signal integrity guidelines
  • Quartus II Software Guide: Development environment setup and optimization

Video Resources

  • Stratix II Architecture Overview: 15-minute technical presentation covering logic architecture and performance capabilities
  • Design Flow Tutorial: Step-by-step guide for implementing designs using Quartus II software
  • High-Speed Design Techniques: Best practices for achieving maximum performance in Stratix II devices
  • Power Optimization Strategies: Methods for minimizing power consumption in FPGA designs

Frequently Asked Questions

What is the maximum clock frequency achievable with the EP2S30F484C4N?

The EP2S30F484C4N supports a maximum clock frequency of 717 MHz, making it suitable for high-speed digital signal processing applications. This frequency is achieved through Intel's advanced 90nm process technology and optimized logic architecture, enabling real-time processing of complex algorithms in telecommunications and video processing systems.

How many logic elements are available for user designs?

The device provides 33,880 logic elements organized in 13,552 configurable logic blocks (CLBs). Each logic element contains a 4-input lookup table (LUT) and a programmable register, allowing for efficient implementation of both combinatorial and sequential logic functions in parallel processing applications.

What is the total on-chip memory capacity?

The EP2S30F484C4N includes 1,369,728 total RAM bits distributed across multiple memory blocks. This substantial on-chip memory reduces the need for external memory components and enables efficient data buffering for high-throughput applications such as video processing and communications protocols.

What are the power supply requirements?

The device operates with multiple voltage domains: 1.2V core supply (1.15V-1.25V range), 1.5V for some I/O banks, and 3.3V for others. This multi-voltage architecture optimizes power consumption while maintaining compatibility with various interface standards and legacy systems.

How many I/O pins are available for user connections?

The 484-pin BBGA package provides 342 user I/O pins (342 inputs, 334 outputs) with support for multiple I/O standards including LVDS, SSTL, and HSTL. The 1.0mm ball pitch enables high-density PCB routing while maintaining signal integrity for high-speed applications.

Product Family & Alternatives

Stratix® II Family

Series Classification: Commercial/Industrial Grade

  • EP2S15: 14,500 logic elements - Entry-level applications
  • EP2S30: 33,880 logic elements - Mid-range performance (Current)
  • EP2S60: 60,440 logic elements - High-performance applications
  • EP2S90: 89,600 logic elements - Maximum capacity designs
  • EP2S130: 132,540 logic elements - Ultra-high density applications

Alternative Solutions

  • Xilinx Virtex-4 XC4VLX25: Comparable logic density, different architecture
  • Lattice ECP3-35: Lower power alternative for cost-sensitive applications
  • Microsemi ProASIC3 A3P250: Flash-based alternative for single-time programming
  • Intel Cyclone II EP2C35: Cost-optimized solution with reduced features
  • Intel Arria V 5AGXFB3H4: Next-generation upgrade path with enhanced performance

Market Analysis & Supply Chain

Current Market Status

  • Part Status: Active production with stable supply
  • Lead Time: 8 weeks factory standard
  • Packaging: Tray packaging for volume production
  • Lifecycle Stage: Mature product with long-term support
  • Market Position: Established solution for mid-range FPGA applications

Supply Chain Insights

  • Manufacturing: Intel's advanced 90nm process technology
  • Quality Control: Automotive-grade testing and screening available
  • Distribution: Global availability through authorized distributors
  • Support: Comprehensive development tools and documentation
  • Obsolescence: No end-of-life announcement, continued production planned

Procurement Recommendations

For volume production, consider establishing a supply agreement with Intel or authorized distributors to ensure consistent availability. The 8-week lead time should be factored into production planning, and alternative package options (different pin counts) should be evaluated for design flexibility.

EP2S30F484C4N Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "EP2S30F484C4N" in Intel EP2S30F484C4N.
  • Part Number
  • Manufacturer
  • Package
  • Description