Intel EP4SGX360NF45C4
Intel EP4SGX360NF45C4
feed

Intel EP4SGX360NF45C4

FPGAs Stratix® IV GX FPGAs

Manufacturer No:

EP4SGX360NF45C4

Manufacturer:

Intel

Utmel No:

1234-EP4SGX360NF45C4

Package:

1932-BBGA, FCBGA

ECAD Model:

Description:

3.8mm mm FPGAs Stratix® IV GX Series 1932-BBGA, FCBGA 1mm mm

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EP4SGX360NF45C4 information

Specifications
Documents & Media
Product Details
Intel EP4SGX360NF45C4 technical specifications, attributes, parameters and parts with similar specifications to Intel EP4SGX360NF45C4.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1932-BBGA, FCBGA
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of I/Os
    920
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~85°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Stratix® IV GX
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Not For New Designs
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    3A001.A.7.A
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    TIN LEAD
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    0.87V~0.93V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    220
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    0.9V
  • Terminal Pitch

    The center distance from one pole to the next.

    1mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    30
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    EP4SGX360
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B1932
  • Number of Outputs
    920
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    0.91.2/31.52.5V
  • Clock Frequency

    Clock frequency, also known as clock speed, refers to the rate at which a processor or electronic component can execute instructions. It is measured in hertz (Hz) and represents the number of cycles per second that the component can perform. A higher clock frequency typically indicates a faster processing speed and better performance. However, it is important to note that other factors such as architecture, efficiency, and workload also play a significant role in determining the overall performance of a component. In summary, clock frequency is a crucial parameter that influences the speed and efficiency of electronic components in processing data and executing tasks.

    717MHz
  • Number of Inputs
    920
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
  • Number of Logic Elements/Cells
    353600
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    23105536
  • Number of LABs/CLBs
    14144
  • Length
    45mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    3.8mm
  • Width
    45mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

Intel EP4SGX360NF45C4 - Stratix IV GX FPGA Technical Overview

High-Performance FPGA Solution

The EP4SGX360NF45C4 represents Intel's advanced Stratix IV GX series, delivering exceptional processing capabilities with 353,600 logic elements and 717MHz clock frequency for demanding embedded applications requiring high-speed data processing and complex algorithm implementation.

Core Technical Specifications

Processing Architecture

  • Logic Elements: 353,600 cells - Enables complex digital signal processing and parallel computation tasks
  • LABs/CLBs: 14,144 blocks - Provides flexible logic implementation for custom algorithms
  • Clock Frequency: 717MHz - Supports high-speed real-time processing applications
  • Total RAM: 23,105,536 bits - Sufficient memory for data buffering and intermediate storage

Interface & Connectivity

  • I/O Count: 920 pins - Extensive connectivity for multi-interface systems
  • Package Type: 1932-BBGA, FCBGA - Compact 45mm × 45mm footprint
  • Terminal Pitch: 1mm - High-density interconnection capability
  • Mounting: Surface Mount - Compatible with automated assembly processes

Power & Environmental Specifications

Power Requirements

Supply Voltage: 0.87V~0.93V - Optimized for low-power operation

Multi-Rail Support: 0.9/1.2/3/1.5/2.5V - Flexible power distribution

Operating Conditions

Temperature Range: 0°C~85°C TJ - Commercial grade reliability

MSL Rating: Level 3 (168 Hours) - Moisture protection standard

Thermal Management

Peak Reflow: 220°C - Standard SMT compatibility

Package Height: 3.8mm max - Low-profile design

Application Benefits & Use Cases

Primary Applications

  • Digital Signal Processing: High-speed filtering and transformation algorithms
  • Communications Infrastructure: Protocol processing and data routing
  • Industrial Automation: Real-time control and monitoring systems
  • Test & Measurement: Custom instrumentation and data acquisition

Performance Advantages

  • Parallel Processing: 353K logic elements enable massive parallelization
  • High Bandwidth: 920 I/Os support multi-gigabit data streams
  • Flexible Architecture: Reconfigurable logic adapts to changing requirements
  • Integrated Memory: 23MB on-chip RAM reduces external memory needs

Technical Documentation & Resources

Available Documentation

  • Stratix IV Device Handbook: Complete architectural reference and design guidelines
  • Pin-out and Package Information: Detailed FCBGA-1932 connection diagrams
  • Power Estimation Tools: Quartus Prime power analysis utilities
  • Application Notes: High-speed design best practices and signal integrity guidelines

Development Tools

  • Quartus Prime Software: Complete FPGA design suite with synthesis and place-and-route
  • ModelSim Simulator: Advanced verification and debugging capabilities
  • IP Core Library: Pre-verified intellectual property blocks for rapid development

Certification & Compliance

Regulatory Compliance

ECCN Code: 3A001.A.7.A - Export control classification

HTS Code: 8542.39.00.01 - Harmonized tariff schedule

JESD Standards: JESD-30 (S-PBGA-B1932), JESD-609 (e0)

Quality Standards

Manufacturing: Intel's advanced 40nm process technology

Reliability: Commercial temperature grade qualification

Environmental: MSL-3 moisture sensitivity rating

Important Notice: This part is marked as "Not For New Designs" and "Non-RoHS Compliant". Consider newer Stratix series for new projects requiring RoHS compliance.

Frequently Asked Questions

What is the maximum operating frequency for this FPGA?

The EP4SGX360NF45C4 operates at a maximum clock frequency of 717MHz, making it suitable for high-speed digital signal processing and real-time applications requiring rapid data throughput.

How many logic elements does this device provide?

This FPGA contains 353,600 logic elements organized in 14,144 LABs, providing extensive parallel processing capabilities for complex algorithms and multi-function implementations.

What package type and dimensions are used?

The device uses a 1932-BBGA FCBGA package measuring 45mm × 45mm × 3.8mm, with 1mm ball pitch for high-density surface mount applications.

What is the total on-chip memory capacity?

The FPGA includes 23,105,536 bits (approximately 23MB) of embedded RAM, providing substantial on-chip storage for data buffering and intermediate processing results.

What are the power supply requirements?

The device requires multiple supply voltages: 0.87V~0.93V for core logic, with additional rails at 0.9V, 1.2V, 1.5V, 2.5V, and 3V for different circuit blocks, optimizing power efficiency across functional domains.

Alternative Products & Migration Path

Recommended Alternatives

Current Generation Options
  • Stratix V Series: Enhanced performance with 28nm technology
  • Arria 10 Series: Mid-range alternative with better power efficiency
  • Stratix 10 Series: Latest generation with 14nm FinFET technology
Migration Considerations
  • Pin Compatibility: Review I/O assignments for newer packages
  • Power Requirements: Updated voltage levels in newer series
  • Tool Support: Quartus Prime version compatibility

Market Status & Supply Chain Information

Current Market Status

The EP4SGX360NF45C4 is classified as "Not For New Designs," indicating Intel's transition focus to newer FPGA architectures. Existing inventory remains available for legacy system support and maintenance applications.

Supply Chain Considerations

  • Availability: Limited to existing distributor inventory and authorized channels
  • Lead Times: Extended delivery schedules due to discontinued production status
  • Pricing: Premium pricing expected due to limited supply and legacy status
  • Long-term Support: Consider migration planning for sustained product lifecycles
EP4SGX360NF45C4 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "EP4SGX360NF45C4" in Intel EP4SGX360NF45C4.
  • Part Number
  • Manufacturer
  • Package
  • Description