ITT Cannon, LLC MDM-51SH011F-A174
ITT Cannon, LLC MDM-51SH011F-A174
feed

ITT Cannon, LLC MDM-51SH011F-A174

Manufacturer No:

MDM-51SH011F-A174

Manufacturer:

ITT Cannon, LLC

Utmel No:

1268-MDM-51SH011F-A174

Package:

-

ECAD Model:

Description:

Cable Assembly RG178/U 0.914m 26AWG 51 POS Micro D-Sub SKT Crimp

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MDM-51SH011F-A174 information

Specifications
Documents & Media
Product Details
Product Comparison
ITT Cannon, LLC MDM-51SH011F-A174 technical specifications, attributes, parameters and parts with similar specifications to ITT Cannon, LLC MDM-51SH011F-A174.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Number of Pins
    51
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2006
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    D-Sub
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Contact Style

    The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.

    Socket
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    914mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ITT Cannon, LLC MDM-51SH011F-A174.

Product Description

MDM-51SH011F-A174 D-Sub Cable Assembly by ITT Cannon, LLC

The MDM-51SH011F-A174 is a high-quality D-Sub cable assembly designed and manufactured by ITT Cannon, LLC. This cable assembly is part of the extensive range of cable solutions offered by ITT Cannon, catering to various industrial and commercial applications.

Features

  • Connector Type: The MDM-51SH011F-A174 features a D-Sub connector, known for its reliability and versatility in connecting multiple devices.
  • Contact Style: The contact style is socket, ensuring secure and reliable connections.
  • Gender: The connector is female, making it suitable for applications where a female connector is required.
  • Number of Pins: This cable assembly has 51 pins, providing ample connectivity options for complex systems.
  • Cable Length: The cable length is 914mm (36 inches), offering sufficient reach for most applications without compromising on signal integrity.
  • Termination: The crimp termination method ensures a robust and durable connection.
  • Pbfree Code: The product is Pb-free compliant, adhering to environmental regulations and safety standards.
  • RoHS Status: The MDM-51SH011F-A174 is RoHS compliant, ensuring it meets the requirements for restricting hazardous substances in electrical and electronic equipment.

Applications

  1. Primary Applications:
  2. The MDM-51SH011F-A174 is ideal for use in industrial control systems where reliable data transmission is crucial. Its robust construction and high pin count make it suitable for applications such as industrial automation, robotics, and process control systems.

  3. Secondary Applications:

  4. This cable assembly can also be used in commercial settings such as data centers, server rooms, and other environments where high-density connectivity is required. Additionally, it can be utilized in medical equipment and aerospace industries where reliability and durability are paramount.

Alternative Parts

For those seeking alternative parts with similar specifications:

  • Alternative Part 1: The MDM-51SH011F-A174 can be compared to other D-Sub cable assemblies from ITT Cannon like the MDM-51SH011F-A175. These alternatives offer similar features but may vary slightly in terms of cable length or termination method.

Embedded Modules

The MDM-51SH011F-A174 is commonly used in various embedded modules and systems:

  • Embedded Module 1: It is often integrated into industrial control units (ICUs) and programmable logic controllers (PLCs).
  • Embedded Module 2: This cable assembly is also used in data acquisition systems and sensor networks where high-speed data transmission is essential.
  • Embedded Module 3: In addition, it finds application in communication systems such as Ethernet switches and routers due to its high pin count and reliable connectivity.

Summary

The MDM-51SH011F-A174 D-Sub cable assembly by ITT Cannon, LLC offers a reliable and versatile solution for various industrial and commercial applications. With its robust construction, high pin count, and Pb-free compliance, this product ensures consistent performance in demanding environments. Whether used in industrial control systems or commercial settings like data centers, this cable assembly provides reliable connectivity solutions that meet stringent requirements for reliability and durability.

The three parts on the right have similar specifications to ITT Cannon, LLC & MDM-51SH011F-A174.
  • Image
    Part Number
    Manufacturer
    Gender
    Termination
    RoHS Status
    Pbfree Code
    Part Status
    Orientation
    DIN Conformance
    REACH SVHC
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • MDM-51SH011F-A174

    MDM-51SH011F-A174

    Female

    Crimp

    RoHS Compliant

    yes

    Active

    -

    -

    -

    0
    -