KYOCERA NC20M00473MBA
KYOCERA NC20M00473MBA
feed

KYOCERA NC20M00473MBA

Manufacturer No:

NC20M00473MBA

Manufacturer:

KYOCERA

Utmel No:

1406-NC20M00473MBA

Package:

1206 (3216 Metric)

ECAD Model:

Description:

NC20 Series Tolerance:20 % Surface Mount -55°C ~ 150°C 3950K B Value Tolerance:±3% MouseReel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NC20M00473MBA information

Specifications
Product Details
KYOCERA NC20M00473MBA technical specifications, attributes, parameters and parts with similar specifications to KYOCERA NC20M00473MBA.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3216 Metric)
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 150 C
  • Minimum Operating Temperature
    - 55 C
  • Factory Pack QuantityFactory Pack Quantity
    3000
  • Mounting Styles
    PCB Mount
  • Manufacturer
    KYOCERA AVX
  • Brand
    KYOCERA AVX
  • RoHS
    Details
  • Package
    Tape & Reel (TR)
  • Mfr
    KYOCERA AVX
  • Length - Lead Wire
    -
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NC20
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C ~ 150°C
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    20 %
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    47 kOhms
  • Subcategory
    Thermistors
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    240 mW
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    SMD/SMT
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    240 mW
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    NTC Thermistors
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±20%
  • B Value Tolerance

    The "B Value Tolerance" is a parameter used in electronic components, particularly in resistors and thermistors. It refers to the tolerance or variation in the B value of a component, which is a measure of how the resistance of the component changes with temperature. The B value is a constant that characterizes the temperature-resistance relationship of the component. A smaller B Value Tolerance indicates a more precise and consistent temperature-resistance behavior across different components of the same type. Manufacturers specify the B Value Tolerance to ensure that components meet certain performance standards and to help designers select components with the desired temperature characteristics for their applications.

    ±3%
  • B25/85

    The parameter "B25/85" in electronic components refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. Specifically, "B25" refers to the resistance value at 25 degrees Celsius, while "85" refers to the resistance value at 85 degrees Celsius. This parameter is important for understanding how the component will perform under different temperature conditions and is commonly used in the design and specification of electronic circuits.

    3950K
  • B25/50

    The parameter "B25/50" in electronic components typically refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. The "B" value represents the temperature range over which the resistance is being measured, with 25/50 indicating a range from 25 to 50 degrees Celsius. A lower B value indicates a more stable resistance over temperature changes, while a higher B value means the resistance will vary more with temperature. This parameter is important for ensuring the proper functioning and reliability of electronic circuits in different temperature environments.

    -
  • B25/100

    The parameter "B25/100" in electronic components refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. Specifically, "B25/100" means that the resistance value is measured at 25 degrees Celsius and 100 degrees Celsius. The parameter helps designers and engineers understand how the component will perform under different temperature conditions, allowing them to select the appropriate component for their specific application. A lower temperature coefficient value indicates that the resistance of the component is more stable over a range of temperatures.

    -
  • B25/75

    The parameter B25/75 in electronic components refers to the value of the beta (β) parameter of a transistor or a similar device, measured at two different temperatures, specifically 25°C and 75°C. It indicates the current gain of the transistor in the active region of operation at these specified temperatures. This parameter is important for determining the performance of the device under varying thermal conditions and is often used in designing circuits that require stable amplification characteristics. B25/75 helps engineers predict how the current gain may change with temperature, influencing the choice of components for specific applications.

    -
  • B0/50

    The parameter "B0/50" in electronic components typically refers to the temperature coefficient of the component's resistance. It indicates how much the resistance of the component changes with temperature. The "B0" part of the parameter represents the resistance value at a reference temperature, often 25 degrees Celsius, while the "50" part represents the temperature coefficient value. A higher B0/50 value indicates a larger change in resistance with temperature, while a lower value indicates a more stable resistance over temperature variations. It is an important parameter to consider when designing circuits that are sensitive to temperature changes.

    -
  • Resistance in Ohms @ 25°C

    The parameter "Resistance in Ohms @ 25°C" in electronic components refers to the electrical resistance of the component measured in ohms at a temperature of 25 degrees Celsius. Resistance is a fundamental property of electronic components that determines how much they impede the flow of electrical current. The resistance value at 25°C is often provided as a reference point because it can change with temperature variations. Understanding the resistance of a component at a specific temperature is crucial for designing and analyzing electronic circuits to ensure proper functionality and performance.

    47k
  • Product Category

    a particular group of related products.

    NTC Thermistors
0 Similar Products Remaining

NC20M00473MBA Overview

There is a package of a MouseReel in which NTC thermistors can be found. We have included it in the 1206 (3216 Metric) package for your convenience. As a result, NTC thermistors must have a resistance tolerance of ±20% in order to function correctly. NTC thermistors should be set to -55°C ~ 150°C temperature in order to provide reliable performance. In the NTC thermometers, 240 mW is the maximum power setting.

NC20M00473MBA Features

Package/Case: MouseReel
NC20 Series
Operating Temperature: -55°C ~ 150°C
47 kOhms Resistance
Mounting Type: Surface Mount
20 % Tolerance

NC20M00473MBA Applications

There are a lot of KYOCERA
NC20M00473MBA NTC Thermistors applications.


  • Temperature detection for CPU and memory device
  • Temperature compensation for ink-viscosity (Inkjet Printer)
  • Temperature detection of battery cells
  • Temperature compensation of display contrast
  • Temperature compensation of display backlighting (CCFL)
  • Personal Computer and Peripheral Device
  • Personal Computer and Peripheral Device
  • Liquid Crystal Display
  • Temperature measurement and compensation
  • LCD compensation
NC20M00473MBA Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NC20M00473MBA" in KYOCERA NC20M00473MBA.
  • Part Number
  • Manufacturer
  • Package
  • Description