Kyocera International Inc. Electronic Components 046806068000846
Kyocera International Inc. Electronic Components 046806068000846
feed

Kyocera International Inc. Electronic Components 046806068000846

Manufacturer No:

046806068000846

Utmel No:

1406-046806068000846

Package:

-

ECAD Model:

Description:

6806, Kyocera Series FFC, FPC Tape & Reel (TR) 0.020 0.50mm Solder 68 Positions Surface Mount, Right Angle Gold -40°C~85°C 0.5A

Quantity:

Unit Price: $0.874342

Ext Price: $0.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.874342

    $0.87

  • 10

    $0.824851

    $8.25

  • 100

    $0.778162

    $77.82

  • 500

    $0.734115

    $367.06

  • 1000

    $0.692561

    $692.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
046806068000846 information

Specifications
Documents & Media
Product Details
Kyocera International Inc. Electronic Components 046806068000846 technical specifications, attributes, parameters and parts with similar specifications to Kyocera International Inc. Electronic Components 046806068000846 .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, Right Angle
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Plastic
  • Contact Materials
    Copper Alloy
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    50V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    6806, Kyocera
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Number of Positions
    68
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    0.5A
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.020 0.50mm
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Flat Flex Type

    Flat Flex Type refers to a specific configuration of flat flexible cables (FFC) used in electronic components. These cables are designed to provide a compact and flexible interconnection between different parts of electronic devices. The Flat Flex Type is characterized by its thin, flat shape, allowing for space-efficient routing and ease of integration in tight spaces. It is commonly utilized in applications such as LCD displays, medical devices, and automotive electronics, where flexibility and reliability are critical.

    FFC, FPC
  • Cable End Type

    Cable End Type refers to the specific design or configuration of the end of a cable or wire that is used to connect to a device or component. This parameter describes the physical characteristics of the cable end, such as the shape, size, and connector type. Common cable end types include connectors like USB, HDMI, RJ45, and various types of audio connectors. Understanding the cable end type is important for ensuring compatibility and proper connection between devices in electronic systems. It helps in selecting the right cables and connectors to establish secure and reliable connections for data or power transmission.

    Tabbed
  • Locking Feature

    The "Locking Feature" in electronic components refers to a mechanism or design element that helps secure the component in place once it is installed. This feature is commonly found in connectors, switches, and other components that need to remain stable and secure during operation. The locking feature can come in various forms, such as locking tabs, screws, latches, or other mechanisms that prevent the component from becoming loose or dislodged. By incorporating a locking feature, electronic components can ensure reliable connections, prevent accidental disconnection, and enhance overall system stability and performance.

    Flip Lock
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Solder Retention, Zero Insertion Force (ZIF)
  • Height Above Board

    Height Above Board is a parameter that refers to the distance between the bottom surface of an electronic component and the surface of the circuit board on which it is mounted. This measurement is important for determining the clearance and spacing requirements for the component to ensure proper assembly and functionality of the circuit board. It is typically specified in millimeters or inches and is crucial for ensuring that the component fits correctly on the board without interfering with other components or the overall design of the electronic system. Manufacturers provide this information in datasheets to help designers and engineers select the appropriate components for their applications.

    0.069 1.75mm
  • FFC, FCB Thickness

    The parameter "FFC, FCB Thickness" in electronic components refers to the thickness of the Flexible Flat Cable (FFC) or Flexible Circuit Board (FCB) used in electronic devices. FFC and FCB are thin, flat cables or boards that are used to connect various components within electronic devices, providing flexibility and space-saving advantages. The thickness of the FFC or FCB is an important specification as it can impact the overall design, flexibility, and performance of the electronic device. Manufacturers provide this parameter to ensure compatibility and proper functioning of the components within the device.

    0.30mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Kyocera International Inc. Electronic Components 046806068000846 .

046806068000846 Overview

Its mounting type is Surface Mount, Right Angle.Packaging is performed using a Tape & Reel (TR) case.It is part of the 6806, Kyocera Series of products.There is no operating temperature for the device.

046806068000846 Features

6806, Kyocera series

046806068000846 Applications

There are a lot of Kyocera International Inc. Electronic Components
046806068000846 FFC, FPC (Flat Flexible) Connectors applications.


  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers