Lattice Semiconductor LCMXO3D-9400HE-5UTG69ITR
Lattice Semiconductor LCMXO3D-9400HE-5UTG69ITR
feed

Lattice Semiconductor LCMXO3D-9400HE-5UTG69ITR

FPGAs MachXO3D FPGAs

Manufacturer No:

LCMXO3D-9400HE-5UTG69ITR

Utmel No:

1423-LCMXO3D-9400HE-5UTG69ITR

Package:

69-WFBGA, WLCSP

ECAD Model:

Description:

FPGAs MachXO3D Series 69-WFBGA, WLCSP

Quantity:

Unit Price: $34.118527

Ext Price: $34.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $34.118527

    $34.12

  • 10

    $32.187290

    $321.87

  • 100

    $30.365368

    $3,036.54

  • 500

    $28.646573

    $14,323.29

  • 1000

    $27.025069

    $27,025.07

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LCMXO3D-9400HE-5UTG69ITR information

Specifications
Product Details
Lattice Semiconductor LCMXO3D-9400HE-5UTG69ITR technical specifications, attributes, parameters and parts with similar specifications to Lattice Semiconductor LCMXO3D-9400HE-5UTG69ITR.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    69-WFBGA, WLCSP
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    69-WLCSP (5.19x6.22)
  • Number of I/Os
    58
  • Package
    Tape & Reel (TR)
  • Mfr
    Lattice Semiconductor Corporation
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    4000
  • Manufacturer
    Lattice
  • Brand
    Lattice
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 100°C (TJ)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MachXO3D
  • Subcategory
    Programmable Logic ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.14V ~ 1.26V
  • Number of Logic Elements/Cells
    9400
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    442368
  • Number of LABs/CLBs
    1175
  • Product Category

    a particular group of related products.

    FPGA - Field Programmable Gate Array
0 Similar Products Remaining

LCMXO3D-9400HE-5UTG69ITR Overview

The package that contains this software is called 69-WFBGA, WLCSP. In order to construct a fundamental building block, 9400 logic elements/cells are required. Part of the Programmable Logic ICs family, this FPGA part is a programmable gate array. FPGA modules can be attached to development boards using a Surface Mount-connector. This device is powered by a 1.14V ~ 1.26V battery. There are many types of FPGAs in the MachXO3D series, this is one of them. Fpga chips is recommended that the operating temperature be kept wFpga chipshin the range -40°C ~ 100°C (TJ) while the machine is operating. As far as the RAM bits are concerned, this device offers you a total of 442368. 1175 LABs/CLBs are configured on this FPGA. The supplier of the device package is 69-WLCSP (5.19x6.22).

LCMXO3D-9400HE-5UTG69ITR Features

Up to 442368 RAM bits

LCMXO3D-9400HE-5UTG69ITR Applications

There are a lot of Lattice Semiconductor
LCMXO3D-9400HE-5UTG69ITR FPGAs applications.


  • Random logic
  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
  • Aerospace and Defense
  • Medical Electronics