Lattice Semiconductor LFCPNX-100-8BBG484C
Lattice Semiconductor LFCPNX-100-8BBG484C
feed

Lattice Semiconductor LFCPNX-100-8BBG484C

FPGAs CetrusPro™-NX FPGAs

Manufacturer No:

LFCPNX-100-8BBG484C

Utmel No:

1423-LFCPNX-100-8BBG484C

Package:

484-LFBGA

ECAD Model:

Description:

FPGAs CetrusPro™-NX Series 484-LFBGA

Quantity:

Unit Price: $101.434460

Ext Price: $101.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 18

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $101.434460

    $101.43

  • 10

    $95.692887

    $956.93

  • 100

    $90.276308

    $9,027.63

  • 500

    $85.166329

    $42,583.16

  • 1000

    $80.345593

    $80,345.59

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LFCPNX-100-8BBG484C information

Specifications
Product Details
Lattice Semiconductor LFCPNX-100-8BBG484C technical specifications, attributes, parameters and parts with similar specifications to Lattice Semiconductor LFCPNX-100-8BBG484C.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    484-LFBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    484-CABGA (19x19)
  • Number of I/Os
    313
  • Package
    Tray
  • Mfr
    Lattice Semiconductor Corporation
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    84
  • Manufacturer
    Lattice
  • Brand
    Lattice
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 85°C (TJ)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CetrusPro™-NX
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    0.95V ~ 1.05V
  • Number of Logic Elements/Cells
    96000
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    3833856
  • Number of LABs/CLBs
    24000
  • Product Category

    a particular group of related products.

    Lattice
0 Similar Products Remaining

LFCPNX-100-8BBG484C Overview

As part of the 484-LFBGA package, it is included. A fundamental building block consists of 96000 logic elements/cells. With a Surface Mount connector, this FPGA module can be attached to the development board. In order to operate it, it requires a voltage supply of 0.95V ~ 1.05V . It is a type of FPGA that belongs to the CetrusPro™-NX series of FPGAs. Fpga chips is important to maintain the operating temperature wFpga chipshin the range of 0°C ~ 85°C (TJ) when operating the machine. This device has 3833856 RAM bits, which is the number of RAM bits that this device offers. The FPGA consists of 24000 LABs/CLBs. This device package is supplied by 484-CABGA (19x19).

LFCPNX-100-8BBG484C Features

Up to 3833856 RAM bits

LFCPNX-100-8BBG484C Applications

There are a lot of Lattice Semiconductor
LFCPNX-100-8BBG484C FPGAs applications.


  • Bioinformatics
  • Device controllers
  • Software-defined radio
  • Random logic
  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
LFCPNX-100-8BBG484C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LFCPNX-100-8BBG484C" in Lattice Semiconductor LFCPNX-100-8BBG484C.
  • Part Number
  • Manufacturer
  • Package
  • Description