Littelfuse Inc. PX502J2
Littelfuse Inc. PX502J2
feed

Littelfuse Inc. PX502J2

Manufacturer No:

PX502J2

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-PX502J2

Package:

Bead, Epoxy

ECAD Model:

Description:

PX Series 5k Free Hanging 120°C Bulk

Quantity:

Unit Price: $0.923246

Ext Price: $0.92

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 167

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.923246

    $0.92

  • 10

    $0.870987

    $8.71

  • 100

    $0.821686

    $82.17

  • 500

    $0.775175

    $387.59

  • 1000

    $0.731298

    $731.30

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PX502J2 information

Specifications
Documents & Media
Product Details
Littelfuse Inc. PX502J2 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. PX502J2.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Bead, Epoxy
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    120°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PX
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    1.50 38.00mm
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    30mW
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±1°C
  • Resistance in Ω @ 25°C

    The parameter "Resistance in Ω @ 25°C" in electronic components refers to the resistance value of the component measured in ohms at a temperature of 25 degrees Celsius. Resistance is a fundamental property of electronic components that determines how much they impede the flow of electric current. The resistance value at 25°C is often provided as a reference point because it is a standard temperature for many electronic applications. This parameter helps engineers and designers understand how the component will behave in a circuit and allows for accurate calculations of current flow and voltage drop.

    5k
  • B0/50

    The parameter "B0/50" in electronic components typically refers to the temperature coefficient of the component's resistance. It indicates how much the resistance of the component changes with temperature. The "B0" part of the parameter represents the resistance value at a reference temperature, often 25 degrees Celsius, while the "50" part represents the temperature coefficient value. A higher B0/50 value indicates a larger change in resistance with temperature, while a lower value indicates a more stable resistance over temperature variations. It is an important parameter to consider when designing circuits that are sensitive to temperature changes.

    3892K
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. PX502J2.

Product Description: PX502J2 NTC Thermistor

Description

The PX502J2 is a high-precision NTC (Negative Temperature Coefficient) thermistor designed and manufactured by Littelfuse Inc. This temperature sensor is part of the PX series, known for its reliability and accuracy in various temperature measurement applications. The PX502J2 is ROHS3 compliant, ensuring it meets the stringent environmental regulations for electronic components.

Features

  • High Precision: The PX502J2 offers a resistance tolerance of ±1°C, making it suitable for applications requiring precise temperature measurements.
  • Wide Operating Range: With an operating temperature range of up to 120°C, this thermistor can handle a variety of environments.
  • Low Power Consumption: The maximum power consumption is 30mW, making it energy-efficient for battery-powered devices or systems with limited power resources.
  • Compact Design: Available in a bead epoxy package, the PX502J2 is compact and easy to integrate into various designs.
  • Free Hanging Mounting: Designed for free hanging mounting type, this thermistor can be easily placed in different orientations without compromising its performance.

Applications

  1. Primary Applications:
  2. Industrial Temperature Monitoring: The PX502J2 is ideal for monitoring temperatures in industrial settings such as machinery, HVAC systems, and manufacturing processes.
  3. Automotive Systems: Its high precision and wide operating range make it suitable for automotive applications like engine management systems and climate control systems.
  4. Medical Devices: The PX502J2 can be used in medical devices such as temperature probes and monitoring equipment.

  5. Secondary Applications:

  6. Consumer Electronics: It can be used in consumer electronics like smart home devices, refrigerators, and air conditioners.
  7. Aerospace: Due to its high precision and reliability, the PX502J2 can also be used in aerospace applications where accurate temperature measurement is crucial.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - PX501J2: This part has a slightly different resistance value but shares similar features with the PX502J2. - PX503J2: This part offers a slightly higher resistance value but maintains the same precision and operating range.

Embedded Modules

The PX502J2 NTC thermistor is commonly used in various embedded modules designed for temperature measurement applications: - Microcontroller Boards: Many microcontroller boards include this thermistor as part of their temperature sensing capabilities. - Single-Chip Microcontrollers (SCMCs): Some SCMCs integrate the PX502J2 or similar NTC thermistors for built-in temperature monitoring. - IoT Devices: Internet of Things (IoT) devices often utilize this thermistor to monitor ambient temperatures or internal component temperatures.

Summary

The PX502J2 NTC thermistor from Littelfuse Inc. is a reliable and accurate temperature sensor suitable for a wide range of applications requiring precise temperature measurements. Its compact design, low power consumption, and high precision make it an excellent choice for both primary and secondary applications across various industries.

PX502J2 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "PX502J2" in Littelfuse Inc. PX502J2.
  • Part Number
  • Manufacturer
  • Package
  • Description