Littelfuse Inc. USP3121
Littelfuse Inc. USP3121
feed

Littelfuse Inc. USP3121

Manufacturer No:

USP3121

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-USP3121

Package:

Cylindrical Probe Assembly

Datasheet:

USP3121 Drawing

ECAD Model:

Description:

USP Series 10k Chassis Mount Bulk

Quantity:

Unit Price: $6.924062

Ext Price: $6.92

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 36

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.924062

    $6.92

  • 10

    $6.532134

    $65.32

  • 100

    $6.162391

    $616.24

  • 500

    $5.813576

    $2,906.79

  • 1000

    $5.484506

    $5,484.51

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
USP3121 information

Specifications
Documents & Media
Product Details
Littelfuse Inc. USP3121 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. USP3121.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cylindrical Probe Assembly
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    USP
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±5%
  • Resistance in Ω @ 25°C

    The parameter "Resistance in Ω @ 25°C" in electronic components refers to the resistance value of the component measured in ohms at a temperature of 25 degrees Celsius. Resistance is a fundamental property of electronic components that determines how much they impede the flow of electric current. The resistance value at 25°C is often provided as a reference point because it is a standard temperature for many electronic applications. This parameter helps engineers and designers understand how the component will behave in a circuit and allows for accurate calculations of current flow and voltage drop.

    10k
  • B0/50

    The parameter "B0/50" in electronic components typically refers to the temperature coefficient of the component's resistance. It indicates how much the resistance of the component changes with temperature. The "B0" part of the parameter represents the resistance value at a reference temperature, often 25 degrees Celsius, while the "50" part represents the temperature coefficient value. A higher B0/50 value indicates a larger change in resistance with temperature, while a lower value indicates a more stable resistance over temperature variations. It is an important parameter to consider when designing circuits that are sensitive to temperature changes.

    3892K
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. USP3121.

Product Description: USP3121 NTC Thermistor by Littelfuse Inc.

Description

The USP3121 is a high-quality NTC (Negative Temperature Coefficient) thermistor designed and manufactured by Littelfuse Inc. This cylindrical probe assembly is specifically engineered for precise temperature measurement in various industrial applications. The USP3121 offers reliable performance and robust construction, making it an ideal choice for demanding environments.

Features

  • High Accuracy: The USP3121 features a resistance tolerance of ±5%, ensuring accurate temperature readings.
  • Robust Construction: The cylindrical probe assembly is designed for chassis mount applications, providing a secure and durable installation.
  • Wide Operating Range: With a resistance value of 10kΩ at 25°C, this thermistor is suitable for a broad range of temperature monitoring tasks.
  • Compliance: The USP3121 is ROHS3 compliant, adhering to the latest environmental regulations.
  • Moisture Resistance: With a moisture sensitivity level (MSL) of 1, this thermistor can be used in applications where moisture is present without compromising its performance.

Applications

  1. Primary Applications:
  2. Industrial temperature monitoring systems
  3. Automotive temperature sensors
  4. HVAC systems

  5. Secondary Applications:

  6. Medical equipment temperature control
  7. Laboratory instrumentation
  8. Consumer electronics thermal management

Alternative Parts

For those seeking alternative parts or substitutes for the USP3121, consider the following options: - USP3122: Offers similar specifications but with slightly different resistance values. - USP3123: Provides a higher resistance tolerance but maintains similar accuracy.

Embedded Modules

The USP3121 NTC thermistor is commonly used in various embedded modules designed for temperature sensing applications: - Industrial control systems - Automotive electronics - IoT devices

Additional Information

Factory Lead Time: 14 weeks Packaging: Bulk packaging ensures easy handling and storage. Part Status: Active, indicating that this product is currently available and supported by Littelfuse Inc.

The USP3121 NTC thermistor from Littelfuse Inc. is a reliable and accurate solution for temperature measurement in a wide range of industrial and commercial applications. Its robust construction and compliance with ROHS3 regulations make it an excellent choice for demanding environments.