Melexis MLX90372GVS-ACE-303-SP
Melexis MLX90372GVS-ACE-303-SP
feed

Melexis MLX90372GVS-ACE-303-SP

Manufacturer No:

MLX90372GVS-ACE-303-SP

Manufacturer:

Melexis

Utmel No:

1576-MLX90372GVS-ACE-303-SP

Package:

DMP-4

ECAD Model:

Description:

MLX90372 Series For Measuring Linear, Rotary Position PC Pin External Magnet, Not Included -40°C ~ 160°C SENT 4.5V ~ 5.5V ±1° 0° ~ 360°, Continuous Programmable DMP-4

Quantity:

Unit Price: $5.258000

Ext Price: $5.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 22

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.258000

    $5.26

  • 10

    $4.960377

    $49.60

  • 100

    $4.679601

    $467.96

  • 500

    $4.414718

    $2,207.36

  • 1000

    $4.164828

    $4,164.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MLX90372GVS-ACE-303-SP information

Specifications
Product Details
Melexis MLX90372GVS-ACE-303-SP technical specifications, attributes, parameters and parts with similar specifications to Melexis MLX90372GVS-ACE-303-SP.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    DMP-4
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    4-DMP
  • Shipping Restrictions
    This product may require additional documentation to export from the United States.
  • RoHS
    Details
  • Supply Voltage-Min
    4.5 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 160 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    Through Hole
  • Qualification
    AEC-Q100
  • Factory Pack QuantityFactory Pack Quantity
    80
  • Package
    Tube
  • Mfr
    Melexis Technologies NV
  • Product Status
    Active
  • Supply Voltage-Max
    5.5 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MLX90372
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 160°C
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    Hall Effect
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V ~ 5.5V
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    SENT
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pin
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    External Magnet, Not Included
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    PWM
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    9 mA
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    90 mA
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    12 bit
  • Linearity

    In electronic components, linearity refers to the relationship between the input and output signals of the component. A component is said to be linear if its output is directly proportional to its input over a specified range. In other words, when the input signal changes, the output signal changes in a consistent and predictable manner without introducing distortion or non-linear effects.Linearity is an important parameter in electronic components such as amplifiers, filters, and sensors, as it determines the accuracy and fidelity of signal processing. Non-linearities in components can lead to signal distortion, harmonic generation, and other undesirable effects that can degrade the performance of electronic systems.Engineers often characterize the linearity of components by measuring parameters such as gain error, harmonic distortion, and intermodulation distortion. By ensuring that components exhibit good linearity characteristics, designers can create electronic systems that accurately process signals and faithfully reproduce the desired output.

    ±1°
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    -
  • For Measuring

    The parameter "For Measuring" in electronic components refers to the specific characteristics or properties of the component that can be measured to determine its performance, functionality, or quality. These parameters are essential for evaluating the behavior of the component in a circuit and ensuring that it meets the required specifications.Common parameters for measuring electronic components include resistance, capacitance, inductance, voltage, current, frequency, temperature coefficient, and power rating. These measurements help engineers and technicians understand how the component will interact with other elements in a circuit and whether it will perform as expected.Accurate measurement of these parameters is crucial for designing and troubleshooting electronic circuits, as deviations from the specified values can lead to malfunctions or failures. Various testing equipment such as multimeters, oscilloscopes, and signal generators are used to measure these parameters accurately.

    Linear, Rotary Position
  • Output Signal

    signal that comes out of an electronic system. output. signal, signaling, sign - any nonverbal action or gesture that encodes a message; "signals from the boat suddenly stopped" printout - the output of a computer in printed form.

    Programmable
  • Rotation Angle - Electrical, Mechanical

    The parameter "Rotation Angle - Electrical, Mechanical" in electronic components refers to the maximum angle through which a component can be rotated during installation or operation without causing any damage or affecting its performance. This parameter is important for components such as potentiometers, switches, connectors, and other devices that may need to be rotated for adjustment or positioning purposes. The electrical rotation angle specifies the maximum angle at which the electrical connections can be rotated without causing any electrical issues, while the mechanical rotation angle refers to the maximum physical rotation that the component can withstand without breaking or malfunctioning. It is crucial to adhere to the specified rotation angles to ensure the proper functioning and longevity of the electronic component.

    0° ~ 360°, Continuous
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Position Sensors
  • Linear Range

    The range of concentrations where the signals are directly proportional to the concentration of the analyte in the sample.

    -
0 Similar Products Remaining

MLX90372GVS-ACE-303-SP Overview

To prevent damage to the linear position measuring sensors, they are packaged in DMP-4 packages. It is recommended that linear position measuring sensors carry 90 mA current in order to function normally.

MLX90372GVS-ACE-303-SP Features

Supply Voltage: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 160°C
MLX90372 Series
Package / Case: DMP-4
Mounting Type: Through Hole
Linear Range: -
Resistance Tolerance: -

MLX90372GVS-ACE-303-SP Applications

There are a lot of Melexis
MLX90372GVS-ACE-303-SP Angle & Linear Position Measuring Sensors applications.


  • Electric meters (anti tampering)
  • Volume control on audio equipment
  • Motion controllers
  • Dishwasher control systems
  • Automotive temperature range
  • Robotic joint position detection
  • Industrial motor position control
  • Medical robots and fitness equipment
  • Absolute Rotary Position Sensor
  • Steering Wheel Position Sensor
MLX90372GVS-ACE-303-SP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MLX90372GVS-ACE-303-SP" in Melexis MLX90372GVS-ACE-303-SP.
  • Part Number
  • Manufacturer
  • Package
  • Description