Melexis Technologies NV MLX90251EVA-FAA-300-SP
Melexis Technologies NV MLX90251EVA-FAA-300-SP
feed

Melexis Technologies NV MLX90251EVA-FAA-300-SP

Manufacturer No:

MLX90251EVA-FAA-300-SP

Utmel No:

1576-MLX90251EVA-FAA-300-SP

Package:

4-SSIP Module

Datasheet:

MLX90251

ECAD Model:

Description:

SENSOR HALL EFFECT ANALOG 4SIP

Quantity:

Unit Price: $4.584547

Ext Price: $4.58

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.584547

    $4.58

  • 10

    $4.325044

    $43.25

  • 100

    $4.080231

    $408.02

  • 500

    $3.849274

    $1,924.64

  • 1000

    $3.631391

    $3,631.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MLX90251EVA-FAA-300-SP information

Specifications
Documents & Media
Product Details
Melexis Technologies NV MLX90251EVA-FAA-300-SP technical specifications, attributes, parameters and parts with similar specifications to Melexis Technologies NV MLX90251EVA-FAA-300-SP.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SSIP Module
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    4-SIP
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V~5.5V
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    9mA
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Analog Voltage
  • Axis

    In electronic components, the parameter "Axis" typically refers to the orientation or direction along which a specific characteristic or measurement is being considered. For example, in a sensor or accelerometer, the axis may indicate the direction in which the device is measuring acceleration. In a motor or actuator, the axis may refer to the direction of movement or rotation.Understanding the axis of a component is crucial for proper installation, calibration, and operation. It helps in determining how the component will interact with other parts of a system and how its performance can be optimized. Different components may have multiple axes to consider, especially in complex systems where movement or measurements occur in multiple directions.Overall, the axis parameter provides important information about the spatial orientation or directionality of an electronic component, guiding engineers and technicians in effectively utilizing the component within a larger system.

    Single
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Programmable, Temperature Compensated
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Melexis Technologies NV MLX90251EVA-FAA-300-SP.

Product Description: MLX90251EVA-FAA-300-SP Magnetic Sensor

Description

The MLX90251EVA-FAA-300-SP is a high-performance, programmable magnetic sensor designed by Melexis Technologies NV. This single-axis magnetic sensor is part of the company's extensive range of magnetic sensors and compass ICs, catering to various applications requiring precise magnetic field detection. The sensor's compact 4-SSIP module makes it ideal for integration into a wide range of electronic devices.

Features

  • Programmable: The MLX90251EVA-FAA-300-SP offers programmable functionality, allowing users to customize the sensor's settings according to their specific requirements.
  • Temperature Compensated: This feature ensures that the sensor's performance remains stable across a wide range of operating temperatures, from -40°C to 85°C.
  • Analog Voltage Output: The sensor provides an analog voltage output, making it compatible with a variety of analog-to-digital converters (ADCs) and other analog processing systems.

Applications

  1. Primary Applications:
  2. Automotive Systems: The MLX90251EVA-FAA-300-SP is particularly useful in automotive applications such as electronic compasses, parking sensors, and other vehicle navigation systems.
  3. Industrial Automation: It can be used in industrial automation for detecting magnetic fields in machinery and equipment.
  4. Consumer Electronics: This sensor is also suitable for consumer electronics like smart home devices and wearable technology.

  5. Secondary Applications:

  6. Robotics and IoT Devices: The sensor's programmability and temperature compensation make it a good fit for robotics and IoT devices that require precise magnetic field detection.
  7. Medical Equipment: It can be used in medical equipment such as MRI machines or other diagnostic tools where precise magnetic field measurement is crucial.

Alternative Parts

If the MLX90251EVA-FAA-300-SP is not available or if you need an alternative solution, consider the following options: - MLX90251EVA-FAA-200-SP: This variant has similar features but operates at a lower supply voltage range (3.5V~4.5V). - MLX90301EVA-FAA-300-SP: This alternative offers dual-axis magnetic sensing capabilities, making it suitable for applications requiring both X and Y-axis measurements.

Embedded Modules

The MLX90251EVA-FAA-300-SP is often used in various embedded modules designed for specific applications: - Automotive Navigation Systems: Integrated into automotive navigation systems to provide accurate compass readings. - Industrial Control Systems: Used in industrial control systems for detecting magnetic fields in machinery. - Wearable Technology: Embedded in wearable technology devices such as smartwatches and fitness trackers.

The MLX90251EVA-FAA-300-SP is an active product with a RoHS compliant status, ensuring environmental sustainability. With a factory lead time of two weeks and an unlimited moisture sensitivity level (MSL 1), it is readily available for integration into your next project.

MLX90251EVA-FAA-300-SP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MLX90251EVA-FAA-300-SP" in Melexis Technologies NV MLX90251EVA-FAA-300-SP.
  • Part Number
  • Manufacturer
  • Package
  • Description