Microchip A14V25A-VQ100C
Microchip A14V25A-VQ100C
feed

Microchip A14V25A-VQ100C

FPGAs FPGAs

Manufacturer No:

A14V25A-VQ100C

Manufacturer:

Microchip

Utmel No:

1610-A14V25A-VQ100C

Package:

-

ECAD Model:

Description:

FPGAs
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
A14V25A-VQ100C information

Specifications
Product Details
Microchip A14V25A-VQ100C technical specifications, attributes, parameters and parts with similar specifications to Microchip A14V25A-VQ100C.
  • Type
    Parameter
  • Manufacturer Part Number
    OHB80J6E20
  • Handle Length
    3.15
  • Manufacturer
    ABB
  • Color
    Black
  • Handle Type

    Handle Type in electronic components refers to the design and structure of the handle or grip that is used to hold or manipulate the component. The handle type can vary depending on the specific component and its intended use. It may include features such as ergonomic design for comfortable handling, anti-slip materials for better grip, and specific shapes or sizes to facilitate easy installation or removal. The handle type is an important consideration in the overall usability and functionality of the electronic component, ensuring safe and efficient handling during assembly, maintenance, or operation.

    Pistol Handle
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining

A14V25A-VQ100C Overview


A14V25A-VQ100C Features


A14V25A-VQ100C Applications

There are a lot of Microchip
A14V25A-VQ100C FPGAs applications.


  • Device controllers
  • Software-defined radio
  • Random logic
  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
A14V25A-VQ100C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "A14V25A-VQ100C" in Microchip A14V25A-VQ100C.
  • Part Number
  • Manufacturer
  • Package
  • Description