Microchip Technology M1A3P600L-1FG484
Microchip Technology M1A3P600L-1FG484
feed

Microchip Technology M1A3P600L-1FG484

FPGAs M1A3P600L FPGAs

Manufacturer No:

M1A3P600L-1FG484

Utmel No:

1610-M1A3P600L-1FG484

Package:

FBGA

ECAD Model:

Description:

1.2 V V FPGAs M1A3P600L Series FBGA 1 mm mm

Quantity:

Unit Price: $138.226702

Ext Price: $138.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2362

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $138.226702

    $138.23

  • 10

    $130.402549

    $1,304.03

  • 100

    $123.021273

    $12,302.13

  • 500

    $116.057804

    $58,028.90

  • 1000

    $109.488495

    $109,488.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M1A3P600L-1FG484 information

Specifications
Product Details
Microchip Technology M1A3P600L-1FG484 technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology M1A3P600L-1FG484.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    FBGA
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    484-FPBGA (23x23)
  • Number of Terminals
    484
  • Unit Weight
    0.014110 oz
  • Tradename
    ProASIC3
  • Factory Pack QuantityFactory Pack Quantity
    60
  • Moisture Sensitive
    Yes
  • Maximum Operating Frequency
    892.86 MHz
  • Mounting Styles
    SMD/SMT
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • Minimum Operating Temperature
    0 C
  • Supply Voltage-Min
    1.14 V
  • Number of I/Os
    235 I/O
  • RoHS
    N
  • Shipping Restrictions
    This product may require additional documentation to export from the United States.
  • Supply Voltage-Max
    1.26 V
  • Package
    Tray
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    M1A3P600
  • Mfr
    Microchip Technology
  • Product Status
    Active
  • Package Description
    23 X 23 MM, 2.23 MM HEIGHT, 1 MM PITCH, FBGA-484
  • Package Style
    GRID ARRAY
  • Moisture Sensitivity Levels
    3
  • Package Body Material
    PLASTIC/EPOXY
  • Package Equivalence Code
    BGA484,22X22,40
  • Supply Voltage-Nom
    1.2 V
  • Reflow Temperature-Max (s)
    30
  • Operating Temperature-Max
    70 °C
  • Rohs Code
    No
  • Manufacturer Part Number
    M1A3P600L-1FG484
  • Clock Frequency-Max
    350 MHz
  • Package Code
    BGA
  • Package Shape
    SQUARE
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    MICROSEMI CORP
  • Risk Rank
    5.23
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    M1A3P600L
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 85°C (TJ)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    TIN LEAD
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    CMOS
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.14V ~ 1.575V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    225
  • Terminal Pitch

    The center distance from one pole to the next.

    1 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B484
  • Number of Outputs
    235
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.2 V
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    1.5/3.3 V
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    COMMERCIAL
  • Number of Inputs
    235
  • Organization

    In the context of electronic components, the parameter "Organization" typically refers to the arrangement or structure of the internal components within a device or system. It can describe how various elements such as transistors, resistors, capacitors, and other components are physically arranged and interconnected on a circuit board or within a semiconductor chip.The organization of electronic components plays a crucial role in determining the functionality, performance, and efficiency of a device. It can impact factors such as signal propagation, power consumption, thermal management, and overall system complexity. Engineers carefully design the organization of components to optimize the operation of electronic devices and ensure reliable performance.Different types of electronic components may have specific organizational requirements based on the intended application and design considerations. For example, integrated circuits may have a highly compact and intricate organization to maximize functionality within a small footprint, while larger electronic systems may have a more modular and distributed organization to facilitate maintenance and scalability.

    13824 CLBS, 600000 GATES
  • Seated Height-Max

    Seated Height-Max in electronic components refers to the maximum height at which a component can be comfortably installed or operated when a user is seated. It is particularly relevant in designs involving ergonomic considerations, where the placement of controls, displays, or other interfaces must accommodate users in seated positions. This parameter ensures accessibility and usability, preventing strain or discomfort during operation.

    2.44 mm
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    110592
  • Number of Gates

    The number of gates per IC varies depending on the number of inputs per gate. Two?input gates are common, but if only a single input is required, such as in the 744 NOT(or inverter) gates, a 14 pin IC can accommodate 6 (or Hex) gates.

    600000
  • Speed Grade

    Speed grade is a specification in electronic components that indicates the maximum operating speed at which the component can reliably function. It is commonly used for integrated circuits, particularly in digital logic devices and programmable logic devices. The speed grade is typically denoted by a number or letter code that correlates to the maximum frequency or propagation delay of the device, influencing its performance in high-speed applications. Components with higher speed grades are capable of faster processing and lower signal delay compared to those with lower grades.

    1
  • Number of CLBs
    13824
  • Number of Logic Cells

    An FPGA contains a large number of logic cells. Each logic cell can be configured to implement a certain set of functions. Each logic cell has a fixed number of inputs and outputs. Flip-flop can be incorporated into a multiplexer-based logic module to implement sequential logic.

    13824
  • Number of Equivalent Gates
    600000
  • Width
    23 mm
  • Length
    23 mm
  • Height
    1.73 mm
0 Similar Products Remaining

M1A3P600L-1FG484 Overview

There is a FBGA package that includes this component. FIELD PROGRAMMABLE GATE ARRAY is the component of this type of FPGA. The Surface Mount-slot on the development board allows you to attach the FPGA module. A supply voltage of 1.14V ~ 1.575V is needed in order for fpga chips to operate. As part of the M1A3P600L series of FPGAs, it is a type of FPGA. While operating, the operating temperature should be kept within a range of 0°C ~ 85°C (TJ). The device has 235 outputs that are integrated into it. As a space-saving measure, this FPGA model is contained within Tray. There are 110592 RAM bits that are available with this device. Designers can fully utilize its flexibility with 1.2 V supply voltage. Power is provided by a 1.5/3.3 V battery that is included with the device. There are 600000 gates that make up its basic building block. There are 13824 CLBs that make up the architecture of the system. For the building block, it incorporates 13824 logic cells that are used to make it work. There is a device package provided by 484-FPBGA (23x23) as its supplier. 600000 equivalent gates are used to implement the design in the FPGA. A total of 484 terminals are used for configuring the system.

M1A3P600L-1FG484 Features

Up to 110592 RAM bits

M1A3P600L-1FG484 Applications

There are a lot of Microchip Technology
M1A3P600L-1FG484 FPGAs applications.


  • Device controllers
  • Software-defined radio
  • Random logic
  • ASIC prototyping
  • Medical imaging
  • Computer hardware emulation
  • Integrating multiple SPLDs
  • Voice recognition
  • Cryptography
  • Filtering and communication encoding
M1A3P600L-1FG484 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "M1A3P600L-1FG484" in Microchip Technology M1A3P600L-1FG484.
  • Part Number
  • Manufacturer
  • Package
  • Description