Micro-Measurements (Division of Vishay Precision Group) MMF404391
Micro-Measurements (Division of Vishay Precision Group) MMF404391
feed

Micro-Measurements (Division of Vishay Precision Group) MMF404391

Manufacturer No:

MMF404391

Utmel No:

2668-MMF404391

Package:

-

ECAD Model:

Description:

GAGE EA-06-062TVA-350/E SHEAR

Quantity:

Unit Price: $141.103962

Ext Price: $141.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2254

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $141.103962

    $141.10

  • 10

    $133.116945

    $1,331.17

  • 100

    $125.582024

    $12,558.20

  • 500

    $118.473607

    $59,236.80

  • 1000

    $111.767554

    $111,767.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MMF404391 information

Specifications
Micro-Measurements (Division of Vishay Precision Group) MMF404391 technical specifications, attributes, parameters and parts with similar specifications to Micro-Measurements (Division of Vishay Precision Group) MMF404391.
  • Type
    Parameter
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -100~350°F -75°C~175°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EA
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    350Ohms
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±0.2%
  • Pattern Type

    Pattern Type in electronic components refers to the specific arrangement and design of conductive pathways and pads on a printed circuit board. It defines the layout used for the interconnection of components and influences aspects such as signal integrity, manufacturability, and thermal performance. Different pattern types can affect the performance characteristics of the circuit, including impedance and frequency response. Selecting the appropriate pattern type is crucial for optimizing the functionality and reliability of the electronic device.

    Shear/Torque
  • Strain Range

    The "Strain Range" parameter in electronic components refers to the maximum amount of mechanical strain or deformation that the component can withstand without experiencing permanent damage or failure. This parameter is important in applications where the component may be subjected to physical stress, such as bending, stretching, or compression. Exceeding the specified strain range can lead to changes in the component's electrical properties, mechanical integrity, or overall performance. Manufacturers typically provide this information to help users understand the limitations and ensure proper handling and installation of the component to prevent premature failure.

    ±3%
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    0.27 6.9mm
  • Width - Overall

    Width - Overall refers to the total horizontal dimension of an electronic component when viewed from the front or side. It represents the maximum width of the component, which can affect board layout and spacing during design. This measurement is crucial for ensuring compatibility with enclosures, mounting, and other components in an electronic assembly.

    0.21 5.3mm
  • Length - Active

    Length - Active refers to the physical length of a conductive path in an electronic component that is actively involved in signal transmission. It indicates the portion of the trace or wire that is used for electrical conduction, excluding any inactive or unused sections. This parameter is crucial in determining aspects like signal integrity, delay, and overall performance in high-frequency applications. Understanding the Length - Active helps engineers design more efficient circuits by optimizing layout and minimizing unwanted effects such as crosstalk and impedance mismatches.

    0.062 1.57mm per section
  • Width - Active

    Width - Active refers to the effective width of an active component in a circuit, typically defined in terms of the conducting path or channel. It represents the area where current flows in devices like transistors and diodes, influencing the device's electrical characteristics, such as current handling and switching speed. This parameter is crucial in the design and performance analysis of electronic components, affecting their efficiency and thermal behavior.

    0.055 1.40mm per section
  • Length - Overall Pattern

    Length - Overall Pattern is a parameter used in electronic components to describe the total length of a specific pattern or feature on a component. This measurement is important for ensuring proper alignment and functionality of the component within a circuit or system. It helps determine the physical dimensions and layout of the component, which can impact its performance and compatibility with other components. Manufacturers often provide this specification to assist engineers and designers in accurately integrating the component into their designs.

    0.175 4.45mm
  • Width - Overall Pattern

    The parameter "Width - Overall Pattern" in electronic components refers to the total width of the component's physical outline as specified in its packaging or footprint. It is an important dimension that influences the component's compatibility with circuit board layouts and the spacing required between adjacent components. This measurement is critical for ensuring proper alignment and fit in electronic assemblies.

    0.115 2.92mm
0 Similar Products Remaining