Molex 2138641635
Molex 2138641635
feed

Molex 2138641635

Manufacturer No:

2138641635

Manufacturer:

Molex

Utmel No:

1657-2138641635

Package:

Ring Lug

ECAD Model:

Description:

213864 Series 10k Free Hanging -40°C~150°C 3964K

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2138641635 information

Specifications
Documents & Media
Product Details
Molex 2138641635 technical specifications, attributes, parameters and parts with similar specifications to Molex 2138641635.
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Ring Lug
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    213864
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    5.91 150.00mm
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    100mW
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ±1%
  • Resistance in Ω @ 25°C

    The parameter "Resistance in Ω @ 25°C" in electronic components refers to the resistance value of the component measured in ohms at a temperature of 25 degrees Celsius. Resistance is a fundamental property of electronic components that determines how much they impede the flow of electric current. The resistance value at 25°C is often provided as a reference point because it is a standard temperature for many electronic applications. This parameter helps engineers and designers understand how the component will behave in a circuit and allows for accurate calculations of current flow and voltage drop.

    10k
  • B25/85

    The parameter "B25/85" in electronic components refers to the temperature coefficient of resistance. It indicates how the resistance of the component changes with temperature. Specifically, "B25" refers to the resistance value at 25 degrees Celsius, while "85" refers to the resistance value at 85 degrees Celsius. This parameter is important for understanding how the component will perform under different temperature conditions and is commonly used in the design and specification of electronic circuits.

    3964K
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Molex 2138641635.

Product Description

2138641635 - Molex NTC Thermistor

The Molex 2138641635 is a high-precision NTC (Negative Temperature Coefficient) thermistor designed for accurate temperature measurement in a wide range of applications. This device operates within the temperature range of -40°C to 150°C, making it suitable for various industrial and commercial environments.

Features

  • High Accuracy: The thermistor offers a resistance tolerance of ±1%, ensuring reliable and precise temperature readings.
  • Wide Operating Range: Capable of operating between -40°C and 150°C, making it versatile for diverse applications.
  • Low Power Consumption: With a maximum power consumption of 100mW, this thermistor is energy-efficient and suitable for battery-powered devices.
  • Compliance with RoHS3: Meets the requirements of RoHS3 (Restriction of Hazardous Substances), ensuring environmental sustainability.
  • Free Hanging Mounting: Designed for free hanging mounting type, providing flexibility in installation options.

Applications

  1. Primary Applications:
  2. Industrial Temperature Monitoring: Ideal for monitoring temperatures in machinery, equipment, and processes.
  3. Automotive Systems: Used in automotive systems for temperature control and monitoring.
  4. Medical Devices: Suitable for medical devices requiring precise temperature control.

  5. Secondary Applications:

  6. Consumer Electronics: Used in consumer electronics such as laptops, smartphones, and gaming consoles.
  7. HVAC Systems: Can be used in heating, ventilation, and air conditioning systems for temperature sensing.

Alternative Parts

  • 2138641636: This part number is an alternative version with slightly different specifications but similar functionality.
  • 2138641637: Another alternative part with minor variations in resistance tolerance or operating conditions.

Embedded Modules

The Molex 2138641635 NTC thermistor is commonly used in various embedded modules designed for temperature sensing applications:

  • Microcontroller Boards: Often integrated into microcontroller boards like Arduino or Raspberry Pi for IoT projects.
  • Industrial Control Systems: Used in industrial control systems such as PLCs (Programmable Logic Controllers) for process monitoring.
  • Automotive Control Units: Embedded in automotive control units for temperature monitoring and control functions.

Summary

The Molex 2138641635 NTC thermistor offers a robust solution for temperature measurement across various industries. Its high accuracy, wide operating range, low power consumption, and compliance with environmental regulations make it an excellent choice for both primary and secondary applications. Its versatility in mounting options and compatibility with multiple embedded modules further enhance its utility in diverse technological settings.

2138641635 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2138641635" in Molex 2138641635.
  • Part Number
  • Manufacturer
  • Package
  • Description