Murata Electronics DLW5BTZ101TQ2L
Murata Electronics DLW5BTZ101TQ2L
feed

Murata Electronics DLW5BTZ101TQ2L

Manufacturer No:

DLW5BTZ101TQ2L

Manufacturer:

Murata Electronics

Utmel No:

1685-DLW5BTZ101TQ2L

Package:

-

ECAD Model:

Description:

CMC SMD

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33950

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DLW5BTZ101TQ2L information

Specifications
Documents & Media
Product Details
Murata Electronics DLW5BTZ101TQ2L technical specifications, attributes, parameters and parts with similar specifications to Murata Electronics DLW5BTZ101TQ2L.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    IN PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Murata Electronics DLW5BTZ101TQ2L.

Product Description:

The DLW5BTZ101TQ2L is a high-performance Common Mode Choke (CMC) designed and manufactured by Murata Electronics. This CMC is part of the company's extensive range of filters, specifically designed to provide excellent common mode noise rejection and isolation in various electronic systems.

Features:

  • High-frequency performance with a frequency range of up to 1 GHz
  • High common mode rejection ratio (CMRR) for effective noise rejection
  • Low DC resistance (Rdc) for minimal power loss
  • Compact design with a small footprint, making it ideal for space-constrained applications
  • Available in a Tape & Reel (TR) packaging for easy automation and assembly

Applications:

  • Primary Applications:
    • High-speed data transmission systems, such as Ethernet and USB
    • Audio and video equipment, including amplifiers and receivers
    • Medical devices and equipment, requiring high isolation and noise rejection
  • Secondary Applications:
    • Industrial control systems and automation equipment
    • Automotive electronics, including infotainment and navigation systems
    • Aerospace and defense systems, requiring high-reliability and high-performance components

Alternative Parts:

  • DLW5BTZ102TQ2L: Similar CMC with a slightly different frequency response
  • DLW5BTZ103TQ2L: Higher-power version of the DLW5BTZ101TQ2L

Embedded Modules:

  • The DLW5BTZ101TQ2L is used in various embedded modules, including:
    • Murata's own range of power supply modules
    • Custom-designed modules for specific industrial and automotive applications

FAQs:

Q: What is the typical lead time for this product? A: The typical lead time for the DLW5BTZ101TQ2L is 8 weeks.

Q: Is this product RoHS compliant? A: No, the DLW5BTZ101TQ2L is not RoHS compliant. However, Murata Electronics offers RoHS-compliant alternatives for customers requiring environmentally friendly products.

Q: Can I request a sample of this product? A: Yes, samples of the DLW5BTZ101TQ2L are available upon request. Please contact Murata Electronics' sales team for more information.

Q: What is the recommended operating temperature range for this product? A: The recommended operating temperature range for the DLW5BTZ101TQ2L is -40°C to 85°C.

Q: Can I use this product in a high-reliability application? A: Yes, the DLW5BTZ101TQ2L is designed and manufactured to meet high-reliability standards, making it suitable for use in critical applications.

DLW5BTZ101TQ2L Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "DLW5BTZ101TQ2L" in Murata Electronics DLW5BTZ101TQ2L.
  • Part Number
  • Manufacturer
  • Package
  • Description