Murata Power Solutions Inc. 78601/2JC
Murata Power Solutions Inc. 78601/2JC
feed

Murata Power Solutions Inc. 78601/2JC

Manufacturer No:

78601/2JC

Utmel No:

1685-78601/2JC

Package:

-

ECAD Model:

Description:

Pulse Transformer 1: 1 1000Vrms 0.34Ohm Prim. DCR 22pF 6Term. Gull Wing SMD

Quantity:

Unit Price: $0.989263

Ext Price: $0.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39689

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.989263

    $0.99

  • 10

    $0.933267

    $9.33

  • 100

    $0.880441

    $88.04

  • 500

    $0.830604

    $415.30

  • 1000

    $0.783589

    $783.59

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
78601/2JC information

Specifications
Documents & Media
Product Details
Murata Power Solutions Inc. 78601/2JC technical specifications, attributes, parameters and parts with similar specifications to Murata Power Solutions Inc. 78601/2JC.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Number of Pins
    6
  • Weight
    1.09999g
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    786J
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.354Lx0.375W 9.00mmx9.52mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    CENTER TAPPED SECONDARY
  • Number of Functions
    1
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    350μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    340mOhm
  • Isolation Voltage

    Isolation voltage refers to a test of the ability of an insulator to minimize the flow of electric current with a high applied voltage.

    1000V
  • Transformer Type

    A variety of types of electrical transformer are made for different purposes. Despite their design differences, the various types employ the same basic principle as discovered in 1831 by Michael Faraday, and share several key functional parts.

    General Purpose
  • Turns Ratio - Primary:Secondary

    The parameter "Turns Ratio - Primary:Secondary" in electronic components refers to the ratio of the number of turns in the primary winding to the number of turns in the secondary winding of a transformer or inductor. It is a crucial specification that determines the voltage transformation capability of the component. A higher turns ratio results in a higher voltage output relative to the input, while a lower turns ratio results in a lower voltage output. This parameter is essential for designing and selecting transformers and inductors for various applications, such as voltage regulation, impedance matching, and signal isolation.

    1:1
  • Turns Ratio (NpNs)

    The Turns Ratio (NpNs) is a parameter used to describe the relationship between the number of turns in the primary (Np) and secondary (Ns) windings of a transformer or inductor. It is defined as the ratio of the number of turns in the primary winding to the number of turns in the secondary winding. The Turns Ratio is an important factor in determining the voltage transformation ratio of a transformer or inductor, as it directly affects the voltage output relative to the input. By adjusting the Turns Ratio, one can control the voltage levels and power transfer efficiency in a circuit.

    1:1
  • ET (Volt-Time)

    The parameter "ET (Volt-Time)" in electronic components refers to the maximum allowable voltage that can be applied across a component for a specific duration of time without causing damage. This parameter is crucial for ensuring the reliability and longevity of the component in various electronic circuits. It is typically specified in datasheets to guide engineers and designers in selecting the appropriate components for their applications. Exceeding the ET (Volt-Time) rating can lead to breakdown or failure of the component, so it is important to adhere to these specifications during circuit design and operation.

    10VμS
  • ET Product-Min

    ET Product-Min is a parameter in electronic components that refers to the minimum value of the product of energy and time. This parameter is often used to specify the minimum amount of energy required for a component to function properly within a certain time frame. In practical terms, it helps determine the operational limits and efficiency of the component by setting a threshold for the energy-time product that must be met for reliable performance. Understanding the "ET Product-Min" value is crucial for designing and selecting electronic components that can meet the energy and time requirements of a given application.

    10 V-us
  • Height
    6.35mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.250 6.35mm
  • Length
    9.52mm
  • Width
    9mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Murata Power Solutions Inc. 78601/2JC.

Product Description

Murata Power Solutions Inc. - 78601/2JC Pulse Transformer

The Murata Power Solutions Inc. 78601/2JC is a high-performance, general-purpose pulse transformer designed for various applications requiring reliable and efficient signal isolation. This transformer features a center-tapped secondary, making it ideal for applications where balanced signals are necessary.

Features

  • Center-Tapped Secondary: The 78601/2JC boasts a center-tapped secondary, which allows for balanced signal transmission and reception.
  • Low DC Resistance: With a DC resistance (DCR) of 340mOhm, this transformer ensures minimal power loss during operation.
  • High Inductance: The inductance value of 350μH provides robust signal isolation and filtering capabilities.
  • High Isolation Voltage: The transformer can withstand isolation voltages up to 1000V, ensuring reliable operation in harsh environments.
  • Surface Mount Technology: Designed for surface mount applications, the 78601/2JC offers compact dimensions (0.354L x 0.375W x 9.00mm x 9.52mm) and a weight of approximately 1.09999g.
  • Operating Temperature Range: The transformer operates within a temperature range of 0°C to 70°C, making it suitable for various industrial and commercial applications.
  • RoHS Compliant: The product complies with RoHS regulations, ensuring environmental sustainability.
  • Mounting Flexibility: Available in a tube packaging format, this transformer can be easily integrated into your design.

Applications

  1. Primary Applications:
  2. Signal Isolation: Ideal for applications requiring signal isolation such as medical devices, industrial control systems, and telecommunications equipment.
  3. Balanced Signal Transmission: Suitable for balanced signal transmission in audio equipment, data transmission systems, and other balanced signal applications.

  4. Secondary Applications:

  5. General Purpose Transformers: Can be used in various general-purpose applications where reliable signal isolation is necessary.
  6. High-Frequency Applications: Due to its high inductance value and low DC resistance, it can also be used in high-frequency applications such as radio frequency (RF) circuits.

Alternative Parts

If the 78601/2JC is not available or if you need alternative solutions, consider the following parts from Murata Power Solutions Inc.:

  • 786J Series: Other transformers within the 786J series may offer similar performance characteristics but with different specifications tailored to specific requirements.

Embedded Modules

The 78601/2JC pulse transformer is commonly used in various embedded modules designed for industrial control systems, medical devices, and telecommunications equipment. Some examples include:

  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) for reliable signal isolation.
  • Medical Devices: Integrated into medical equipment for ensuring accurate and isolated signal transmission.
  • Telecommunications Equipment: Utilized in telecommunications devices for maintaining signal integrity during transmission.

In summary, the Murata Power Solutions Inc. 78601/2JC pulse transformer is a versatile component designed to provide reliable signal isolation while offering compact dimensions and high performance characteristics. Its suitability across various applications makes it an excellent choice for designers seeking robust and efficient signal isolation solutions.

78601/2JC Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "78601/2JC" in Murata Power Solutions Inc. 78601/2JC.
  • Part Number
  • Manufacturer
  • Package
  • Description