Omron Automation and Safety E2EC-MC2D1 2M
Omron Automation and Safety E2EC-MC2D1 2M
feed

Omron Automation and Safety E2EC-MC2D1 2M

Proximity Sensors 10V~30V Cylinder E2E Inductive

Manufacturer No:

E2EC-MC2D1 2M

Utmel No:

1806-E2EC-MC2D1 2M

Package:

Cylinder

ECAD Model:

Description:

10V~30V Inductive Cylinder E2E Series Stainless Steel Cable with Connector Cylinder

Quantity:

Unit Price: $240.616361

Ext Price: $240.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2346

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $240.616361

    $240.62

  • 10

    $226.996567

    $2,269.97

  • 100

    $214.147705

    $21,414.77

  • 500

    $202.026137

    $101,013.07

  • 1000

    $190.590695

    $190,590.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
E2EC-MC2D1 2M information

Specifications
Documents & Media
Product Details
Omron Automation and Safety E2EC-MC2D1 2M technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety E2EC-MC2D1 2M.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cylinder
  • Material - Body

    The parameter "Material - Body" in electronic components refers to the substance used to construct the outer casing or housing of the component. This material can influence the component's durability, thermal performance, and electrical insulation properties. Common materials include plastics, ceramics, and metals, each offering different advantages depending on the application and environmental conditions. Understanding the body material is essential for ensuring the reliability and effectiveness of the electronic component in its intended usage.

    Stainless Steel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~70°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    E2E
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    10V~30V
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Cable with Connector
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    NPN-NO, 2-Wire
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    0.079 (2mm)
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Inductive
  • Indicator

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    LED
  • Response Frequency

    In electronics, frequency response is the quantitative measure of the output spectrum of a system or device in response to a stimulus, and is used to characterize the dynamics of the system. It is a measure of magnitude and phase of the output as a function of frequency, in comparison to the input.

    100Hz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety E2EC-MC2D1 2M.

Product Description: Omron E2EC-MC2D1 2M Proximity Sensor

1. Description

The Omron E2EC-MC2D1 2M is a high-performance inductive proximity sensor designed for reliable and accurate detection of objects within a short distance. Manufactured by Omron Automation and Safety, this sensor is part of the E2E series, known for its robustness and versatility. The sensor features an LED indicator for visual confirmation of its status and operates within a wide temperature range, making it suitable for various industrial applications.

2. Features

  • Inductive Sensor Type: Utilizes inductive sensing technology for precise detection.
  • LED Indicator: Visual status indication via an integrated LED.
  • Operating Temperature Range: -25°C to 70°C, ensuring reliable operation in diverse environments.
  • Output Type: NPN-NO, 2-Wire configuration for easy integration into control systems.
  • Sensing Distance: 2mm (0.079 inches), ideal for detecting small objects.
  • Response Frequency: 100Hz, providing fast response times.
  • Material - Body: Constructed from stainless steel for durability and resistance to corrosion.
  • Ingress Protection: IP67 rating, ensuring protection against dust and water ingress.

3. Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for detecting metal objects in machinery and equipment.
  3. Robotics: Used in robotic arms for object detection and positioning.
  4. Material Handling Systems: Helps in detecting objects on conveyor belts.

  5. Secondary Applications:

  6. Medical Devices: Can be used in medical equipment for detecting patient presence or movement.
  7. Automotive Systems: Suitable for detecting metal parts in automotive manufacturing processes.
  8. Home Appliances: Used in smart home devices for detecting object presence or movement.

4. Alternative Parts

If the Omron E2EC-MC2D1 2M is not available, alternative parts could include: - Omron E2EC-MC2D1 5M: Similar in design but with a longer sensing distance. - SICK S30: Another high-quality inductive proximity sensor with similar features. - Baumer LPS: Offers comparable performance with additional features like adjustable sensitivity.

5. Embedded Modules

The Omron E2EC-MC2D1 2M is commonly used in various embedded modules and systems, including: - Industrial Control Systems: Integrated into PLCs (Programmable Logic Controllers) for automation tasks. - Robotics Platforms: Used in robotic platforms like ROS (Robot Operating System) for object detection and navigation. - IoT Devices: Embedded in IoT devices for smart home applications requiring proximity sensing capabilities.

The Omron E2EC-MC2D1 2M is a reliable and efficient solution for any application requiring precise object detection within a short distance, making it an excellent choice for industrial automation, robotics, and various other fields where proximity sensing is crucial.

E2EC-MC2D1 2M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "E2EC-MC2D1 2M" in Omron Automation and Safety E2EC-MC2D1 2M.
  • Part Number
  • Manufacturer
  • Package
  • Description