Omron Automation and Safety E52-IC1DY W1/4 4M
Omron Automation and Safety E52-IC1DY W1/4 4M
feed

Omron Automation and Safety E52-IC1DY W1/4 4M

Manufacturer No:

E52-IC1DY W1/4 4M

Utmel No:

1806-E52-IC1DY W1/4 4M

Package:

-

ECAD Model:

Description:

T-COUPLE TYPE J 1/4 THREAD 4M

Quantity:

Unit Price: $104.360113

Ext Price: $104.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2224

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $104.360113

    $104.36

  • 10

    $98.452937

    $984.53

  • 100

    $92.880129

    $9,288.01

  • 500

    $87.622763

    $43,811.38

  • 1000

    $82.662984

    $82,662.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
E52-IC1DY W1/4 4M information

Specifications
Omron Automation and Safety E52-IC1DY W1/4 4M technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety E52-IC1DY W1/4 4M.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    E52
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    13.123' 4m
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Exposed Lead Wires
  • Temperature Range

    The difference between the maximum and minimum temperatures or between the highest and lowest mean temperatures during a specified time interval.

    0°C~350°C
  • Element Type

    describes a class of elements, including their properties and applicable actions.

    J - Type
  • Conductor Type

    Conductor Type in electronic components refers to the material used to conduct electricity within the component. The choice of conductor type can impact the performance, efficiency, and durability of the electronic component. Common conductor types include copper, aluminum, and gold, each with its own set of characteristics and suitability for different applications. The selection of the appropriate conductor type is crucial in designing electronic components to ensure optimal functionality and reliability.

    Grounded
  • Diameter - Protective Tube

    The parameter "Diameter - Protective Tube" in electronic components refers to the specific measurement of the outer diameter of a protective tube or casing that encases electronic components. This diameter is crucial for ensuring compatibility with other parts, providing adequate protection, and facilitating heat dissipation. It can affect the overall performance, size constraints, and mounting options in electronic assemblies. The protective tube may be made from various materials depending on the application, such as plastic or metal, serving to shield sensitive components from environmental factors.

    W1/4 Screw
0 Similar Products Remaining