ON Semiconductor AR0147ATSC00XUEA3-TPBR
ON Semiconductor AR0147ATSC00XUEA3-TPBR
feed

ON Semiconductor AR0147ATSC00XUEA3-TPBR

Manufacturer No:

AR0147ATSC00XUEA3-TPBR

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0147ATSC00XUEA3-TPBR

Package:

80-LFBGA

ECAD Model:

Description:

CMOS with Processor 3µm x 3µm 1344H x 968V 60 Frames per Second 80-LFBGA 1.14V ~ 1.26V -40°C ~ 110°C (TA) Reel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0147ATSC00XUEA3-TPBR information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0147ATSC00XUEA3-TPBR technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0147ATSC00XUEA3-TPBR.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    80-LFBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    80-IBGA (9x9)
  • Moisture Sensitive
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    2000
  • Manufacturer
    onsemi
  • Brand
    onsemi
  • RoHS
    Details
  • Package
    Tape & Reel (TR)
  • Mfr
    onsemi
  • Product Status
    Active
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 110°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    CMOS with Processor
  • Subcategory
    Sensors
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.14V ~ 1.26V
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Image Sensors
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    60
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3µm x 3µm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1344H x 968V
  • Product Category

    a particular group of related products.

    Image Sensors
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0147ATSC00XUEA3-TPBR.

AR0147ATSC00XUEA3-TPBR Overview

For safety reasons, image sensors are placed in 80-LFBGA packages. An image sensor should supply a voltage of 1.14V ~ 1.26V. We'll package these image sensors in the Reel for protection.

AR0147ATSC00XUEA3-TPBR Features

Pixel Size: 3µm x 3µm
Active Pixel Array: 1344H x 968V
Operating Temperature: -40°C ~ 110°C (TA)
- Series

AR0147ATSC00XUEA3-TPBR Applications

There are a lot of ON Semiconductor
AR0147ATSC00XUEA3-TPBR Image Sensors applications.


  • Automatic vehicle guidance
  • Low cost seating position detection in cars
  • Gesture control (man-machine interface)
  • Embedded Notebook,
  • Mobile Devices
  • Tethered PC Cameras
  • Game Consoles
  • Cell Phones
  • Consumer Video Communications
  • Surveillance Applications
AR0147ATSC00XUEA3-TPBR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0147ATSC00XUEA3-TPBR" in ON Semiconductor AR0147ATSC00XUEA3-TPBR.
  • Part Number
  • Manufacturer
  • Package
  • Description