ON Semiconductor AR0231AT7C00XUEA0-TPBR
ON Semiconductor AR0231AT7C00XUEA0-TPBR
feed

ON Semiconductor AR0231AT7C00XUEA0-TPBR

Manufacturer No:

AR0231AT7C00XUEA0-TPBR

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0231AT7C00XUEA0-TPBR

Package:

121-LFBGA

ECAD Model:

Description:

CMOS 3μmx3μm 1928H x 1208V 60 Frames per Second 121-LFBGA 1.14V~1.26V 2.6V~3V -40°C~125°C TJ Tape & Reel (TR)

Quantity:

Unit Price: $39.367940

Ext Price: $39.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $39.367940

    $39.37

  • 10

    $37.139566

    $371.40

  • 100

    $35.037326

    $3,503.73

  • 500

    $33.054082

    $16,527.04

  • 1000

    $31.183096

    $31,183.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0231AT7C00XUEA0-TPBR information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0231AT7C00XUEA0-TPBR technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0231AT7C00XUEA0-TPBR.
  • Type
    Parameter
  • Factory Lead Time
    21 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    121-LFBGA
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    CMOS
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.14V~1.26V 2.6V~3V
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    60
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3μmx3μm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1928H x 1208V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0231AT7C00XUEA0-TPBR.

AR0231AT7C00XUEA0-TPBR Overview

For safety reasons, image sensors are placed in 121-LFBGA packages. An image sensor should supply a voltage of 1.14V~1.26V 2.6V~3V. We'll package these image sensors in the Tape & Reel (TR) for protection.

AR0231AT7C00XUEA0-TPBR Features

Pixel Size: 3μmx3μm
Active Pixel Array: 1928H x 1208V
Operating Temperature: -40°C~125°C TJ
Automotive, AEC-Q100 Series

AR0231AT7C00XUEA0-TPBR Applications

There are a lot of ON Semiconductor
AR0231AT7C00XUEA0-TPBR Image Sensors applications.


  • Automatic vehicle guidance
  • Low cost seating position detection in cars
  • Gesture control (man-machine interface)
  • Embedded Notebook,
  • Mobile Devices
  • Tethered PC Cameras
  • Game Consoles
  • Cell Phones
  • Consumer Video Communications
  • Surveillance Applications
AR0231AT7C00XUEA0-TPBR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0231AT7C00XUEA0-TPBR" in ON Semiconductor AR0231AT7C00XUEA0-TPBR.
  • Part Number
  • Manufacturer
  • Package
  • Description