AS0140AT Overview  Pinout Diagram_1
AS0140AT Overview  Pinout Diagram_1
AS0140AT Overview  Pinout Diagram_2
AS0140AT Overview  Pinout Diagram_3
AS0140AT Overview  Pinout Diagram_4
AS0140AT Overview Outline Dimensions_1
feed

ON Semiconductor AS0140AT2C00XUSM0-DRBR

Manufacturer No:

AS0140AT2C00XUSM0-DRBR

Manufacturer:

ON Semiconductor

Utmel No:

1807-AS0140AT2C00XUSM0-DRBR

Package:

130-LFBGA

ECAD Model:

Description:

CMOS 3μmx3μm 1280H x 800V 60 Frames per Second 130-LFBGA 1.7V~1.98V 3V~3.6V -40°C~105°C TA

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 942

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AS0140AT2C00XUSM0-DRBR information

Specifications
Documents & Media
Product Details
ON Semiconductor AS0140AT2C00XUSM0-DRBR technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AS0140AT2C00XUSM0-DRBR.
  • Type
    Parameter
  • Factory Lead Time
    27 Weeks
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    130-LFBGA
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C TA
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    CMOS
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    ELECTRONIC ROLLING SHUTTER, IT ALSO HAS ANALOG SUPPLY VOLTAGE 2.50-3.10 V
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.7V~1.98V 3V~3.6V
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Body Length or Diameter

    Body length or diameter in electronic components refers to the physical dimensions of a component's housing, typically measured in millimeters or inches. It indicates the size of the component that affects its fit within a circuit board or system. This parameter is crucial for ensuring compatibility with the design and mounting of electronic devices. It can impact heat dissipation, electrical performance, and overall assembly efficiency. Accurate measurement of body length or diameter is essential for proper component selection and placement in electronic applications.

    8.5mm
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    8.5 mm
  • Output Range

    The parameter "Output Range" in electronic components refers to the range of voltage, current, or power levels that an electronic device can provide at its output terminals. This parameter indicates the minimum and maximum values that the device can reliably produce under specified conditions. The output range is crucial for determining the suitability of a component for a particular application, ensuring that it can operate within the required parameters without exceeding limits that could lead to damage or failure.

    0.56-2.24V
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    60
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3μmx3μm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1280H x 800V
  • Optical Format

    The "Optical Format" parameter in electronic components refers to the physical size and shape of the optical sensor or imaging device within the component. It typically describes the dimensions of the sensor's active area, which directly impacts its field of view and resolution capabilities. The optical format is crucial for determining the compatibility of lenses and other optical components with the sensor, as well as for understanding the overall performance and characteristics of the imaging system. Different optical formats are used in various applications, ranging from small sensors in smartphones to larger sensors in professional cameras and scientific instruments.

    1/4 inch
  • Master Clock

    The "Master Clock" in electronic components refers to a central clock signal that synchronizes the timing of various operations within a system. It serves as a reference signal for coordinating the activities of different components, ensuring that they operate in harmony and at the correct timing. The Master Clock is crucial in maintaining the overall integrity and efficiency of the system by providing a common timebase for all connected devices to follow. It is commonly found in digital systems such as microprocessors, communication devices, and other integrated circuits where precise timing is essential for proper functioning.

    27 MHz
  • Body Height

    In electronic components, "Body Height" refers to the vertical dimension of the component's physical body or package. It is the measurement from the bottom of the component to the top, excluding any leads or terminals. Body Height is an important parameter to consider when designing circuit boards or enclosures to ensure proper fit and clearance. It is typically specified in datasheets or technical drawings provided by the component manufacturer. Understanding the Body Height of electronic components is crucial for proper placement and integration within a circuit or system.

    1.57mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AS0140AT2C00XUSM0-DRBR.

Product Description

AS0140AT2C00XUSM0-DRBR Image Sensor from ON Semiconductor

The AS0140AT2C00XUSM0-DRBR is a high-performance image sensor designed by ON Semiconductor, specifically tailored for applications requiring exceptional image quality and reliability. This CMOS image sensor features an active pixel array of 1280H x 800V pixels, each with a pixel size of 3μm x 3μm, making it ideal for capturing detailed images in various lighting conditions.

Features

  1. Electronic Rolling Shutter: The sensor incorporates an electronic rolling shutter feature, which allows for precise control over exposure times and reduces the risk of image distortion caused by mechanical shutters.
  2. Analog Supply Voltage: The sensor operates within a wide analog supply voltage range of 2.50-3.10 V, providing flexibility in system design.
  3. High Frames per Second: With a maximum frame rate of 60 frames per second, this sensor is well-suited for applications requiring rapid image capture.
  4. Operating Temperature Range: The AS0140AT2C00XUSM0-DRBR operates reliably across a broad temperature range of -40°C to 105°C, ensuring stable performance in diverse environments.
  5. Surface Mount Technology: The sensor is designed for surface mount technology (SMT), facilitating easy integration into compact electronic systems.
  6. Optical Format: With an optical format of 1/4 inch, this sensor is compact and suitable for various camera configurations.

Applications

Primary Applications: - Automotive Systems: The AEC-Q100 compliance makes it an excellent choice for automotive applications where reliability and robustness are crucial. - Industrial Vision Systems: Its high resolution and fast frame rate make it ideal for industrial inspection and monitoring tasks.

Secondary Applications: - Medical Imaging Devices: The sensor's high resolution can be leveraged in medical imaging applications such as endoscopy or dermatology. - Security Cameras: Its ability to capture high-quality images in various lighting conditions makes it suitable for security camera systems.

Alternative Parts

While the AS0140AT2C00XUSM0-DRBR is a highly specialized image sensor, alternative parts that may be considered include:

  • ON Semiconductor's other CMOS image sensors with similar specifications.
  • Sensors from other manufacturers like Sony or STMicroelectronics that offer comparable features.

Embedded Modules

The AS0140AT2C00XUSM0-DRBR image sensor is commonly used in various embedded modules designed for specific applications:

  • Camera Modules: Integrated into camera modules for automotive, industrial, or medical devices.
  • Vision Processing Systems: Used in vision processing systems for tasks like object detection, tracking, and recognition.

Summary

The AS0140AT2C00XUSM0-DRBR image sensor from ON Semiconductor offers a unique combination of high resolution, fast frame rate, and robust operating conditions. Its electronic rolling shutter feature and wide analog supply voltage range enhance its versatility in various applications. Whether used in automotive systems or industrial vision systems, this sensor provides reliable performance across diverse environments.

AS0140AT2C00XUSM0-DRBR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AS0140AT2C00XUSM0-DRBR" in ON Semiconductor AS0140AT2C00XUSM0-DRBR.
  • Part Number
  • Manufacturer
  • Package
  • Description