ON Semiconductor NOIP1SE010KA-GDI
ON Semiconductor NOIP1SE010KA-GDI
NOIP1SN0xxKA Series  Pinout Diagram_1
NOIP1SN0xxKA Series  Pinout Diagram_2
NOIP1SN0xxKA Series  Pinout Diagram_3
NOIP1SN0xxKA Series  Pinout Diagram_4
NOIP1SN0xxKA Series  Pinout Diagram_5
NOIP1SN0xxKA Series  Pinout Diagram_6
NOIP1SN0xxKA Series  Pinout Diagram_7
NOIP1SN0xxKA Series  Pinout Diagram_8
NOIP1SN0xxKA Series  Pinout Diagram_9
NOIP1SN0xxKA Series Outline Dimensions_1
NOIP1SN0xxKA Series Outline Dimensions_2
NOIP1SN0xxKA Series Outline Dimensions_3
feed

ON Semiconductor NOIP1SE010KA-GDI

Manufacturer No:

NOIP1SE010KA-GDI

Manufacturer:

ON Semiconductor

Utmel No:

1807-NOIP1SE010KA-GDI

Package:

-

ECAD Model:

Description:

3 (168 Hours)

Quantity:

Unit Price: $1,043.874523

Ext Price: $1,043.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 859

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,043.874523

    $1,043.87

  • 10

    $1,009.549829

    $10,095.50

  • 25

    $1,002.532104

    $25,063.30

  • 50

    $995.563162

    $49,778.16

  • 100

    $975.086349

    $97,508.63

  • 500

    $905.372654

    $452,686.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NOIP1SE010KA-GDI information

Specifications
Documents & Media
Product Details
ON Semiconductor NOIP1SE010KA-GDI technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NOIP1SE010KA-GDI.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    LAST SHIPMENTS (Last Updated: 1 week ago)
  • Factory Lead Time
    20 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PYTHON
  • Published
    2015
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Sensors/Transducers Type

    In electronic components, the parameter "Sensors/Transducers Type" refers to the specific type of sensor or transducer that is integrated into the component. Sensors are devices that detect changes in physical properties and convert them into electrical signals, while transducers are devices that convert one form of energy into another. The type of sensor or transducer used in an electronic component can vary widely depending on the intended application, such as temperature sensors, pressure sensors, proximity sensors, accelerometers, and more. Understanding the Sensors/Transducers Type parameter is crucial for selecting the right component for a particular electronic system or device, as different types of sensors/transducers have different functionalities and performance characteristics.

    IMAGE SENSOR,CMOS
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NOIP1SE010KA-GDI.

Product Description

Description

The NOIP1SE010KA-GDI is an image sensor from ON Semiconductor, part of the PYTHON series. This CMOS image sensor is designed to provide high-quality image capture and is suitable for various applications requiring advanced imaging capabilities. Despite being an older model, it remains a reliable choice for projects that require robust and efficient image processing.

Features

  • Lead-Free and RoHS Compliant: The NOIP1SE010KA-GDI is manufactured with lead-free materials and complies with RoHS regulations, ensuring environmental sustainability.
  • CMOS Technology: Utilizes CMOS technology for high sensitivity and low power consumption.
  • Image Sensor: Specifically designed for capturing images with excellent resolution and dynamic range.
  • Obsolescence Notice: Although it is marked as obsolete, it still offers reliable performance for existing projects or those with specific requirements.

Applications

  1. Primary Applications:
  2. Surveillance Systems: Ideal for security cameras due to its high-resolution imaging capabilities.
  3. Industrial Inspection: Useful in manufacturing environments where detailed visual inspection is necessary.
  4. Medical Imaging: Can be used in medical devices requiring high-quality image capture.

  5. Secondary Applications:

  6. Automotive Systems: Can be integrated into dash cams or other automotive imaging systems.
  7. Scientific Research: Suitable for applications involving precise image analysis in scientific settings.

Alternative Parts

For those looking to replace or upgrade from the NOIP1SE010KA-GDI, consider the following alternatives from ON Semiconductor:

  • IMX219: A more recent CMOS image sensor offering improved performance and features.
  • IMX477: Another advanced CMOS sensor with enhanced capabilities suitable for various applications.

Embedded Modules

The NOIP1SE010KA-GDI is commonly used in embedded systems that require high-quality image capture capabilities. Some examples include:

  • Raspberry Pi Camera Modules: Often paired with Raspberry Pi boards for DIY projects involving computer vision or surveillance systems.
  • Industrial Control Systems: Integrated into control systems requiring real-time image processing for monitoring and control purposes.

Summary

The NOIP1SE010KA-GDI remains a viable option for projects needing robust image capture capabilities despite its obsolescence status. Its lead-free construction and RoHS compliance make it an environmentally friendly choice while its CMOS technology ensures efficient performance in various applications ranging from surveillance to industrial inspection.

NOIP1SE010KA-GDI Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NOIP1SE010KA-GDI" in ON Semiconductor NOIP1SE010KA-GDI.
  • Part Number
  • Manufacturer
  • Package
  • Description