ON Semiconductor NOIP3FN1300A-QDI
ON Semiconductor NOIP3FN1300A-QDI
NOIP1SNxx00A Datasheet  Pinout Diagram_1
NOIP1SNxx00A Datasheet Outline Dimensions_1
NOIP1SNxx00A Datasheet Outline Dimensions_2
NOIP1SNxx00A Datasheet Outline Dimensions_3
NOIP1SNxx00A Datasheet Outline Dimensions_4
NOIP1SNxx00A Datasheet Outline Dimensions_5
NOIP1SNxx00A Datasheet Outline Dimensions_6
NOIP1SNxx00A Datasheet Outline Dimensions_7
NOIP1SNxx00A Datasheet Outline Dimensions_8
NOIP1SNxx00A Datasheet Outline Dimensions_9
NOIP1SNxx00A Datasheet Outline Dimensions_10
feed

ON Semiconductor NOIP3FN1300A-QDI

Manufacturer No:

NOIP3FN1300A-QDI

Manufacturer:

ON Semiconductor

Utmel No:

1807-NOIP3FN1300A-QDI

Package:

-

ECAD Model:

Description:

CMOS 4.8μmx4.8μm 3 (168 Hours) 1280H x 1024V 50 Frames per Second 1.8V~3.3V -40°C~85°C 60 dB

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NOIP3FN1300A-QDI information

Specifications
Documents & Media
Product Details
ON Semiconductor NOIP3FN1300A-QDI technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NOIP3FN1300A-QDI.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    LAST SHIPMENTS (Last Updated: 1 week ago)
  • Factory Lead Time
    15 Weeks
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PYTHON
  • Published
    2015
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    CMOS
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 360 MHZ (10-BIT) AND 288 MHZ (8-BIT) WHEN PLL IS NOT USED
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.8V~3.3V
  • Body Length or Diameter

    Body length or diameter in electronic components refers to the physical dimensions of a component's housing, typically measured in millimeters or inches. It indicates the size of the component that affects its fit within a circuit board or system. This parameter is crucial for ensuring compatibility with the design and mounting of electronic devices. It can impact heat dissipation, electrical performance, and overall assembly efficiency. Accurate measurement of body length or diameter is essential for proper component selection and placement in electronic applications.

    14.22mm
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    14.22 mm
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    72 Mbps
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    50
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    4.8μmx4.8μm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1280H x 1024V
  • Dynamic Range

    Dynamic range in electronic components refers to the ratio between the largest and smallest possible values of a signal that the component can accurately handle. It is a measure of the component's ability to accurately capture and reproduce a wide range of signal amplitudes. A larger dynamic range indicates that the component can handle a greater difference between the strongest and weakest signals without distortion or loss of detail. Dynamic range is an important specification in audio equipment, imaging devices, and other electronic systems where capturing a wide range of signal amplitudes is crucial for maintaining fidelity and accuracy.

    60 dB
  • Optical Format

    The "Optical Format" parameter in electronic components refers to the physical size and shape of the optical sensor or imaging device within the component. It typically describes the dimensions of the sensor's active area, which directly impacts its field of view and resolution capabilities. The optical format is crucial for determining the compatibility of lenses and other optical components with the sensor, as well as for understanding the overall performance and characteristics of the imaging system. Different optical formats are used in various applications, ranging from small sensors in smartphones to larger sensors in professional cameras and scientific instruments.

    1/2 inch
  • Master Clock

    The "Master Clock" in electronic components refers to a central clock signal that synchronizes the timing of various operations within a system. It serves as a reference signal for coordinating the activities of different components, ensuring that they operate in harmony and at the correct timing. The Master Clock is crucial in maintaining the overall integrity and efficiency of the system by providing a common timebase for all connected devices to follow. It is commonly found in digital systems such as microprocessors, communication devices, and other integrated circuits where precise timing is essential for proper functioning.

    72 MHz
  • Frame Rate

    Frame rate refers to the frequency at which consecutive images or frames are displayed in a video or animation. It is measured in frames per second (fps) and determines how smoothly motion is portrayed on a screen. A higher frame rate results in smoother and more realistic motion, while a lower frame rate may lead to choppy or blurry visuals. Frame rate is an important parameter in electronic components such as cameras, displays, and graphics cards, as it directly impacts the quality of video playback and user experience. It is often a key consideration when choosing devices for applications such as gaming, video editing, and virtual reality.

    210 fps
  • Body Height

    In electronic components, "Body Height" refers to the vertical dimension of the component's physical body or package. It is the measurement from the bottom of the component to the top, excluding any leads or terminals. Body Height is an important parameter to consider when designing circuit boards or enclosures to ensure proper fit and clearance. It is typically specified in datasheets or technical drawings provided by the component manufacturer. Understanding the Body Height of electronic components is crucial for proper placement and integration within a circuit or system.

    2.28mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NOIP3FN1300A-QDI.

NOIP3FN1300A-QDI Overview

A voltage of 1.8V~3.3V should be provided by the image sensors. It is recommended that the image sensor has a dynamic range of 60 dB. According to the specification, the optical format of the image sensor is 1/2 inch.

NOIP3FN1300A-QDI Features

Moisture Sensitivity Level (MSL): 3 (168 Hours)
Pixel Size: 4.8μmx4.8μm
Active Pixel Array: 1280H x 1024V
Operating Temperature: -40°C~85°C
PYTHON Series
Master Clock: 72 MHz

NOIP3FN1300A-QDI Applications

There are a lot of ON Semiconductor
NOIP3FN1300A-QDI Image Sensors applications.


  • Low cost seating position detection in cars
  • Gesture control (man-machine interface)
  • Embedded Notebook,
  • Mobile Devices
  • Tethered PC Cameras
  • Game Consoles
  • Cell Phones
  • Consumer Video Communications
  • Surveillance Applications
  • Desktop Monitor cameras
NOIP3FN1300A-QDI Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "NOIP3FN1300A-QDI" in ON Semiconductor NOIP3FN1300A-QDI.
  • Part Number
  • Manufacturer
  • Package
  • Description