Panasonic Industrial Automation Sales GX-8M
Panasonic Industrial Automation Sales GX-8M
feed

Panasonic Industrial Automation Sales GX-8M

Proximity Sensors 10V~30V Cylinder, Threaded - M8 GX Inductive

Manufacturer No:

GX-8M

Utmel No:

1850-GX-8M

Package:

Cylinder, Threaded - M8

ECAD Model:

Description:

10V~30V Inductive Cylinder, Threaded - M8 GX Series Nickel-Plated Brass Cable Leads Cylinder, Threaded - M8

Quantity:

Unit Price: $77.903325

Ext Price: $77.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 35

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $77.903325

    $77.90

  • 10

    $73.493703

    $734.94

  • 100

    $69.333682

    $6,933.37

  • 500

    $65.409134

    $32,704.57

  • 1000

    $61.706730

    $61,706.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GX-8M information

Specifications
Product Details
Product Comparison
Panasonic Industrial Automation Sales GX-8M technical specifications, attributes, parameters and parts with similar specifications to Panasonic Industrial Automation Sales GX-8M.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cylinder, Threaded - M8
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Brass
  • Material - Body

    The parameter "Material - Body" in electronic components refers to the substance used to construct the outer casing or housing of the component. This material can influence the component's durability, thermal performance, and electrical insulation properties. Common materials include plastics, ceramics, and metals, each offering different advantages depending on the application and environmental conditions. Understanding the body material is essential for ensuring the reliability and effectiveness of the electronic component in its intended usage.

    Nickel-Plated Brass
  • SwitchingFrequency
    1kHz
  • Published
    2003
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GX
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~70°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Connector
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    10V~30V
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Cable Leads
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    NPN-NO, 3-Wire
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    30V
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    M8
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    0.031 (0.8mm)
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Inductive
  • Indicator

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    LED
  • Switching Current

    Switching current refers to the maximum current that an electronic component, such as a transistor or relay, can handle when transitioning between its on and off states. It is a critical parameter that affects the performance and reliability of the component during switching operations. Exceeding the specified switching current can lead to overheating, damage, or failure of the device. Understanding switching current is essential for designing circuits that operate safely and efficiently.

    15mA
  • Output Interface Type

    Output Interface Type refers to the specific method or standard by which a device communicates its output signals to other devices or components. It determines the format, voltage levels, and protocol used for data transmission, influencing compatibility with other systems. Common output interface types include digital interfaces like TTL, CMOS, and serial communication standards like USB, I2C, or SPI. The choice of output interface type is crucial for ensuring proper integration and functionality within an electronic system.

    3-WIRE INTERFACE
  • Measurement Range-Max

    The parameter "Measurement Range-Max" in electronic components refers to the maximum range within which the component can accurately measure or detect a specific physical quantity, such as voltage, current, temperature, or pressure. It indicates the upper limit of the input signal that the component can effectively process without causing errors or damage. This parameter is crucial for ensuring the proper functioning and reliability of the electronic component in various applications. Designers and engineers need to consider the Measurement Range-Max specification when selecting components to ensure they meet the requirements of the intended system or circuit.

    0.8 mm
  • Length
    33mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: GX-8M Proximity Sensor

Description

The GX-8M Proximity Sensor from Panasonic Industrial Automation Sales is a reliable and robust inductive proximity sensor designed for various industrial applications. With its durable nickel-plated brass housing and IP67 rating, this sensor is engineered to withstand harsh environments and ensure consistent performance. The GX-8M features a compact cylindrical design with a threaded M8 package, making it easy to mount on panels.

Features

  • Indicator: The sensor includes an LED indicator for easy visual confirmation of its status.
  • Housing Material: The housing is made from nickel-plated brass, providing excellent durability and resistance to corrosion.
  • Ingress Protection: IP67 rating ensures the sensor is fully protected against dust and can withstand immersion in water up to 1 meter for up to 30 minutes.
  • Measurement Range: The sensor has a maximum measurement range of 0.8 mm, making it suitable for detecting small objects.
  • Operating Supply Voltage: The GX-8M operates within a voltage range of 10V to 30V, providing flexibility in system design.
  • Operating Temperature: It can function effectively within an operating temperature range of -25°C to 70°C, ensuring reliable performance in various environmental conditions.
  • Output Interface Type: The sensor features a 3-wire interface, facilitating easy integration into control systems.
  • Output Type: The output type is NPN-NO (Normally Open), with a switching current of 15mA and a switching frequency of 1kHz.
  • Shielding: The sensor is shielded to minimize electromagnetic interference (EMI), ensuring accurate detection even in noisy environments.

Applications

  1. Primary Applications:
  2. Industrial automation systems
  3. Machine vision systems
  4. Robotics and robotic arms
  5. Medical device manufacturing

  6. Secondary Applications:

  7. Automotive parts inspection
  8. Food processing machinery
  9. Packaging machinery
  10. Material handling systems

Alternative Parts

If the GX-8M is not available or suitable for your application, consider the following alternative parts: - Panasonic's GX-6M (similar specifications but smaller size) - Omron's E3ZM-ND4 (similar functionality with different mounting options) - Baumer's HPR-100 (similar performance with different interface options)

Embedded Modules

The GX-8M proximity sensor is commonly used in various embedded modules and systems, including: - PLC (Programmable Logic Controller) systems - Industrial control systems - Machine learning-based automation systems - IoT (Internet of Things) devices requiring proximity detection

The GX-8M Proximity Sensor from Panasonic Industrial Automation Sales offers a reliable and versatile solution for detecting objects in industrial settings. Its robust design, precise measurement capabilities, and wide operating range make it an ideal choice for a variety of applications.

The three parts on the right have similar specifications to Panasonic Industrial Automation Sales & GX-8M.
GX-8M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products