Panasonic Industrial Automation Sales GX-F6B-C5
Panasonic Industrial Automation Sales GX-F6B-C5
feed

Panasonic Industrial Automation Sales GX-F6B-C5

Proximity Sensors 12V~24V Module GX Inductive

Manufacturer No:

GX-F6B-C5

Utmel No:

1850-GX-F6B-C5

Package:

Module

ECAD Model:

Description:

12V~24V Inductive Module GX Series Plastic Cable Leads Module

Quantity:

Unit Price: $32.005085

Ext Price: $32.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $32.005085

    $32.01

  • 10

    $30.193476

    $301.93

  • 100

    $28.484412

    $2,848.44

  • 500

    $26.872087

    $13,436.04

  • 1000

    $25.351025

    $25,351.02

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GX-F6B-C5 information

Specifications
Product Details
Product Comparison
Panasonic Industrial Automation Sales GX-F6B-C5 technical specifications, attributes, parameters and parts with similar specifications to Panasonic Industrial Automation Sales GX-F6B-C5.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Material - Body

    The parameter "Material - Body" in electronic components refers to the substance used to construct the outer casing or housing of the component. This material can influence the component's durability, thermal performance, and electrical insulation properties. Common materials include plastics, ceramics, and metals, each offering different advantages depending on the application and environmental conditions. Understanding the body material is essential for ensuring the reliability and effectiveness of the electronic component in its intended usage.

    Plastic
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~70°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GX
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Connector
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -25°C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    12V~24V
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP68
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Cable Leads
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    NPN-NC, 3-Wire
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    0.051 (1.3mm)
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Inductive
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    Inductive
  • Indicator

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    LED
  • Response Frequency

    In electronics, frequency response is the quantitative measure of the output spectrum of a system or device in response to a stimulus, and is used to characterize the dynamics of the system. It is a measure of magnitude and phase of the output as a function of frequency, in comparison to the input.

    400Hz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP68
0 Similar Products Remaining

Product Description

Description

The GX-F6B-C5 is a high-performance inductive proximity sensor designed by Panasonic Industrial Automation Sales. This sensor is part of the GX series, known for its reliability and precision in detecting objects within a specific range. The GX-F6B-C5 is ideal for various industrial applications where accurate and robust sensing is required.

Features

  • Indicator: LED - The sensor features an LED indicator for easy visual confirmation of its operating status.
  • Ingress Protection: IP68 - The sensor is fully protected against dust and water immersion, making it suitable for harsh environments.
  • Material - Body: Plastic - The plastic body ensures durability while maintaining a lightweight design.
  • Operating Temperature Range: -25°C to 70°C - The sensor operates effectively across a wide temperature range, ensuring consistent performance in various conditions.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited) - The MSL rating indicates that the component is not sensitive to moisture and can be stored and used in environments with high humidity.
  • Mount: Cable - The cable mount allows for easy installation and flexibility in placement.
  • Output Type: NPN-NC, 3-Wire - The NPN-NC output type provides a clear signal when an object is detected, making it easy to integrate into control systems.
  • Package / Case: Module - The module design ensures compactness and ease of use.
  • Response Frequency: 400Hz - The sensor responds quickly to changes in its environment, ensuring accurate detection.
  • RoHS Compliant - The sensor meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Sensing Distance: 0.051 inches (1.3mm) - The sensor detects objects at a precise distance, making it suitable for applications requiring high accuracy.
  • Sensing Method: Inductive - The inductive sensing method allows the sensor to detect metal objects without physical contact.
  • Sensor Type: Inductive - The inductive sensor type is reliable and widely used in industrial settings.
  • Series: GX - Part of the GX series, known for its quality and performance.
  • Shielding: Unshielded - The unshielded design ensures maximum sensitivity to detected objects.
  • Termination: Connector - The connector termination allows for easy connection to control systems.
  • Termination Style: Cable Leads - The cable leads provide flexibility in installation.
  • Voltage - Supply: 12V~24V - The sensor operates within a wide voltage range, making it adaptable to various power supplies.

Applications

  1. Primary Applications:
  2. Industrial automation systems
  3. Machine tool control systems
  4. Material handling systems

  5. Secondary Applications:

  6. Medical equipment
  7. Automotive systems
  8. Robotics

Alternative Parts

Alternative parts to the GX-F6B-C5 include other inductive proximity sensors from Panasonic such as the GX-F6B-C3 and GX-F6B-C7, which may offer slightly different specifications but similar functionality.

Embedded Modules

The GX-F6B-C5 is commonly used in various embedded modules designed for industrial automation and control systems. These modules often integrate multiple sensors and actuators to provide comprehensive control solutions.

By combining its robust design, precise sensing capabilities, and wide operating range, the GX-F6B-C5 is an excellent choice for a variety of industrial applications requiring reliable proximity sensing.

The three parts on the right have similar specifications to Panasonic Industrial Automation Sales & GX-F6B-C5.
GX-F6B-C5 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "GX-F6B-C5" in Panasonic Industrial Automation Sales GX-F6B-C5.
  • Part Number
  • Manufacturer
  • Package
  • Description