Panduit Corp FC3ZO-16-10B
Panduit Corp FC3ZO-16-10B
feed

Panduit Corp FC3ZO-16-10B

Manufacturer No:

FC3ZO-16-10B

Manufacturer:

Panduit Corp

Utmel No:

1853-FC3ZO-16-10B

Package:

-

ECAD Model:

Description:

40G-10G QUICKNET CASSETTE WITH O

Quantity:

Unit Price: $664.793391

Ext Price: $664.79

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 930

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $664.793391

    $664.79

  • 10

    $627.163576

    $6,271.64

  • 100

    $591.663751

    $59,166.38

  • 500

    $558.173350

    $279,086.68

  • 1000

    $526.578632

    $526,578.63

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FC3ZO-16-10B information

Specifications
Documents & Media
Product Details
Panduit Corp FC3ZO-16-10B technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp FC3ZO-16-10B.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Ferrule material

    The ferrule material in electronic components refers to the material used to construct the ferrule, which is a small metal or plastic component that is typically used to secure and protect the end of a cable or wire. The choice of ferrule material is important as it can impact the durability, conductivity, and overall performance of the electronic component.Common materials used for ferrules include metals such as copper, brass, and stainless steel, as well as plastics like nylon and PVC. Each material has its own set of properties that make it suitable for different applications. For example, copper ferrules are known for their excellent conductivity, while stainless steel ferrules offer high strength and corrosion resistance.When selecting a ferrule material for electronic components, factors such as the environment in which the component will be used, the electrical requirements, and the mechanical stresses it will be subjected to should be taken into consideration to ensure optimal performance and longevity.

    Zirconia, Ceramic
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    23°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    QuickNet™
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Adapter
  • Color
    Green
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    LC Receptacle
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    MTP Receptacle
  • Simplex/Duplex

    In electronic components, the parameter "Simplex/Duplex" refers to the type of communication or data transmission mode supported by the component. Simplex communication is a one-way communication mode where data flows only in one direction, from the sender to the receiver. This means that the sender can only transmit data, and the receiver can only receive data. On the other hand, duplex communication is a two-way communication mode where data can flow in both directions, allowing for simultaneous transmission and reception of data between two devices. Understanding whether a component supports simplex or duplex communication is important for determining how data will be exchanged between devices and ensuring compatibility in a given system.

    16-Plex
  • Mode

    In electronic components, the parameter "Mode" typically refers to the operating mode or configuration in which the component is designed to function. This parameter specifies how the component should be used and under what conditions it will perform optimally. For example, a transistor may have different modes such as cutoff, saturation, and active mode, each with specific characteristics and behaviors. Understanding the mode of operation is crucial for proper integration of the component into a circuit and ensuring its reliable performance. It is important to consult the component's datasheet or technical specifications to determine its supported modes and operating conditions.

    Multimode
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp FC3ZO-16-10B.

Product Description

Description

The FC3ZO-16-10B is a high-quality fiber optic adapter designed by Panduit Corp, part of the QuickNet? series. This adapter is specifically engineered to convert LC receptacle connections to MTP receptacle connections, making it an essential component for seamless integration in various fiber optic systems. The adapter features a durable zirconia ceramic ferrule, ensuring reliable and long-lasting performance.

Features

  • Convert From/To: The FC3ZO-16-10B adapter converts LC receptacle connections to MTP receptacle connections, providing flexibility in fiber optic network configurations.
  • Ferrule Material: The adapter is constructed with high-quality zirconia ceramic ferrules, known for their durability and resistance to wear and tear.
  • Multimode Operation: Designed for multimode operation, this adapter supports a wide range of applications where high-speed data transmission is required.
  • ROHS3 Compliant: The FC3ZO-16-10B adheres to ROHS3 standards, ensuring compliance with environmental regulations.
  • Operating Temperature: The adapter operates within a stable temperature range of 23°C, making it suitable for use in controlled environments.

Applications

  1. Primary Applications:
  2. Data Centers: The FC3ZO-16-10B is ideal for data centers where high-speed data transmission is crucial. It helps in maintaining the integrity of fiber optic connections between different network components.
  3. Telecommunications: This adapter is also used in telecommunications networks where seamless conversion between different types of connectors is necessary.

  4. Secondary Applications:

  5. Research Facilities: It can be used in research facilities where high-speed data transmission is required for various experiments and studies.
  6. Enterprise Networks: The adapter is also suitable for enterprise networks that require reliable and efficient data transmission over long distances.

Alternative Parts

If you are looking for alternative parts or similar adapters from other manufacturers, consider the following options:

  • Corning Optical Communications: Their OM3-16-10B adapter offers similar functionality with a focus on high-speed data transmission in multimode fiber optic systems.
  • CommScope: The 16-Plex MTP-LC Adapter from CommScope provides another option for converting between LC and MTP receptacles.

Embedded Modules

The FC3ZO-16-10B fiber optic adapter is commonly used in various embedded modules and systems that require reliable fiber optic connections:

  • Fiber Optic Patch Panels: This adapter is often integrated into fiber optic patch panels used in data centers and telecommunications networks.
  • Network Switches: It may be embedded in network switches designed for high-speed data transmission over long distances.
  • Fiber Optic Cables: The adapter can also be part of fiber optic cables used in various applications requiring multimode operation.

By choosing the FC3ZO-16-10B from Panduit Corp, you ensure that your fiber optic system benefits from high-quality components designed to meet the demands of modern networking applications.