Panduit Corp FPP5-L
Panduit Corp FPP5-L
feed

Panduit Corp FPP5-L

Manufacturer No:

FPP5-L

Manufacturer:

Panduit Corp

Utmel No:

1853-FPP5-L

Package:

Aluminum

ECAD Model:

Description:

FIBER OPTIC CONNECTOR;Product Range:-;For Use With:LC Field Polish Fiber Optic Termination Kit;RoHS Compliant: NA

Quantity:

Unit Price: $0.828276

Ext Price: $0.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 233

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.828276

    $0.83

  • 10

    $0.781392

    $7.81

  • 100

    $0.737163

    $73.72

  • 500

    $0.695437

    $347.72

  • 1000

    $0.656072

    $656.07

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FPP5-L information

Specifications
Documents & Media
Product Details
Panduit Corp FPP5-L technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp FPP5-L.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Termination
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Aluminum
  • Abrasive Material

    The parameter "Abrasive Material" in electronic components refers to the type of material used in the manufacturing of components that may have abrasive properties. This parameter is important to consider because abrasive materials can cause wear and damage to the components, affecting their performance and longevity. Manufacturers often specify the abrasive material used in their components to ensure compatibility with other materials and to prevent potential issues such as friction, erosion, or scratching. It is essential to be aware of the abrasive material in electronic components to select the right components for a specific application and to ensure the overall reliability and durability of the electronic system.

    Aluminum Oxide
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Polishing Film
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Fiber Optic Connector Polishing
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp FPP5-L.

Product Description: FPP5-L Polishing Film by Panduit Corp

1. Description

The FPP5-L Polishing Film from Panduit Corp is a specialized tool designed for precision polishing of fiber optic connectors. This product is part of the abrasives and surface conditioning products category, utilizing aluminum oxide as its abrasive material. The FPP5-L is engineered to provide high-quality finishes essential for reliable and efficient fiber optic communication systems.

2. Features

  • Abrasive Material: The FPP5-L features aluminum oxide, a durable and effective abrasive known for its ability to achieve smooth, high-quality surfaces.
  • Polishing Film Type: This product is classified as a polishing film, which ensures consistent and controlled polishing action.
  • Mount Type: The film is mounted in a termination format, making it easy to use with various polishing tools.
  • Material Package: The polishing film is packaged in an aluminum case, providing protection and durability during storage and use.
  • Compliance: The FPP5-L is ROHS3 compliant and does not contain any SVHC (Substances of Very High Concern) substances, ensuring environmental sustainability and regulatory compliance.

3. Applications

The primary applications of the FPP5-L Polishing Film include: - Fiber Optic Connector Polishing: This is the primary use of the FPP5-L, where it is employed to polish fiber optic connectors to achieve optimal optical performance. - Secondary Applications: While primarily designed for fiber optic connector polishing, this film can also be used in other surface conditioning tasks where high-quality finishes are required.

4. Alternative Parts

If you are looking for alternative parts or similar products from other manufacturers, consider the following options: - 3M Polishing Film: Known for its high-quality abrasives and durable construction. - Norton Abrasives Polishing Film: Offers a range of polishing films suitable for various surface conditioning tasks.

5. Embedded Modules

The FPP5-L Polishing Film is commonly used in embedded modules designed for fiber optic communication systems, such as: - Fiber Optic Connector Assembly Machines: These machines often incorporate specialized polishing films like the FPP5-L to ensure precise and efficient polishing of fiber optic connectors. - Optical Communication Systems: The high-quality finish provided by this polishing film is essential in maintaining reliable performance in optical communication systems.

Summary

The FPP5-L Polishing Film from Panduit Corp is a reliable and efficient tool designed specifically for polishing fiber optic connectors. Its durable construction, high-quality abrasive material, and compliance with environmental regulations make it an ideal choice for various surface conditioning tasks within the fiber optic industry.