Phoenix Contact 1077088
Phoenix Contact 1077088
feed

Phoenix Contact 1077088

Manufacturer No:

1077088

Manufacturer:

Phoenix Contact

Utmel No:

1894-1077088

Package:

-

ECAD Model:

Description:

DIN Rail Terminal Blocks PT 10-FE

Quantity:

Unit Price: $3.303813

Ext Price: $3.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.303813

    $3.30

  • 10

    $3.116805

    $31.17

  • 100

    $2.940382

    $294.04

  • 500

    $2.773945

    $1,386.97

  • 1000

    $2.616930

    $2,616.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1077088 information

Specifications
Phoenix Contact 1077088 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1077088.
  • Type
    Parameter
  • RoHS
    Details
  • Mounting Styles
    DIN Rail
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Minimum Operating Temperature
    - 60 C
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Package
    Bulk
  • Mfr
    Phoenix Contact
  • Product Status
    Active
  • Voltage, Rating
    1 kV
  • Termination Method
    Push In
  • Fused
    No
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.5 - 10
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.5 - 16
  • Inflammability class of insulation material according to with UL94
    V0
  • Connectable conductor cross section solid-core
    0.5 - 16
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    70A
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Push-In
  • Length
    67.7 mm
  • Width
    10.2 mm
  • Height
    49.5 mm
0 Similar Products Remaining
1077088 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1077088" in Phoenix Contact 1077088.
  • Part Number
  • Manufacturer
  • Package
  • Description