Phoenix Contact 1082407
Phoenix Contact 1082407
feed

Phoenix Contact 1082407

Manufacturer No:

1082407

Manufacturer:

Phoenix Contact

Utmel No:

1894-1082407

Package:

-

ECAD Model:

Description:

1082407 datasheet pdf and Terminal Blocks - Wire to Board product details from Phoenix Contact stock available at Utmel

Quantity:

Unit Price: $3.063350

Ext Price: $3.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.063350

    $3.06

  • 10

    $2.889953

    $28.90

  • 100

    $2.726371

    $272.64

  • 500

    $2.572048

    $1,286.02

  • 1000

    $2.426460

    $2,426.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1082407 information

Specifications
Product Details
Phoenix Contact 1082407 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1082407.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    -
  • RoHS
    Details
  • Voltage, Rating
    800 V
  • Wire Gauge Min
    20 AWG
  • Wire Gauge Max
    6 AWG
  • Factory Pack QuantityFactory Pack Quantity
    10
  • Wire Size
    22 → 6 AWG
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.5 - 6
  • Rated current In
    57
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.5 - 10
  • Inflammability class of insulation material according to with UL94
    V0
  • Connectable conductor cross section solid-core
    0.5 - 16
  • Package
    Bulk
  • Mfr
    Phoenix Contact
  • Current-UL
    60 A
  • Product Status
    Active
  • Voltage-IEC
    800 V
  • Voltage-UL
    600 V
  • Mounting Styles
    DIN Rail
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CLIPLINE PTFIX
  • Type
    Middle
  • Number of Positions
    6 Position
  • Color
    Green
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    32.14
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    76 A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Push In, Spring
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Green
  • Number of Levels
    1
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    6-20 AWG
  • Number of Ways
    6
  • Wire Gauge or Range - mm²
    0.5-16mm²
  • Stripping Length

    The "Stripping Length" in electronic components refers to the amount of insulation or protective covering that needs to be removed from the end of a wire or cable in order to expose the conductive material for connection or termination. This process is typically done using a wire stripper tool to carefully remove the outer layer without damaging the inner conductors. The stripping length is important because it determines the amount of exposed conductor available for making a secure and reliable electrical connection. It is crucial to follow manufacturer specifications and guidelines to ensure proper stripping length for each specific application to avoid issues such as short circuits or poor connectivity.

    12mm ~ 14mm
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Push-In
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Fixed Terminal Blocks
  • Mounting Angle

    The "Mounting Angle" parameter in electronic components refers to the angle at which a component is mounted on a circuit board or within an electronic system. It is important to consider the mounting angle during the design and assembly process to ensure proper functionality and performance of the component. The mounting angle can affect factors such as signal integrity, thermal management, and mechanical stress on the component. Manufacturers often provide specific guidelines or recommendations for the mounting angle of their components to ensure optimal operation and reliability.

    Straight
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Block of 3
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP20
  • Length
    58.1 mm
  • Width
    37
  • Height
    58.1
  • Height (Max)

    Height (Max) in electronic components refers to the maximum vertical dimension of a component that can be accommodated in a particular space or within a system. This parameter is critical for ensuring that components fit within designated enclosures, circuit boards, or assemblies without interference. It provides manufacturers and designers with essential information for proper layout and cooling considerations, influencing both mechanical and thermal management in electronic designs.

    1.362 (34.60mm)
  • Terminal Width

    The "Terminal Width" parameter in electronic components refers to the physical width of the terminal or connection point on the component where external wires or leads are attached. It is an important specification as it determines the size of the wire that can be connected to the component. The terminal width is typically measured in millimeters or inches and is crucial for ensuring proper electrical connections and compatibility with other components in a circuit. Manufacturers provide this specification to help users select the appropriate wires or connectors for reliable and secure connections.

    28.6mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
0 Similar Products Remaining

1082407 Overview

DIN Rail is the type of mounting for the device.The product is a member of the CLIPLINE PTFIX Series.It operates at an operating temperature of -.

1082407 Features

CLIPLINE PTFIX series

1082407 Applications

There are a lot of Phoenix Contact
1082407 Terminal Blocks applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
1082407 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1082407" in Phoenix Contact 1082407.
  • Part Number
  • Manufacturer
  • Package
  • Description