Phoenix Contact 1291850
Phoenix Contact 1291850
feed

Phoenix Contact 1291850

Manufacturer No:

1291850

Manufacturer:

Phoenix Contact

Utmel No:

1894-1291850

Package:

-

ECAD Model:

Description:

PTV 4 GN

Quantity:

Unit Price: $1.723553

Ext Price: $1.72

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 60

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.723553

    $1.72

  • 10

    $1.625993

    $16.26

  • 100

    $1.533956

    $153.40

  • 500

    $1.447128

    $723.56

  • 1000

    $1.365215

    $1,365.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1291850 information

Specifications
Phoenix Contact 1291850 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1291850.
  • Type
    Parameter
  • Package
    Bulk
  • Mfr
    Phoenix Contact
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Manufacturer
    Phoenix Contact
  • Brand
    Phoenix Contact
  • Voltage, Rating
    1 kV
  • Mounting Styles
    DIN Rail
  • Wire Gauge Min
    24 AWG
  • Wire Gauge Max
    10 AWG
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Number of Positions
    2 Position
  • Color
    Green
  • Subcategory
    Terminal Blocks
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    32 A
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Fixed Terminal Blocks
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Push-In
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Fixed Terminal Blocks
  • Mounting Angle

    The "Mounting Angle" parameter in electronic components refers to the angle at which a component is mounted on a circuit board or within an electronic system. It is important to consider the mounting angle during the design and assembly process to ensure proper functionality and performance of the component. The mounting angle can affect factors such as signal integrity, thermal management, and mechanical stress on the component. Manufacturers often provide specific guidelines or recommendations for the mounting angle of their components to ensure optimal operation and reliability.

    Horizontal
  • Product Category

    a particular group of related products.

    Fixed Terminal Blocks
0 Similar Products Remaining
1291850 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1291850" in Phoenix Contact 1291850.
  • Part Number
  • Manufacturer
  • Package
  • Description