Phoenix Contact 1435085
Phoenix Contact 1435085
feed

Phoenix Contact 1435085

Manufacturer No:

1435085

Manufacturer:

Phoenix Contact

Utmel No:

1894-1435085

Package:

-

Datasheet:

1435085

ECAD Model:

Description:

1435085 datasheet pdf and Sensor Cable - Assemblies product details from Phoenix Contact stock available at Utmel

Quantity:

Unit Price: $14.539017

Ext Price: $14.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.539017

    $14.54

  • 10

    $13.716054

    $137.16

  • 100

    $12.939674

    $1,293.97

  • 500

    $12.207239

    $6,103.62

  • 1000

    $11.516263

    $11,516.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1435085 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1435085 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1435085.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Weight
    99.999994g
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    24V
  • Insulation Materials
    PUR
  • Published
    2011
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SAC
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Number of Positions
    5
  • Color
    Black
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4A
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    20 AWG
  • Connector Type B

    Connector Type B refers to the specific type of connector used in electronic components to establish a connection between two devices or components. This parameter typically describes the physical shape, size, and configuration of the connector, as well as the method of attachment or mating with another connector. Connector Type B can vary widely depending on the application and industry, with different standards and specifications defining the characteristics of the connector. It is important to match Connector Type B correctly to ensure compatibility and proper functionality in electronic systems.

    Connector
  • Connector - Sensor

    The parameter "Connector - Sensor" in electronic components refers to the type of connection interface used to link a sensor to a larger electronic system or device. This connector serves as the physical interface through which the sensor communicates with the rest of the system, allowing for data transmission and power supply. The connector type can vary depending on the specific sensor being used and the requirements of the overall system. It is crucial to select the appropriate connector type to ensure proper functionality and compatibility between the sensor and the electronic system.

    Rectangular
  • Length
    1.5m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1435085.

Product Description

Product Name: Phoenix Contact SAC Series Sensor Cable Assembly (Part Number: 1435085)

Description: The Phoenix Contact SAC Series Sensor Cable Assembly (Part Number: 1435085) is a high-quality, 5-position sensor cable assembly designed for reliable and efficient data transmission in various industrial applications. This cable assembly is part of the SAC series, known for its robust construction and excellent performance in harsh environments. With a 20 AWG wire gauge, it offers a good balance between flexibility and current-carrying capacity, making it suitable for applications requiring moderate to high current ratings.

Features: - Voltage Rated: 24V, ensuring compatibility with a wide range of industrial control systems. - Termination: Wire Leads, providing easy connection to sensors or other devices. - Insulation Materials: PUR (Polyurethane), offering excellent insulation properties and resistance to chemicals and abrasion. - Current Rating: 4A, suitable for moderate to high current applications. - Contact Plating: Tin, ensuring reliable and durable connections. - Moisture Sensitivity Level (MSL): 1 (Unlimited), indicating that this product can be stored and used in environments with high humidity without any issues. - RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Applications: 1. Primary Applications: - Industrial Automation: Used in control systems for machines and processes where reliable data transmission is crucial. - Sensor Integration: Connects sensors to control units or data acquisition systems. - Medical Devices: In medical equipment where precise temperature or pressure monitoring is necessary.

  1. Secondary Applications:
  2. Robotics: For connecting sensors in robotic systems to ensure precise movement and control.
  3. HVAC Systems: Monitoring temperature and humidity levels in heating, ventilation, and air conditioning systems.
  4. Laboratory Equipment: Connecting sensors in laboratory settings for precise measurements.

Alternative Parts: If the Phoenix Contact SAC Series Sensor Cable Assembly (Part Number: 1435085) is not available or if you need an alternative solution, consider the following options:

  • 1435086: Another SAC series cable assembly with similar specifications but slightly different dimensions.
  • 1435087: A variant with additional features like shielding for electromagnetic interference protection.

Embedded Modules: This sensor cable assembly can be used with various embedded modules such as:

  • Industrial Control Units: PLCs (Programmable Logic Controllers) from manufacturers like Siemens or Allen-Bradley.
  • Data Acquisition Systems: Devices from National Instruments or Keysight Technologies.
  • Robotics Control Systems: Modules from companies like ABB Robotics or KUKA Robotics.

Summary:

The Phoenix Contact SAC Series Sensor Cable Assembly (Part Number: 1435085) is an essential component for any industrial setup requiring reliable sensor connections. Its robust design, high current rating, and compliance with environmental regulations make it an ideal choice for a wide range of applications across various industries.

1435085 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1435085" in Phoenix Contact 1435085.
  • Part Number
  • Manufacturer
  • Package
  • Description