PIC GmbH PLS-080A-3VAL
PIC GmbH PLS-080A-3VAL
feed

PIC GmbH PLS-080A-3VAL

Manufacturer No:

PLS-080A-3VAL

Manufacturer:

PIC GmbH

Utmel No:

1900-PLS-080A-3VAL

Package:

-

ECAD Model:

Description:

STAINLESS STEEL LEVEL SENSOR

Quantity:

Unit Price: $21.069676

Ext Price: $21.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 62

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $21.069676

    $21.07

  • 10

    $19.877053

    $198.77

  • 100

    $18.751937

    $1,875.19

  • 500

    $17.690506

    $8,845.25

  • 1000

    $16.689157

    $16,689.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PLS-080A-3VAL information

Specifications
Documents & Media
Product Details
PIC GmbH PLS-080A-3VAL technical specifications, attributes, parameters and parts with similar specifications to PIC GmbH PLS-080A-3VAL.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount, M10 Thread
  • Material - Housing & Prism

    The parameter "Material - Housing & Prism" in electronic components refers to the type of material used for the housing and prism of the component. The housing is the outer casing that encloses the internal components, providing protection and support. The prism is a transparent component that helps to direct or split light within the device.The choice of material for the housing and prism is important as it can impact the component's durability, performance, and overall quality. Common materials used for housing and prism include plastics, metals, glass, and specialized materials such as optical-grade polymers. The material selection is based on factors such as mechanical strength, thermal properties, optical clarity, and cost-effectiveness.Manufacturers carefully consider the material properties and requirements of the specific electronic component to ensure optimal performance and reliability in various applications. The material used for the housing and prism can affect the component's ability to withstand environmental conditions, maintain optical clarity, and meet industry standards for performance and safety.

    Stainless Steel
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    200V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Liquid, Powder
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Switch
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    1A
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    SPST-NO
  • Switch Actuation Level

    The Switch Actuation Level refers to the specific threshold of force, pressure, or displacement required to activate a switch or sensor in electronic components. It determines how much input is necessary for the switch to transition from an open to a closed state, affecting its responsiveness and sensitivity. This parameter is crucial in designing user interfaces and ensuring reliable operation in various applications.

    1.417 (36mm)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for PIC GmbH PLS-080A-3VAL.

Product Description: PLS-080A-3VAL Liquid Level Sensor

1. Description

The PLS-080A-3VAL is a high-quality liquid and powder level sensor designed by PIC GmbH, specifically engineered for reliable and precise measurement in various industrial applications. Constructed from durable stainless steel for both the housing and prism, this sensor ensures longevity and resistance to corrosion. With a robust operating temperature range of -40°C to 125°C, it can withstand harsh environments commonly found in industrial settings.

2. Features

  • Current Rating: 1A
  • Material: Housing and Prism made of Stainless Steel
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Mounting Type: Panel Mount with M10 Thread
  • Operating Temperature Range: -40°C to 125°C
  • Output Configuration: SPST-NO (Single Pole Single Throw Normally Open)
  • Output Type: Switch
  • Switch Actuation Level: 1.417 (36mm)
  • Type: Liquid and Powder Level Sensor
  • Voltage Rated: 200V
  • RoHS3 Compliant

3. Applications

The PLS-080A-3VAL is primarily designed for use in industrial settings where precise liquid or powder level monitoring is crucial. Its applications include:

Primary Applications: - Chemical Processing Plants: For monitoring chemical levels in tanks. - Water Treatment Facilities: To detect water levels in storage tanks. - Food Processing Industries: Ensuring accurate measurement of ingredients in storage containers.

Secondary Applications: - Automotive Manufacturing: Monitoring fuel levels in tanks. - Pharmaceutical Industries: Tracking liquid or powder levels in storage vats.

4. Alternative Parts

If the PLS-080A-3VAL is not available or if you need alternative solutions, consider the following options:

  • PLS-080B-3VAL: A similar model with slightly different specifications but compatible with most applications.
  • LPS-100C-2VAL: A different type of level sensor from another manufacturer that offers similar functionality.

5. Embedded Modules

The PLS-080A-3VAL is often used in conjunction with various embedded modules to enhance its functionality:

  • Microcontroller Boards: Such as Arduino or Raspberry Pi boards for integration into IoT systems.
  • Industrial Control Systems: For automation and control purposes in industrial settings.
  • Data Acquisition Systems: To collect and analyze data from multiple sensors.

Summary

The PLS-080A-3VAL liquid level sensor from PIC GmbH offers a robust solution for precise measurement in industrial environments. Its durable construction, wide operating temperature range, and reliable output make it an ideal choice for various applications across different industries. With its compliance to RoHS3 standards, it ensures environmental responsibility while providing reliable performance over time.


Note: The factory lead time for this product is 12 weeks, so please plan accordingly for your project timelines.