Renesas Electronics America Inc. 5P49V5901B679NLGI8
Renesas Electronics America Inc. 5P49V5901B679NLGI8
feed

Renesas Electronics America Inc. 5P49V5901B679NLGI8

Clock Timing IC Bulk Timer IC Chip

Manufacturer No:

5P49V5901B679NLGI8

Utmel No:

2038-5P49V5901B679NLGI8

Package:

24-VFQFN Exposed Pad

ECAD Model:

Description:

Clock Generators VersaClock® 5 Series 24-VFQFN Exposed Pad Surface Mount Bulk

Quantity:

Unit Price: $9.259139

Ext Price: $9.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 18

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.259139

    $9.26

  • 10

    $8.735037

    $87.35

  • 100

    $8.240601

    $824.06

  • 500

    $7.774152

    $3,887.08

  • 1000

    $7.334105

    $7,334.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
5P49V5901B679NLGI8 information

Specifications
Documents & Media
Product Details
Renesas Electronics America Inc. 5P49V5901B679NLGI8 technical specifications, attributes, parameters and parts with similar specifications to Renesas Electronics America Inc. 5P49V5901B679NLGI8.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    24-VFQFN Exposed Pad
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    VersaClock® 5
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Renesas Electronics America Inc. 5P49V5901B679NLGI8.

5P49V5901B679NLGI8 Overview

This clock IC is packaged using the Bulk method. The 24-VFQFN Exposed Pad package includes this clock generator. With the Surface Mount, it is easy to install this electric component on the panel. There are a number of electronic parts in the VersaClock® 5 series, including this one.

5P49V5901B679NLGI8 Features

Available in the 24-VFQFN Exposed Pad

5P49V5901B679NLGI8 Applications

There are a lot of Renesas Electronics America Inc.
5P49V5901B679NLGI8 Clock Generators applications.


  • Digital circuits
  • Wireless base station for LTE, LTE-advanced
  • Picocells, femtocells and small cells
  • Sampling clocks for ADC and DAC
  • 1 Gigabit Ethernet
  • 10 Gigabit Ethernet
  • FPGA and processor clocks
  • Line cards used in telephone exchange
  • Fiber Channel
  • PCI express cards