TDK Corporation BCS4430B6
TDK Corporation BCS4430B6
feed

TDK Corporation BCS4430B6

Manufacturer No:

BCS4430B6

Manufacturer:

TDK Corporation

Utmel No:

2454-BCS4430B6

Package:

Cells

ECAD Model:

Description:

44X30X0.2MM 30UA AT 2.6V (200LX)

Quantity:

Unit Price: $5.289373

Ext Price: $5.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 627

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.289373

    $5.29

  • 10

    $4.989975

    $49.90

  • 100

    $4.707523

    $470.75

  • 500

    $4.441060

    $2,220.53

  • 1000

    $4.189679

    $4,189.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BCS4430B6 information

Specifications
TDK Corporation BCS4430B6 technical specifications, attributes, parameters and parts with similar specifications to TDK Corporation BCS4430B6.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cells
  • Mfr
    TDK Corporation
  • Package
    Bag
  • Product Status
    Active
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 60 C
  • Minimum Operating Temperature
    - 20 C
  • Factory Pack QuantityFactory Pack Quantity
    200
  • Voc - Open Circuit Voltage
    4.2 V
  • Manufacturer
    TDK
  • Brand
    TDK
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    BCS
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C ~ 60°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    1.732" L x 1.181" W x 0.007" H (44.00mm x 30.00mm x 0.18mm)
  • Type
    Amorphous
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Beacon, Charging and Powering Other Electronic Devices, Clock, Energy Harvesting Power Generation Element, Smart Card, Smart Lock, Wearable Device, Wireless Sensor Node
  • Subcategory
    Power
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    a-Si
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Solar Panels & Solar Cells
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Film Solar Cells
  • Voltage @ Pmpp

    Voltage at Maximum Power Point (Vmpp) is the voltage across a solar panel or photovoltaic module when it is operating at its maximum power output. This parameter is crucial for determining the efficiency and effectiveness of the solar module in converting sunlight into electrical energy. Vmpp is used in photovoltaic system design to ensure optimal performance and compatibility with other system components such as inverters and batteries. It represents the ideal voltage condition under which a solar panel generates the highest possible power.

    2.6 V
  • Current @ Pmpp

    Current @ Pmpp is a parameter used in electronic components, particularly in photovoltaic devices such as solar panels. It refers to the current output of the component when it is operating at its maximum power point (Pmpp), which is the point at which the component generates the maximum power output for a given set of conditions. This parameter is important for determining the efficiency and performance of the component, as it indicates how much current the component can deliver when operating at its peak power output. Understanding the "Current @ Pmpp" value helps in designing and optimizing systems that rely on these components for power generation.

    30 μA
  • Voltage - Open Circuit

    Voltage - Open Circuit refers to the electrical potential difference measured across the terminals of a device or component when no current is flowing through it. This parameter indicates the maximum voltage that the component can provide under conditions where it is not connected to a load. In many cases, it represents the ideal voltage that can be observed in devices such as batteries, power supplies, and solar panels when they are disconnected from any external circuits. The open circuit voltage is essential for determining the performance and suitability of a component within an electronic system.

    4.2 V
  • Product Category

    a particular group of related products.

    Solar Panels & Solar Cells
  • Width
    30 mm
  • Length
    44 mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    0.18 mm
0 Similar Products Remaining