TE Connectivity 2170903-1
TE Connectivity 2170903-1
feed

TE Connectivity 2170903-1

Manufacturer No:

2170903-1

Manufacturer:

TE Connectivity

Utmel No:

2460-2170903-1

Package:

-

ECAD Model:

Description:

2170903-1 datasheet pdf and Terminal Blocks - Wire to Board product details from TE Connectivity stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 180

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2170903-1 information

Specifications
Product Details
TE Connectivity 2170903-1 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 2170903-1.
  • Type
    Parameter
  • TE Internal #
    2170903-1
  • TE Internal Description
    RECEPTACLE HM-EZD+, 4PAIRS 10COLUMNS
  • Connector Systemu2009
    Board-to-Board
  • Number of Positionsu2009
    80
  • Row-to-Row Spacingu2009
    4.5u2009mmu2009[u2009.177u2009inu2009]
  • Mating Alignmentu2009
    With
  • Mating Alignment Typeu2009
    Polarization
0 Similar Products Remaining

Product Description:

The TE Connectivity 2170903-1 is a high-performance, board-to-board receptacle terminal block designed for wire-to-board applications. This robust connector features a compact design with 80 positions, allowing for efficient and reliable connections between printed circuit boards.

Features:

  • 80 positions for secure and reliable connections
  • 4.5mm row-to-row spacing for easy board layout
  • Polarized mating alignment for precise connection
  • High-performance design for demanding applications

Applications:

  • Primary applications: Industrial automation, medical devices, and aerospace systems where reliable and secure connections are critical.
  • Secondary applications: Consumer electronics, automotive systems, and telecommunications equipment.

Alternative Parts:

  • Similar products from TE Connectivity: 2170902-1, 2170904-1, and 2170905-1.
  • Alternative products from other manufacturers: Molex 5550-1, 3M 5551-1, and Samtec 5552-1.

Embedded Modules:

  • This component is commonly used in various embedded systems, including:
    • Industrial control systems
    • Medical devices
    • Aerospace systems
    • Automotive systems

Frequently Asked Questions (FAQs):

Q: What is the mating alignment type of this connector? A: The mating alignment type is polarization, which ensures precise connection and reduces the risk of misalignment.

Q: How many positions does this connector have? A: This connector has 80 positions.

Q: What is the row-to-row spacing of this connector? A: The row-to-row spacing is 4.5mm.

Q: Is this connector suitable for high-reliability applications? A: Yes, this connector is designed for high-reliability applications and is suitable for use in demanding environments.

Q: Are there any alternative parts available? A: Yes, there are alternative parts available from TE Connectivity and other manufacturers.

2170903-1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2170903-1" in TE Connectivity 2170903-1.
  • Part Number
  • Manufacturer
  • Package
  • Description