TE Connectivity 2MM-HSP-S11-VS-00-M-TRP
TE Connectivity 2MM-HSP-S11-VS-00-M-TRP
feed

TE Connectivity 2MM-HSP-S11-VS-00-M-TRP

Manufacturer No:

2MM-HSP-S11-VS-00-M-TRP

Manufacturer:

TE Connectivity

Utmel No:

2460-2MM-HSP-S11-VS-00-M-TRP

Package:

-

ECAD Model:

Description:

2MM-HSP-S11-VS-00-M-TRP datasheet pdf and Terminal Blocks - Wire to Board product details from TE Connectivity stock available at Utmel

Quantity:

Unit Price: $2.271957

Ext Price: $2.27

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.271957

    $2.27

  • 10

    $2.143356

    $21.43

  • 100

    $2.022034

    $202.20

  • 500

    $1.907579

    $953.79

  • 1000

    $1.799603

    $1,799.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2MM-HSP-S11-VS-00-M-TRP information

Specifications
Product Details
TE Connectivity 2MM-HSP-S11-VS-00-M-TRP technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 2MM-HSP-S11-VS-00-M-TRP.
  • Type
    Parameter
  • TE Internal #
    1-2823203-1
  • TE Internal Description
    11P,2MM,PL,SRVT,SMD,0.38AU,TR W/CAP
  • Connector Systemu2009
    Board-to-Board, Wire-to-Board
  • Number of Positionsu2009
    11
  • Centerline (Pitch)u2009
    2u2009mmu2009[u2009.079u2009inu2009]
  • Sealableu2009
    No
  • PCB Mount Orientationu2009
    Vertical
0 Similar Products Remaining

2MM-HSP-S11-VS-00-M-TRP Overview


2MM-HSP-S11-VS-00-M-TRP Features


2MM-HSP-S11-VS-00-M-TRP Applications

There are a lot of TE Connectivity
2MM-HSP-S11-VS-00-M-TRP Terminal Blocks applications.


  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
2MM-HSP-S11-VS-00-M-TRP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2MM-HSP-S11-VS-00-M-TRP" in TE Connectivity 2MM-HSP-S11-VS-00-M-TRP.
  • Part Number
  • Manufacturer
  • Package
  • Description