TELEMECANIQUE SENSORS XUK5APBNL2
TELEMECANIQUE SENSORS XUK5APBNL2
feed

TELEMECANIQUE SENSORS XUK5APBNL2

Photoelectric Sensor

Manufacturer No:

XUK5APBNL2

Utmel No:

1446-XUK5APBNL2

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $119.196894

Ext Price: $119.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2678

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $119.196894

    $119.20

  • 10

    $112.449900

    $1,124.50

  • 100

    $106.084811

    $10,608.48

  • 500

    $100.080011

    $50,040.01

  • 1000

    $94.415104

    $94,415.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XUK5APBNL2 information

Specifications
Product Details
TELEMECANIQUE SENSORS XUK5APBNL2 technical specifications, attributes, parameters and parts with similar specifications to TELEMECANIQUE SENSORS XUK5APBNL2.
  • Type
    Parameter
  • Type of sensor
    photoelectric
  • Range
    0...1m
  • Operation modes
    LIGHT-ON
  • Connections
    lead 2m
  • Max. operating current
    0.1A
  • Switching frequency max
    250Hz
  • Sensors features
    sensitivity adjustable
  • Certificates
    RoHS compliant
0 Similar Products Remaining

XUK5APBNL2 Overview


XUK5APBNL2 Features


XUK5APBNL2 Applications

There are a lot of TELEMECANIQUE SENSORS
XUK5APBNL2 Photoelectric Sensors applications.


  • Pharmaceutical industry
  • Checking objects on production lines or conveyors
  • Counting small objects
  • Detecting colours
  • Monitoring bigger areas for objects with light grids
  • Measuring distance
  • Logistics and materials handling
  • Automatic doors
  • Zone scanners
  • Passive infrared sensors