Toshiba Semiconductor and Storage TC7W00FK,LF
Toshiba Semiconductor and Storage TC7W00FK,LF
feed

Toshiba Semiconductor and Storage TC7W00FK,LF

Gates & Inverters Gates & Inverters

Manufacturer No:

TC7W00FK,LF

Utmel No:

2541-TC7W00FK,LF

Package:

8-VFSOP (0.091, 2.30mm Width)

Datasheet:

TC7W00FU,FK

ECAD Model:

Description:

Gates & Inverters 2V~6V V

Quantity:

Unit Price: $0.149672

Ext Price: $0.15

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17090

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.149672

    $0.15

  • 10

    $0.141200

    $1.41

  • 100

    $0.133207

    $13.32

  • 500

    $0.125667

    $62.83

  • 1000

    $0.118554

    $118.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TC7W00FK,LF information

Specifications
Documents & Media
Product Details
Toshiba Semiconductor and Storage TC7W00FK,LF technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TC7W00FK,LF.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-VFSOP (0.091, 2.30mm Width)
  • Logic Level-High
    1.5V ~ 4.2V
  • Logic Level-Low
    0.5V ~ 1.8V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TC7W
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V~6V
  • Number of Circuits
    2
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    NAND Gate
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    13ns @ 6V, 50pF
  • Current - Quiescent (Max)

    The parameter "Current - Quiescent (Max)" in electronic components refers to the maximum amount of current that a device consumes when it is in a quiescent or idle state. This parameter is important because it indicates the minimum power consumption of the device when it is not actively performing any tasks. It is typically measured in units of amperes (A) and helps in determining the overall power efficiency and battery life of the electronic component. Designers and engineers use this parameter to ensure that the device meets power consumption requirements and operates within specified limits during standby or idle modes.

    1μA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Toshiba Semiconductor and Storage TC7W00FK,LF.

Product Description: TC7W00FK,LF NAND Gate IC by Toshiba Semiconductor and Storage

Description

The TC7W00FK,LF is a surface-mount NAND gate integrated circuit (IC) designed by Toshiba Semiconductor and Storage. This IC is part of the TC7W series, which offers reliable and efficient logic gate solutions for various electronic applications. The TC7W00FK,LF is specifically optimized for use in digital circuits requiring low power consumption and fast switching times.

Features

  • Logic Type: The TC7W00FK,LF is a NAND gate IC, which is essential for digital logic circuits that require logical operations.
  • Operating Voltage: The IC operates within a voltage range of 2V to 6V, making it suitable for a wide range of applications.
  • Logic Levels: It has clear logic level thresholds with low logic level at 0.5V ~ 1.8V and high logic level at 1.5V ~ 4.2V.
  • Propagation Delay: The maximum propagation delay is 13ns at a supply voltage of 6V with a load capacitance (CL) of 50pF, ensuring fast switching times.
  • Power Consumption: The quiescent current is maximally 1μA, indicating very low power consumption.
  • Temperature Range: The IC operates within an operating temperature range of -40°C to 85°C, providing robust performance in various environmental conditions.
  • Mounting Type: It is designed for surface mount technology (SMT), facilitating easy integration into modern PCB designs.
  • Packaging: Available in tape and reel (TR) packaging for efficient handling and assembly processes.

Applications

  1. Primary Applications
  2. Digital Logic Circuits: The TC7W00FK,LF is ideal for use in digital logic circuits where NAND gates are required.
  3. Microcontroller Systems: It can be used as a component in microcontroller systems to implement logical operations.
  4. Embedded Systems: Suitable for embedded systems requiring low power consumption and fast switching times.

  5. Secondary Applications

  6. Industrial Control Systems: Can be used in industrial control systems where reliable digital logic is necessary.
  7. Automotive Electronics: Due to its robust temperature range, it can be used in automotive electronics applications.
  8. Medical Devices: May be employed in medical devices requiring precise digital logic operations.

Alternative Parts

If the TC7W00FK,LF is not available or if you need an alternative solution, consider the following parts from Toshiba Semiconductor and Storage: - TC7W00FK,LF (same as the current part) - Other NAND gate ICs from the TC7W series (e.g., TC7W00FK,LF with different package types)

Embedded Modules

The TC7W00FK,LF is commonly used in various embedded modules including: - Microcontroller boards (e.g., Arduino) - System-on-Chip (SoC) modules - FPGA (Field-Programmable Gate Array) designs

Summary

The TC7W00FK,LF is a reliable and efficient NAND gate IC designed by Toshiba Semiconductor and Storage. Its low power consumption, fast switching times, and robust operating temperature range make it suitable for a wide range of digital logic applications. Whether you need it for primary or secondary applications, this IC offers a reliable solution backed by Toshiba's reputation for quality and performance.