VISHAY MAL213967339E3
VISHAY MAL213967339E3
feed

VISHAY MAL213967339E3

Manufacturer No:

MAL213967339E3

Manufacturer:

VISHAY

Utmel No:

2668-MAL213967339E3

Package:

-

ECAD Model:

Description:

MAL213967339E3 datasheet pdf and PMIC - Full, Half-Bridge Drivers product details from VISHAY stock available at Utmel
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
MAL213967339E3 information

Specifications
Product Details
VISHAY MAL213967339E3 technical specifications, attributes, parameters and parts with similar specifications to VISHAY MAL213967339E3.
  • Type
    Parameter
  • Type of capacitor
    electrolytic
  • Mounting
    SMD
  • Service life
    2000h
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    33µF
0 Similar Products Remaining

MAL213967339E3 Overview


MAL213967339E3 Features


MAL213967339E3 Applications

There are a lot of VISHAY
MAL213967339E3 Full Bridge Drivers, Half-Bridge Drivers applications.


  • DC-DC Converters
  • Desktop Computers
  • V-Core
  • Non-V-Core
  • Workstations
  • High-Current DC-DC Point-of-Load Converters
  • Networking Microprocessor Voltage Regulators
  • Telecom Microprocessor
  • Voltage Regulators
  • Small Form-Factor Voltage Regulator Modules