VISHAY P6SMB110CA-E3/5B
VISHAY P6SMB110CA-E3/5B
feed

VISHAY P6SMB110CA-E3/5B

Manufacturer No:

P6SMB110CA-E3/5B

Manufacturer:

VISHAY

Utmel No:

2668-P6SMB110CA-E3/5B

Package:

-

ECAD Model:

Description:

Diode: TVS;600W;110V;3.9A;bidirectional;±5%;SMB;reel

Quantity:

Unit Price: $0.147965

Ext Price: $0.15

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.147965

    $0.15

  • 10

    $0.139590

    $1.40

  • 100

    $0.131688

    $13.17

  • 500

    $0.124234

    $62.12

  • 1000

    $0.117202

    $117.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
P6SMB110CA-E3/5B information

Specifications
VISHAY P6SMB110CA-E3/5B technical specifications, attributes, parameters and parts with similar specifications to VISHAY P6SMB110CA-E3/5B.
  • Type
    Parameter
  • Type of diode
    TVS
  • Peak pulse power dissipation
    0.6kW
  • Max. off-state voltage
    94V
  • Breakdown Voltage / V
    110V
  • Max. forward impulse current
    3.9A
  • Semiconductor structure
    bidirectional
  • Case
    SMB
  • Mounting
    SMD
  • Kind of package1
    tape
  • Kind of package
    reel
  • Features of semiconductor devices
    glass passivated
  • Manufacturer series
    P6SMB
  • Gross weight
    0.11g
  • Certificates
    RoHS compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Leakage current
    1µA
0 Similar Products Remaining
P6SMB110CA-E3/5B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "P6SMB110CA-E3/5B" in VISHAY P6SMB110CA-E3/5B.
  • Part Number
  • Manufacturer
  • Package
  • Description