WAGO 2002-2667
WAGO 2002-2667
feed

WAGO 2002-2667

Manufacturer No:

2002-2667

Manufacturer:

WAGO

Utmel No:

2685-2002-2667

Package:

-

ECAD Model:

Description:

Double-deck carrier terminal block PE/L upper-deck base for DIN-rail 35 x 15 and 35 x 7.5 2.5 mm2 Push-in CAGE CLAMP

Quantity:

Unit Price: $266.565814

Ext Price: $266.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2036

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $266.565814

    $266.57

  • 10

    $251.477183

    $2,514.77

  • 100

    $237.242625

    $23,724.26

  • 500

    $223.813798

    $111,906.90

  • 1000

    $211.145092

    $211,145.09

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2002-2667 information

Specifications
WAGO 2002-2667 technical specifications, attributes, parameters and parts with similar specifications to WAGO 2002-2667.
  • Type
    Parameter
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.75 - 2.5
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.25 - 4
  • Connectable conductor cross section multi-wired
    0.25 - 2.5
  • Inflammability class of insulation material according to with UL94
    V0
  • Connectable conductor cross section solid-core
    0.75 - 4
  • Termination Method
    Push-In Cage Clamp
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    2002
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    51.7
  • Number of Levels
    2
  • Width
    5.2
  • Height
    93
  • Length
    93
0 Similar Products Remaining
2002-2667 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2002-2667" in WAGO 2002-2667.
  • Part Number
  • Manufacturer
  • Package
  • Description