WAGO Corporation 765-4204/100-000
WAGO Corporation 765-4204/100-000
feed

WAGO Corporation 765-4204/100-000

Manufacturer No:

765-4204/100-000

Manufacturer:

WAGO Corporation

Utmel No:

2685-765-4204/100-000

Package:

-

ECAD Model:

Description:

4-PORT-IO LINK MASTER CLASS B;E

Quantity:

Unit Price: $918.535695

Ext Price: $918.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 594

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $918.535695

    $918.54

  • 10

    $866.543108

    $8,665.43

  • 100

    $817.493499

    $81,749.35

  • 500

    $771.220282

    $385,610.14

  • 1000

    $727.566303

    $727,566.30

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
765-4204/100-000 information

Specifications
Product Details
WAGO Corporation 765-4204/100-000 technical specifications, attributes, parameters and parts with similar specifications to WAGO Corporation 765-4204/100-000.
  • Type
    Parameter
  • Number of Pins
    5
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    -
  • Mfr
    WAGO Corporation
  • Package
    Bulk
  • Product Status
    Active
  • For Use With/Related Products
    Circular Connectors
  • Voltage, Rating
    24 VDC
  • Manufacturer Part Number
    765-4204/100-000
  • Manufacturer
    Wago
  • RoHS
    No
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Color
    -
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    M12
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Input, Output Unit
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    4 Connector Opening, Dust Tight, Waterproof
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
0 Similar Products Remaining

765-4204/100-000 Overview

Junction blocks with 5 pins are available.

765-4204/100-000 Features

- Series

765-4204/100-000 Applications

There are a lot of WAGO Corporation
765-4204/100-000 Junction Blocks applications.


  • Machine Manufacturers
  • Machining Centers
  • Grinding and Milling
  • Conveying and Sorting
  • Baggage Handling
  • Postal Sorting
  • Packaging Applications
  • Safety Device Manufacturers
  • Safe Switches
  • Light Curtains
765-4204/100-000 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "765-4204/100-000" in WAGO Corporation 765-4204/100-000.
  • Part Number
  • Manufacturer
  • Package
  • Description