Weidmuller 1883450000
Weidmuller 1883450000
feed

Weidmuller 1883450000

Manufacturer No:

1883450000

Manufacturer:

Weidmuller

Utmel No:

2702-1883450000

Package:

-

ECAD Model:

Description:

1883450000 datasheet pdf and Terminal Blocks - Wire to Board product details from Weidmuller stock available at Utmel

Quantity:

Unit Price: $23.023449

Ext Price: $23.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $23.023449

    $23.02

  • 10

    $21.720235

    $217.20

  • 100

    $20.490788

    $2,049.08

  • 500

    $19.330932

    $9,665.47

  • 1000

    $18.236728

    $18,236.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1883450000 information

Specifications
Product Details
Weidmuller 1883450000 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 1883450000.
  • Type
    Parameter
  • Connectable conductor cross section fine-strand with cable end sleeve
    2.5 - 10
  • Connectable conductor cross section solid-core
    0.5 - 16
  • Rated surge voltage
    6
  • Inflammability class of insulation material according to with UL94
    V0
  • Overvoltage category
    II
  • Degree of protection (IP), mounted
    Other
  • Pollution degree
    2
  • Connectable conductor cross section multi-wired
    6 - 16
  • Type of fastening
    Solder
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.5 - 16
  • Rated current In
    76
  • Packaging type
    Carton
  • Factory Pack QuantityFactory Pack Quantity
    20
  • Manufacturer
    Weidmuller
  • Brand
    Weidmuller
  • Subcategory
    Terminal Blocks
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Fixed Terminal Blocks
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Fixed Terminal Blocks
  • Product Category

    a particular group of related products.

    Fixed Terminal Blocks
  • Height
    31.7
0 Similar Products Remaining

1883450000 Overview


1883450000 Features


1883450000 Applications

There are a lot of Weidmuller
1883450000 Terminal Blocks applications.


  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
1883450000 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1883450000" in Weidmuller 1883450000.
  • Part Number
  • Manufacturer
  • Package
  • Description