Weidmüller 1890521500
Weidmüller 1890521500
feed

Weidmüller 1890521500

Manufacturer No:

1890521500

Manufacturer:

Weidmüller

Utmel No:

2702-1890521500

Package:

-

ECAD Model:

Description:

1890521500 datasheet pdf and Sensor Cable - Assemblies product details from Weidmüller stock available at Utmel

Quantity:

Unit Price: $56.608885

Ext Price: $56.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $56.608885

    $56.61

  • 10

    $53.404608

    $534.05

  • 100

    $50.381706

    $5,038.17

  • 500

    $47.529911

    $23,764.96

  • 1000

    $44.839539

    $44,839.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1890521500 information

Specifications
Product Details
Weidmüller 1890521500 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 1890521500.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    15m
  • Connector - Cable

    The parameter "Connector - Cable" in electronic components refers to the type of connection interface used to link a cable to a device or another cable. This parameter specifies the specific connector type and configuration required for proper connectivity, such as USB, HDMI, Ethernet, or other proprietary connectors. The connector type determines the compatibility and functionality of the cable with the corresponding devices, ensuring secure and reliable data or power transmission. It is essential to match the connector type of the cable with the appropriate ports on the devices to establish a proper connection and prevent compatibility issues.

    M12
0 Similar Products Remaining

1890521500 Overview

Bulk packages are used to protect the sensor cable assemblies.

1890521500 Features

Bulk Package
Termination: Wire Leads
Connector - Cable: M12

1890521500 Applications

There are a lot of Weidmüller
1890521500 Sensor Cable Assemblies applications.


  • NSC - For use with RLE sensing cables and spot detectors
  • NSC-M - For use with RLE chemical sensing cable
  • Multi-conductor
  • Coaxial/RF
  • Wire and cable harnesses
  • Complex military
  • Flat ribbon
  • Custom electro-mechanical