Weidmüller 1938640000
Weidmüller 1938640000
feed

Weidmüller 1938640000

Manufacturer No:

1938640000

Manufacturer:

Weidmüller

Utmel No:

2702-1938640000

Package:

-

ECAD Model:

Description:

SAI-AU M12 SB 8DIO

Quantity:

Unit Price: $223.209674

Ext Price: $223.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2664

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $223.209674

    $223.21

  • 10

    $210.575164

    $2,105.75

  • 100

    $198.655815

    $19,865.58

  • 500

    $187.411146

    $93,705.57

  • 1000

    $176.802968

    $176,802.97

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1938640000 information

Specifications
Product Details
Weidmüller 1938640000 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 1938640000.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CE, cULus
  • Max Output Current

    The maximum current that can be supplied to the load.

    500mA
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    24V
  • Height
    32mm
  • Length
    180mm
  • Width
    30mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

1938640000 Overview

When functioning, junction blocks should supply a voltage of 24V.

1938640000 Features

Moisture Sensitivity Level: 1 (Unlimited)

1938640000 Applications

There are a lot of Weidmüller
1938640000 Junction Blocks applications.


  • Grinding and Milling
  • Conveying and Sorting
  • Baggage Handling
  • Postal Sorting
  • Packaging Applications
  • Safety Device Manufacturers
  • Safe Switches
  • Light Curtains
  • Drives and Motors
  • Locking Systems