Würth Elektronik 749014010
Würth Elektronik 749014010
feed

Würth Elektronik 749014010

Manufacturer No:

749014010

Manufacturer:

Würth Elektronik

Utmel No:

2760-749014010

Package:

-

ECAD Model:

Description:

TRANSFORMER WE-LAN MED 10/100BT

Quantity:

Unit Price: $6.268442

Ext Price: $6.27

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1725

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.268442

    $6.27

  • 10

    $5.913625

    $59.14

  • 100

    $5.578891

    $557.89

  • 500

    $5.263105

    $2,631.55

  • 1000

    $4.965193

    $4,965.19

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
749014010 information

Specifications
Documents & Media
Product Details
Würth Elektronik 749014010 technical specifications, attributes, parameters and parts with similar specifications to Würth Elektronik 749014010.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WE-LAN
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.673Lx0.581W 17.10mmx14.75mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    350μH
  • Transformer Type

    A variety of types of electrical transformer are made for different purposes. Despite their design differences, the various types employ the same basic principle as discovered in 1831 by Michael Faraday, and share several key functional parts.

    LAN 10/100 Base-T
  • Turns Ratio - Primary:Secondary

    The parameter "Turns Ratio - Primary:Secondary" in electronic components refers to the ratio of the number of turns in the primary winding to the number of turns in the secondary winding of a transformer or inductor. It is a crucial specification that determines the voltage transformation capability of the component. A higher turns ratio results in a higher voltage output relative to the input, while a lower turns ratio results in a lower voltage output. This parameter is essential for designing and selecting transformers and inductors for various applications, such as voltage regulation, impedance matching, and signal isolation.

    1:1
  • Width
    14.75mm
  • Length
    17.1mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.341 8.65mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Würth Elektronik 749014010.

Product Description

1. Description

The Würth Elektronik WE-LAN Pulse Transformer (Part Number: 749014010) is a high-quality, surface-mountable transformer designed for use in Ethernet applications. Specifically engineered for LAN 10/100 Base-T networks, this transformer ensures reliable and efficient signal transmission. With its compact dimensions and robust construction, it is ideal for modern electronic designs that require precise signal isolation and impedance matching.

2. Features

  • Turns Ratio: 1:1 primary to secondary ratio, providing balanced signal transmission.
  • Transformer Type: LAN 10/100 Base-T, specifically designed for Ethernet networking.
  • Size & Dimension: 0.673L x 0.581W x 17.10mm x 14.75mm, offering a compact footprint suitable for surface-mount applications.
  • Series: WE-LAN series, indicating its compatibility with other Würth Elektronik LAN transformers.
  • RoHS Status: Compliant with ROHS3 regulations, ensuring environmental sustainability.
  • Operating Temperature: 0°C to 70°C, suitable for a wide range of operating conditions.
  • Mounting Type: Surface Mount, facilitating easy integration into PCBs.
  • Moisture Sensitivity Level (MSL): MSL 1 (Unlimited), indicating no moisture sensitivity issues during reflow soldering processes.
  • Inductance: 350 μH, providing adequate inductive coupling for signal isolation.

3. Applications

  1. Primary Applications:
  2. Ethernet Networking: Ideal for use in LAN 10/100 Base-T networks to ensure reliable signal transmission and isolation.
  3. Industrial Automation: Used in industrial control systems where precise signal handling is crucial.
  4. IoT Devices: Integrated into Internet of Things (IoT) devices that require efficient data transmission.

  5. Secondary Applications:

  6. Telecommunications: Can be used in telecommunications equipment where signal isolation is necessary.
  7. Medical Devices: Suitable for medical devices requiring precise signal handling and isolation.

4. Alternative Parts

For alternative parts or similar products from Würth Elektronik, consider the following: - WE-LAN series transformers with different inductance values or dimensions. - Other pulse transformers from Würth Elektronik designed for specific applications like Wi-Fi or other networking standards.

5. Embedded Modules

This component is commonly used in various embedded modules such as: - Ethernet modules for IoT devices - Industrial control modules - Telecommunication modules

The Würth Elektronik WE-LAN Pulse Transformer (Part Number: 749014010) is a reliable and efficient solution for Ethernet networking applications, offering robust performance and compact design suitable for surface-mount applications. Its compliance with ROHS3 regulations ensures environmental sustainability, making it an excellent choice for modern electronic designs requiring precise signal handling and isolation.