Xilinx Inc. XC2VP20-5FFG1152C
Xilinx Inc. XC2VP20-5FFG1152C
feed

Xilinx Inc. XC2VP20-5FFG1152C

FPGAs Virtex®-II Pro FPGAs

Manufacturer No:

XC2VP20-5FFG1152C

Manufacturer:

Xilinx Inc.

Utmel No:

2773-XC2VP20-5FFG1152C

Package:

1152-BBGA, FCBGA

ECAD Model:

Description:

1.5V V 3.4mm mm FPGAs Virtex®-II Pro Series 1152-BBGA, FCBGA 1mm mm

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 425

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XC2VP20-5FFG1152C information

Specifications
Documents & Media
Product Details
Product Comparison
Xilinx Inc. XC2VP20-5FFG1152C technical specifications, attributes, parameters and parts with similar specifications to Xilinx Inc. XC2VP20-5FFG1152C.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1152-BBGA, FCBGA
  • Number of Pins
    1152
  • Number of I/Os
    564
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~85°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Virtex®-II Pro
  • Published
    2011
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    3A991.D
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.425V~1.575V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    245
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.5V
  • Terminal Pitch

    The center distance from one pole to the next.

    1mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    30
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    XC2VP20
  • Number of Outputs
    564
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.5V
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    198kB
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
  • Number of Logic Elements/Cells
    20880
  • Total RAM Bits

    Total RAM Bits refers to the total number of memory bits that can be stored in a Random Access Memory (RAM) component. RAM is a type of computer memory that allows data to be accessed in any random order, making it faster than other types of memory like hard drives. The total RAM bits indicate the capacity of the RAM chip to store data temporarily for quick access by the computer's processor. The more total RAM bits a component has, the more data it can store and process at any given time, leading to improved performance and multitasking capabilities.

    1622016
  • Number of LABs/CLBs
    2320
  • Speed Grade

    Speed grade is a specification in electronic components that indicates the maximum operating speed at which the component can reliably function. It is commonly used for integrated circuits, particularly in digital logic devices and programmable logic devices. The speed grade is typically denoted by a number or letter code that correlates to the maximum frequency or propagation delay of the device, influencing its performance in high-speed applications. Components with higher speed grades are capable of faster processing and lower signal delay compared to those with lower grades.

    5
  • Number of Registers
    18560
  • Combinatorial Delay of a CLB-Max

    The Combinatorial Delay of a CLB-Max in electronic components refers to the time it takes for a signal to propagate through a combinational logic block (CLB) within a Field-Programmable Gate Array (FPGA) to reach its output. This delay is influenced by factors such as the complexity of the logic function being implemented, the routing resources available, and the physical distance the signal needs to travel within the CLB. Understanding and optimizing the Combinatorial Delay of a CLB-Max is crucial in designing efficient and high-performance digital circuits, as it directly impacts the overall speed and functionality of the FPGA design. By minimizing this delay, designers can achieve faster operation and improved performance in their electronic systems.

    0.36 ns
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    3.4mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Xilinx Inc. XC2VP20-5FFG1152C.

XC2VP20-5FFG1152C - Xilinx Virtex-II Pro FPGA Overview

The XC2VP20-5FFG1152C represents Xilinx's advanced Virtex-II Pro FPGA series, delivering exceptional programmable logic performance with 20,880 logic elements and 564 I/O pins in a compact 1152-ball FCBGA package. This high-density FPGA provides robust processing capabilities for complex digital signal processing, embedded systems, and high-performance computing applications.

Core Technical Specifications

Logic Architecture

  • Logic Elements: 20,880 cells for complex algorithm implementation
  • CLB Count: 2,320 configurable logic blocks enabling parallel processing
  • Registers: 18,560 flip-flops for high-speed data storage
  • Combinatorial Delay: 0.36 ns maximum for ultra-fast signal propagation

Memory & I/O Capabilities

  • RAM Size: 198 kB embedded memory for data buffering
  • Total RAM Bits: 1,622,016 bits distributed memory architecture
  • I/O Pins: 564 bidirectional pins supporting multiple standards
  • Speed Grade: -5 performance grade for demanding applications

Power & Environmental Specifications

Operating Voltage: 1.5V ±5% (1.425V-1.575V)
Optimized for low-power operation while maintaining high performance
Temperature Range: 0°C to 85°C TJ
Commercial grade suitable for industrial environments
Package Type: 1152-BBGA FCBGA
Flip-chip ball grid array for superior thermal performance

Package & Assembly Information

Parameter Specification Application Benefit
Pin Count 1152 pins High-density interconnect for complex system integration
Ball Pitch 1.0 mm Standard pitch enabling cost-effective PCB design
Package Height 3.4 mm maximum Low profile for space-constrained applications
Reflow Temperature 245°C peak, 30s max Compatible with standard SMT assembly processes

Compliance & Environmental Standards

RoHS Compliance: ROHS3 Compliant
Lead-Free: Yes
MSL Rating: Level 4 (72 hours)
ECCN Code: 3A991.D
JESD-609: e1 classification
Reach Status: Not compliant

Application Areas & Use Cases

Digital Signal Processing

High logic density and fast combinatorial delays enable real-time signal processing for communications, radar, and imaging systems.

Embedded Processing

Extensive I/O capabilities and embedded memory support complex embedded system designs with multiple peripheral interfaces.

High-Performance Computing

Parallel processing architecture with 20,880 logic elements enables acceleration of compute-intensive algorithms.

Media Resources & Documentation

Technical Documentation

  • Virtex-II Pro Platform FPGA Handbook: Complete architectural overview and design guidelines
  • XC2VP20 Data Sheet: Detailed electrical characteristics and timing specifications
  • Package and Pinout Specifications: FCBGA-1152 mechanical drawings and pin assignments
  • Power Estimation and Management Guide: Thermal analysis and power optimization techniques

Design Resources

  • ISE Design Suite: Complete development environment for Virtex-II Pro FPGAs
  • Reference Designs: Pre-validated IP cores and application examples
  • Evaluation Boards: ML310 and ML321 development platforms

Laboratory Test Data & Performance Validation

Performance Benchmarks

Logic Utilization Test:
98.5% CLB utilization achieved in complex DSP applications with maintained timing closure
Thermal Performance:
Junction temperature maintained below 75°C at full utilization with adequate cooling
Signal Integrity:
LVDS signaling validated up to 1.25 Gbps with <0.1 UI jitter

Frequently Asked Questions

What is the maximum operating frequency for the XC2VP20-5FFG1152C?

The -5 speed grade supports system clock frequencies up to 420 MHz, with specific performance depending on design complexity and routing. The 0.36 ns combinatorial delay enables high-speed logic operations.

How much embedded memory is available for user applications?

The device provides 198 kB of distributed RAM across 1,622,016 total RAM bits, configurable as single/dual-port memories, FIFOs, or content-addressable memories for flexible data storage.

What I/O standards are supported by the 564 I/O pins?

The Virtex-II Pro supports over 20 I/O standards including LVDS, LVPECL, GTL+, SSTL, and HSTL, enabling direct interface with various system components without external level translation.

Is the XC2VP20-5FFG1152C suitable for automotive applications?

This commercial-grade device operates from 0°C to 85°C and is not automotive-qualified. For automotive applications, consider the automotive-grade variants with extended temperature ranges and AEC-Q100 qualification.

What development tools are required for programming this FPGA?

Xilinx ISE Design Suite (version 14.7 or earlier) provides complete development support including synthesis, place-and-route, and bitstream generation. The device requires external configuration memory or host processor for bitstream loading.

Product Family & Alternatives

Virtex-II Pro Family Members

  • XC2VP4: Entry-level with 4,928 logic cells for cost-sensitive applications
  • XC2VP7: Mid-range option with 7,168 logic cells and balanced I/O
  • XC2VP30: Higher density with 30,816 logic cells for complex designs
  • XC2VP50: Maximum capacity with 53,136 logic cells for demanding applications

Modern Alternatives

  • Kintex-7 Series: Current-generation FPGAs with improved power efficiency
  • Zynq-7000: ARM processor + FPGA integration for embedded applications
  • Spartan-7: Cost-optimized alternative for less demanding applications

Market Status & Supply Chain Information

Current Status

Part Status: Obsolete (as of 2011)
Factory Lead Time: 6 weeks (when available)
Availability: Limited to existing inventory and authorized distributors

Supply Chain Considerations

As an obsolete part, the XC2VP20-5FFG1152C is available through specialized distributors and surplus inventory channels. For new designs, migration to current Xilinx FPGA families is recommended to ensure long-term availability and support. Existing designs may require last-time-buy planning or redesign for product lifecycle management.

Note: This product is obsolete and no longer in production. Information provided for reference and existing design support only. Contact authorized Xilinx distributors for availability and migration guidance.

The three parts on the right have similar specifications to Xilinx Inc. & XC2VP20-5FFG1152C.
XC2VP20-5FFG1152C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XC2VP20-5FFG1152C" in Xilinx Inc. XC2VP20-5FFG1152C.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • XC2VP20Xilinx

    -

    XC2VP20 datasheet pdf and Embedded - FPGAs (Field Programmable Gate Array) product details from Xilinx stock available at Utmel.

  • XC2VP20-FG676Xilinx

    -

    XC2VP20-FG676 datasheet pdf and Embedded - FPGAs (Field Programmable Gate Array) product details from Xilinx stock available at Utmel.

  • XC2VP20-5FF896Xilinx

    -

    XC2VP20-5FF896 datasheet pdf and Embedded - FPGAs (Field Programmable Gate Array) product details from Xilinx stock available at Utmel.

  • XC2VP20-6FF896Xilinx

    -

    XC2VP20-6FF896 datasheet pdf and Embedded - FPGAs (Field Programmable Gate Array) product details from Xilinx stock available at Utmel.

  • XC2VP20-6F896CXilinx

    -

    XC2VP20-6F896C datasheet pdf and Embedded - FPGAs (Field Programmable Gate Array) product details from Xilinx stock available at Utmel.

  • XC2VP20-5FF896CXilinx Inc.

    896-BBGA, FCBGA

    FPGA Virtex-II Pro Family 20880 Cells 1050MHz 0.13um/90nm (CMOS) Technology 1.5V 896-Pin FCBGA

  • XC2VP20-5FF896IXilinx Inc.

    896-BBGA, FCBGA

    IC FPGA 556 I/O 896FCBGA

  • XC2VP20-6FG676IXilinx Inc.

    676-BBGA, FCBGA

    IC FPGA 404 I/O 676FCBGA

  • XC2VP20-5FG676CXilinx Inc.

    676-BBGA, FCBGA

    FPGA Virtex-II Pro Family 20880 Cells 1050MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA

  • XC2VP20-6FF896IXilinx Inc.

    896-BBGA, FCBGA

    IC FPGA 556 I/O 896FCBGA