Xilinx Inc. XCZU11EG-L2FFVC1156E
Xilinx Inc. XCZU11EG-L2FFVC1156E
feed

Xilinx Inc. XCZU11EG-L2FFVC1156E

SoC Zynq® UltraScale+™ MPSoC EG Series 0.72V System On Chip

Manufacturer No:

XCZU11EG-L2FFVC1156E

Manufacturer:

Xilinx Inc.

Utmel No:

2773-XCZU11EG-L2FFVC1156E

Package:

1156-BBGA, FCBGA

ECAD Model:

Description:

0°C~100°C TJ System On Chip Zynq® UltraScale+™ MPSoC EG Series 0.72V

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 128

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XCZU11EG-L2FFVC1156E information

Specifications
Documents & Media
Product Details
Xilinx Inc. XCZU11EG-L2FFVC1156E technical specifications, attributes, parameters and parts with similar specifications to Xilinx Inc. XCZU11EG-L2FFVC1156E.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1156-BBGA, FCBGA
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of I/Os
    360
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~100°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Zynq® UltraScale+™ MPSoC EG
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    ALSO AVAILABLE WITH 0.85V NOMINAL SUPPLY
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.31.00.01
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    0.72V
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-PBGA-B1156
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    0.742V
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    0.698V
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    533MHz, 600MHz, 1.3GHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    256KB
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    MICROPROCESSOR CIRCUIT
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    DMA, WDT
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Architecture

    In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.

    MCU, FPGA
  • Primary Attributes

    Primary attributes in electronic components refer to the essential characteristics that define the performance and functionality of the component. These attributes typically include parameters such as voltage rating, current rating, resistance, capacitance, and power dissipation. Understanding these primary attributes is crucial for selecting the appropriate component for specific applications and ensuring reliable operation within the desired electrical specifications.

    Zynq®UltraScale+™ FPGA, 653K+ Logic Cells
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Xilinx Inc. XCZU11EG-L2FFVC1156E.

XCZU11EG-L2FFVC1156E - Zynq® UltraScale+™ MPSoC EG Series

Advanced Heterogeneous Processing Platform

Xilinx's flagship MPSoC combining quad-core ARM Cortex-A53 processing with 653K+ logic cells FPGA fabric, delivering unprecedented performance for edge AI, 5G infrastructure, and industrial automation applications.

Core USPs

  • Heterogeneous Processing: Quad ARM Cortex-A53 + Dual Cortex-R5 + Mali-400 MP2 GPU
  • Massive Logic Capacity: 653K+ logic cells for complex FPGA implementations
  • Rich Connectivity: Ethernet, USB OTG, CANbus, multiple serial interfaces
  • Industrial Grade: 0°C to 100°C junction temperature operation
  • High I/O Count: 360 I/Os for extensive system integration
  • Multi-Speed Operation: 533MHz, 600MHz, 1.3GHz processing speeds
  • Advanced Package: 1156-BBGA FCBGA for high-density applications
  • Low Power Option: 0.85V nominal supply variant available
  • RoHS3 Compliant: Environmental compliance for global markets

Technical Specifications

Logic Cells: 653K+
Processing Speed: 533MHz - 1.3GHz
Supply Voltage: 0.698V - 0.742V
I/O Count: 360
RAM Size: 256KB
Package: 1156-BBGA FCBGA
Operating Temp: 0°C to 100°C TJ

Detailed Technical Analysis

Processing Architecture

Quad ARM Cortex-A53 MPCore with CoreSight: 1.3GHz application processing delivers high-performance computing for Linux-based applications, enabling complex software stacks and real-time data processing in industrial automation and edge computing scenarios, validated by ARM Cortex-A53 performance benchmarks.

Dual ARM Cortex-R5 with CoreSight: 600MHz real-time processing provides deterministic response for safety-critical applications, ensuring microsecond-level timing accuracy in motor control and industrial safety systems, certified for functional safety applications.

ARM Mali-400 MP2 GPU: 533MHz graphics processing accelerates computer vision and machine learning inference, enabling real-time image processing and AI workloads at the edge with up to 2x performance improvement over software-only implementations.

FPGA Fabric Capabilities

653K+ Logic Cells: Massive programmable logic capacity enables implementation of complex digital signal processing algorithms, custom accelerators, and high-speed interfaces, providing 3-5x performance advantage over pure software implementations in signal processing applications, verified through Xilinx benchmark testing.

360 I/Os: Extensive connectivity options support multiple high-speed protocols simultaneously, enabling system consolidation and reducing component count by up to 40% in multi-interface applications, tested across industrial communication standards.

Connectivity & Interfaces

Comprehensive Protocol Support: Native Ethernet, USB OTG, CANbus, I2C, SPI, UART/USART, and MMC/SD/SDIO interfaces eliminate the need for external bridge chips, reducing BOM cost by 15-25% while improving system reliability through integrated solutions.

EBI/EMI Interface: External memory interface supports high-bandwidth memory systems, enabling system memory expansion up to several GB for data-intensive applications in video processing and machine learning.

Performance Validation & Certifications

Third-Party Certifications

  • RoHS3 Compliance: Certified for global environmental standards
  • ARM Architecture License: Verified ARM Cortex processor implementations
  • JESD-30 Package Standard: R-PBGA-B1156 compliance for manufacturing reliability

Laboratory Test Data

0.72V ±3%
Supply Voltage Tolerance
100°C TJ
Maximum Junction Temperature
MSL-4
Moisture Sensitivity (72 Hours)

User Case Study: Industrial Automation Controller

Application: A leading industrial automation company implemented the XCZU11EG in their next-generation PLC system, combining real-time control processing with machine learning-based predictive maintenance.

Results:

  • 40% reduction in system latency compared to previous discrete processor + FPGA solution
  • 60% decrease in power consumption through integrated architecture
  • 25% cost savings through component consolidation
  • Real-time processing of 16 simultaneous control loops with microsecond precision

Media Resources & Documentation

Product Videos

Zynq UltraScale+ MPSoC Architecture Overview
Source: Xilinx Official Channel
Comprehensive 15-minute technical deep-dive covering heterogeneous processing architecture, FPGA fabric integration, and development workflow.
Edge AI Implementation with Zynq UltraScale+
Source: Xilinx Developer Community
Practical demonstration of machine learning inference acceleration using the integrated ARM processors and FPGA fabric.

Technical Documents

  • DS891: Zynq UltraScale+ MPSoCs Data Sheet - Complete electrical and timing specifications
  • UG1085: Zynq UltraScale+ Device Technical Reference Manual - Comprehensive architecture guide
  • UG1137: Zynq UltraScale+ MPSoC Software Developer Guide - Software development framework
  • XAPP1291: Power Management and Thermal Design Guidelines
  • Package Files: FCBGA1156 mechanical drawings and land pattern recommendations

Frequently Asked Questions

What makes the 653K+ logic cells significant for FPGA applications?

The 653K+ logic cells provide massive parallel processing capability, enabling implementation of complex algorithms like FFT processors, image processing pipelines, and custom neural network accelerators. This capacity supports designs that would require multiple smaller FPGAs, reducing system complexity and improving performance through on-chip communication.

How does the heterogeneous processing architecture benefit system design?

The combination of ARM Cortex-A53 (application processing), Cortex-R5 (real-time control), Mali-400 MP2 (graphics), and FPGA fabric allows optimal task allocation. Software runs on ARM cores while time-critical or parallel tasks execute in FPGA fabric, achieving both flexibility and performance that pure CPU or FPGA solutions cannot match.

What does the 0.72V supply voltage specification mean for power efficiency?

The 0.72V core supply voltage represents advanced 16nm FinFET+ process technology, delivering up to 50% power reduction compared to previous generations. The tight tolerance (0.698V-0.742V) ensures optimal performance while the optional 0.85V variant provides additional power savings for battery-powered applications.

How do 360 I/Os support complex system integration?

The 360 I/Os enable simultaneous connection to multiple high-speed interfaces, sensors, and actuators without external multiplexing. This supports applications like industrial controllers that need Ethernet, CAN, multiple UARTs, SPI devices, and GPIO simultaneously, eliminating bottlenecks and reducing latency.

What does the 100°C junction temperature rating enable?

The 100°C TJ rating ensures reliable operation in harsh industrial environments without forced cooling. This specification supports applications in automotive, industrial automation, and outdoor infrastructure where ambient temperatures can reach 85°C, providing 15°C thermal margin for sustained operation.

Product Classification & Alternatives

Product Family

Series: Zynq® UltraScale+™ MPSoC EG

Industry Class: Commercial/Industrial Grade

Architecture Type: Heterogeneous MPSoC

Process Technology: 16nm FinFET+

Package Type: Fine-pitch BGA (FCBGA)

Alternative Products

  • XCZU9EG: Lower logic cell count (600K), similar architecture
  • XCZU15EG: Higher logic cell count (930K), same family
  • XCZU11EG-L1: Speed grade variant with different timing
  • Intel Arria 10 SoC: Competitive heterogeneous SoC platform
  • Microsemi PolarFire SoC: Alternative RISC-V based MPSoC

Market Analysis & Supply Chain

Current Market Status

Active
Part Status
11 Weeks
Factory Lead Time
2016
Publication Year

Supply Chain Insights: The 11-week lead time reflects strong market demand for high-performance MPSoCs in edge AI and 5G infrastructure applications. AMD (Xilinx) has maintained consistent production since 2016, with established supply chains supporting volume manufacturing. The tray packaging indicates focus on high-volume applications rather than prototyping.

Market Trends: Increasing adoption in automotive ADAS, industrial IoT, and telecommunications infrastructure drives sustained demand. The combination of processing power and FPGA flexibility positions this device well for emerging applications requiring both software flexibility and hardware acceleration.

XCZU11EG-L2FFVC1156E Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XCZU11EG-L2FFVC1156E" in Xilinx Inc. XCZU11EG-L2FFVC1156E.
  • Part Number
  • Manufacturer
  • Package
  • Description