Yageo AHA10AJB-5R
Yageo AHA10AJB-5R
feed

Yageo AHA10AJB-5R

Manufacturer No:

AHA10AJB-5R

Manufacturer:

Yageo

Utmel No:

2787-AHA10AJB-5R

Package:

Axial, Box

ECAD Model:

Description:

RES CHAS MNT 5 OHM 5% 10W

Quantity:

Unit Price: $3.123556

Ext Price: $3.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 563

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.123556

    $3.12

  • 10

    $2.946751

    $29.47

  • 100

    $2.779954

    $278.00

  • 500

    $2.622598

    $1,311.30

  • 1000

    $2.474149

    $2,474.15

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AHA10AJB-5R information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo AHA10AJB-5R technical specifications, attributes, parameters and parts with similar specifications to Yageo AHA10AJB-5R.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial, Box
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    Flanges
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminium
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~250°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AHA
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.748Lx0.787W 19.00mmx20.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±200ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    5Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Wirewound
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    10W
  • Lead Style

    Lead Style in electronic components refers to the configuration and arrangement of leads or terminals that connect the component to a circuit. This parameter affects the component's mounting method, compatibility with PCB layouts, and overall physical dimensions. Common lead styles include through-hole, surface-mount, and post styles, each suited for different applications and manufacturing processes. Lead style is crucial for ensuring proper electrical connections and mechanical stability within electronic assemblies.

    Solder Lugs
  • Lead/Base Style

    The parameter "Lead/Base Style" in electronic components refers to the physical configuration of the leads or terminals of the component in relation to its base or body. This parameter describes how the leads are attached to the component and how they are positioned in relation to the base. Common lead/base styles include through-hole, surface mount, gull-wing, J-lead, and many others. Understanding the lead/base style is important for proper installation and connection of the component in a circuit, as different styles may require different soldering techniques or mounting considerations.

    Solder
  • Coating, Housing Type

    The parameter "Coating, Housing Type" in electronic components refers to the protective coating applied to the component and the type of housing or enclosure that encases it. The coating can provide insulation, moisture resistance, and shielding against environmental factors or interference. The housing type defines the physical structure and material of the component, influencing thermal management, durability, and compatibility with other devices in a circuit. Together, these parameters contribute to the overall performance, reliability, and suitability of the electronic component for specific applications.

    Aluminum
  • Height
    10.9982mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.429 10.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo AHA10AJB-5R.

Product Description: AHA10AJB-5R Chassis Mount Resistor

1. Description

The AHA10AJB-5R is a high-performance, wirewound chassis mount resistor designed by Yageo. This resistor is specifically engineered for applications requiring robust and reliable resistance in harsh environments. With its aluminum housing and solder lug leads, it offers excellent thermal conductivity and ease of mounting.

2. Features

  • Composition: Wirewound construction ensures high power dissipation capabilities.
  • Resistance: 5 Ohms, providing precise resistance values.
  • Operating Temperature: -55°C to 250°C, making it suitable for extreme temperature conditions.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), ensuring stability in humid environments.
  • Max Power Dissipation: 10W, allowing for efficient energy handling.
  • Temperature Coefficient: ±200 ppm/°C, providing stable performance over temperature changes.
  • Tolerance: ±5%, ensuring accurate resistance values.

3. Applications

The AHA10AJB-5R is ideal for various applications due to its robust design and high performance characteristics:

Primary Applications: - Industrial Control Systems: The resistor's ability to handle high power dissipation makes it suitable for industrial control systems where reliability is crucial. - Aerospace and Defense: Its operating temperature range and moisture resistance make it an excellent choice for aerospace and defense applications. - Automotive Electronics: The resistor's stability under extreme temperatures makes it suitable for automotive electronics systems.

Secondary Applications: - Medical Equipment: The resistor's precision and reliability make it suitable for medical equipment requiring precise control over electrical signals. - Consumer Electronics: Its robust design ensures it can handle the demands of consumer electronics without compromising performance.

4. Alternative Parts

If the AHA10AJB-5R is not available or if you need an alternative solution, consider the following options:

  • AHA10AJB-10R: A higher resistance value version of the same resistor.
  • AHA10AJB-1R: A lower resistance value version of the same resistor.

These alternatives offer similar performance characteristics but with different resistance values.

5. Embedded Modules

The AHA10AJB-5R is commonly used in various embedded modules due to its reliability and performance:

  • Industrial Automation Systems: Modules designed for industrial automation often incorporate this resistor due to its ability to handle high power dissipation.
  • Embedded Computing Platforms: The resistor's stability under extreme temperatures makes it a popular choice for embedded computing platforms used in harsh environments.

In summary, the AHA10AJB-5R is a versatile and reliable wirewound chassis mount resistor designed by Yageo, suitable for a wide range of applications requiring precise resistance values and robust performance under extreme conditions.

The three parts on the right have similar specifications to Yageo & AHA10AJB-5R.
  • Image
    Part Number
    Manufacturer
    Resistance
    Package / Case
    Tolerance
    Composition
    Temperature Coefficient
    Part Status
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • AHA10AJB-5R

    AHA10AJB-5R

    5 Ω

    Axial, Box

    ±5%

    Wirewound

    ±200ppm/°C

    Active

    563
    $3.123556
  • FW20A4R70JA

    4.7 Ω

    2616 (6740 Metric), J-Lead

    ±5%

    Wirewound

    ±200ppm/°C

    Active

    63220
    $0.279223

    Same as the main part number.

AHA10AJB-5R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AHA10AJB-5R" in Yageo AHA10AJB-5R.
  • Part Number
  • Manufacturer
  • Package
  • Description